- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV300-036SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-052SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 52V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-105SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-056SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 56V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD120-4200SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 2.3lbs 1kg | -35°C~65°C | LXD120 (120W) | 8.70Lx2.66W x 1.46 H 221.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 17V~28V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC150-5950SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 15V~25V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 9.88Lx3.86W x 1.30 H 251.0mmx98.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75kV | 305VAC | 90VAC | 150V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD85-5000SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXD85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | EN, UL | - | 3.75kV | 305VAC | 90VAC | 16V~30V | AC DC Converter | Analog | - | ROHS3 Compliant | IP67 | ||
![]() LXC150-3150SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 28V~47V | AC DC Converter | - | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-8330SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 14V~24V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD150-1400SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXD150 (150W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 54V~107V | AC DC Converter | Analog | OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-024SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 93% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXV300-048SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 3.4lbs 1.5kg | -35°C~70°C | LXV300 (300W) | 8.82Lx3.47W x 1.30 H 224.0mmx88.0mmx33.0mm | Active | 1 (Unlimited) | Constant Voltage | 300W | Wire Leads | 1 | CE, cULus, EN | 93.5% | 3.75kV | 305VAC | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC200-1400SW Advanced Energy | In Stock | - | - | 5 Weeks | Chassis Mount | 3.2lbs 1.5kg | -35°C~70°C | LXC200 (200W) | 10.43Lx3.13W x 1.81 H 265.0mmx79.5mmx46.0mm | Active | 1 (Unlimited) | Constant Current | 200W | Wire Leads | 1 | CE, cULus, EN | 92% | 3.75kV | 305VAC | 90VAC | 85V~142V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC50-1100S Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, UL | 87% | 3kV | 264VAC | 90VAC | 23V~45.5V | AC DC Converter | - | - | - | IP67 | ||
![]() LXC50-1050S Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 264VAC | 90VAC | 24V~48V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LXC50-0700S Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~60°C | LXC50 (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 88% | 3kV | 264VAC | 90VAC | 36V~72V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LDV75-012SN Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | LDV (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Voltage | 75W | Wire Leads | 1 | CE, cULus | 91% | - | 264VAC | 90VAC | 12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LDB200-024SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 2.3lbs 1kg | -30°C~70°C | LDB200 (200W) | 8.78Lx2.48W x 1.38 H 223.0mmx63.0mmx35.0mm | Obsolete | 1 (Unlimited) | Constant Current, Voltage | 200W | Wire Leads | 1 | CE, CSA, cULus, EN | 92.5% | 3.75kV | 305VAC | 90VAC | 12V~24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LDB100-024SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | LDB100 (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | Constant Current, Voltage | 96W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 12V~24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 |