- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDB75-024SW Advanced Energy | In Stock | - | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~70°C | - | LDB75 (75W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 75W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 3.75kV | 305VAC | - | 90VAC | 12V~24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LDB100-048SW Advanced Energy | In Stock | - | - | - | - | Chassis Mount | 1.5lbs 680.4g | -30°C~50°C | - | LDB100 (100W) | 9.09Lx1.57W x 1.12 H 231.0mmx40.0mmx28.4mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 96W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 3.75kV | 305VAC | - | 90VAC | 24V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LDB200-048SW Advanced Energy | In Stock | - | - | - | - | Chassis Mount | 2.3lbs 1kg | -30°C~70°C | - | LDB200 (200W) | 8.78Lx2.48W x 1.38 H 223.0mmx63.0mmx35.0mm | Obsolete | 1 (Unlimited) | - | Constant Current, Voltage | - | - | 200W | - | Wire Leads | 1 | CE, CSA, cULus, EN | 93.5% | 3.75kV | 305VAC | - | 90VAC | 24V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LED90W-018-C5000-D Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | LED-90W | 6.42Lx2.81W x 1.83 H 163.1mmx71.4mmx46.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 90W | - | Wire Leads | 1 | - | 87% | - | 305VAC | - | 90VAC | 6V~18V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() LEG75W-072-C1050 Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | 1.627lbs 738.0g | - | - | LEG-75W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | - | 89% | - | 305VAC | - | 108VAC | 24V~72V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() PLDA25-1100-277PEAR CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 26W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OVP, SCP | - | - | - | - | IP67 | ||
![]() PLDA25-530-277R CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | OVP, SCP | - | - | - | - | IP64 | ||
![]() PLDA25-1100-277PER CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | - | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 26W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OVP, SCP | - | - | - | - | IP64 | ||
![]() PLDA60-D625-277AR CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 87% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() PLDA60-D1250-277AR CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 60W | - | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() PLDA40-1700-277PEAR CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | - | - | 41W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() PLDS60-D-277DA CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | -40°C~70°C | - | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 26V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() HVGC-320-1050AB MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELG-100-36AB MEAN WELL USA Inc. | 40 |
| - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XLG-240-24-A MEAN WELL USA Inc. | In Stock | - | - | 28 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNE-48V120WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93.5% | 3.85kV | 305VAC | 2.5A | 90VAC | 24V~48V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() XBG-100-AB MEAN WELL USA Inc. | 47 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | -40°C~85°C | - | XBG-100 (100W) | 5.24Dia x 2.20 H 133.0mmx56.0mm | Active | Not Applicable | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | CB, CCC, CE, cURus, ENEC | 92% | 3.75kV | 305VAC | - | 90VAC | 27V~56V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() 3748 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | -30°C~45°C | - | M (150W) | 9.80Lx3.00W x 3.00 H 248.9mmx76.2mmx76.2mm | Active | - | - | - | - | - | 150W | - | Screw Terminal | 1 | cETLus | 85% | - | 120VAC | - | - | 23.1V | AC DC Converter | Triac | - | - | - | - | - | NEMA 3R | ||
![]() SLP-DUA45502US Samsung Semiconductor, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDHC-100H MEAN WELL USA Inc. | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |