- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLEDDC120W-068-C1750-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.521lbs 690.0g | - | PLEDDC-120W | 6.80Lx1.34W x 1.47 H 172.7mmx34.0mmx37.3mm | Obsolete | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | - | 91% | - | 305VAC | 90VAC | 23V~68V | AC DC Converter | Analog | OCP, OVP, SCP | - | IP66, NEMA 6 | ||
![]() PLDA25-1100-277AR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | Constant Current | 26W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | - | OVP, SCP | - | IP67 | ||
![]() LEG75W-108-C0700 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.627lbs 738.0g | - | LEG-75W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | - | 90% | - | 305VAC | 108VAC | 36V~108V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() PLDA40-1110-277DR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP64 | ||
![]() PLDA40-1110-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA40-1700-277PER CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 41W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP64 | ||
![]() PLDA60-D833-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-D833-277AR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-2500-277AR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA40-840-277PEAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-D625-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 87% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA40-840-277PER CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP64 | ||
![]() PLDA60-2500-277PEAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() VLED15-120-350A CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.32lb 145g | -30°C~90°C | VLED15 | 3.21Lx2.21W x 1.13 H 81.6mmx56.2mmx28.7mm | Obsolete | Not Applicable | Constant Current | 17W | Wire Leads | 1 | cURus | 80% | - | 135VAC | 90VAC | 24V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | ||
![]() PLDA60-D1250-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() LEG100W-286-C0350-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.627lbs 738.0g | - | LEG-100W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | - | 92% | - | 305VAC | 108VAC | 95V~286V | AC DC Converter | Analog | OCP, OVP, SCP | - | IP66 | ||
![]() PLDA40-840-277AR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | - | IP67 | ||
![]() ELG-300-12A MEAN WELL USA Inc. | 35 | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HBG-240-48AB MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HBG-240-24AB MEAN WELL USA Inc. | 24 |
| - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |