- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEG100W-143-C0700-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.627lbs 738.0g | - | LEG-100W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | - | 90% | - | 305VAC | 108VAC | 48V~143V | AC DC Converter | Analog | OCP, OVP, SCP | - | IP66 | ||
![]() LEG100W-286-C0350 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.627lbs 738.0g | - | LEG-100W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | Constant Current | 100W | Wire Leads | 1 | - | 92% | - | 305VAC | 108VAC | 95V~286V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() LED90W-025 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | - | - | LED-90W | 6.42Lx2.81W x 1.83 H 163.1mmx71.4mmx46.5mm | Obsolete | 1 (Unlimited) | Constant Voltage | 90W | Wire Leads | 1 | - | 89% | - | 305VAC | 90VAC | 25V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() LED90W-025-C3500 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | - | - | LED-90W | 6.42Lx2.81W x 1.83 H 163.1mmx71.4mmx46.5mm | Obsolete | 1 (Unlimited) | Constant Current | 90W | Wire Leads | 1 | - | 89% | - | 305VAC | 90VAC | 8V~25V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() LEG120W-343-C0350 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | 1.627lbs 738.0g | - | LEG-120W | 8.30Lx1.80W x 1.32 H 210.8mmx45.7mmx33.5mm | Obsolete | 1 (Unlimited) | Constant Current | 120W | Wire Leads | 1 | - | 91% | - | 305VAC | 108VAC | 114V~343V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() PLDA40-840-277R CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | - | IP64 | ||
![]() PLDA60-2500-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-1666-277PEAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-1250-277DAR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | DALI | OTP, OVP, SCP | - | IP67 | ||
![]() PLDA60-1666-277AR CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | - | IP67 | ||
![]() 3842 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -25°C~45°C | Lindrive (40W) | 6.10Lx2.12W x 0.78 H 154.9mmx53.8mmx19.8mm | Active | - | Constant Voltage | 40W | Screw Terminal | 1 | cETLus | 82% | - | 130VAC | 100VAC | 12V | AC DC Converter | Triac | OCP, SCP | - | IP21 | ||
![]() HVGC-240-3500AB MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELGC-300-L-AB MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | Chassis Mount | - | -40°C~85°C | ELGC-300 (300W) | 8.74Lx3.03W x 1.56 H 222.0mmx77.0mmx39.5mm | Active | - | Constant Current | 301W | Wire Leads | 1 | CB, CCC, CE, cURus, EAC, ENEC, KC | 94.5% | 3.75kV | 305VAC | 100VAC | 116V~232V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | IP67 | ||
![]() HVG-240-42AB MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXD26-0350SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 0.441lb 200.03g | -20°C~70°C | LXD26 (26W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Active | 1 (Unlimited) | Constant Current | 26W | Wire Leads | 1 | CE, cULus, EN | 86% | 3kV | 305VAC | 90VAC | 38V~75V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LXC36-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 40V~80V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC36-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXC36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 18V~35V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXD36-0450SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.1lbs 499g | -35°C~70°C | LXD36 (36W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | 1 (Unlimited) | Constant Current | 36W | Wire Leads | 1 | CE, cULus, EN | 89% | 3.75kV | 305VAC | 90VAC | 40V~80V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC85-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.7lbs 771.1g | -35°C~60°C | LXC85 (85W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 85W | Wire Leads | 1 | CE, cULus, EN | 90% | 3.75kV | 305VAC | 90VAC | 41V~81V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 | ||
![]() LXC96-1050SW Advanced Energy | In Stock | - | - | 10 Weeks | Chassis Mount | 1.9lbs 861.8g | -35°C~70°C | LXC96 (96W) | 7.91Lx2.66W x 1.46 H 201.0mmx67.5mmx37.0mm | Active | 1 (Unlimited) | Constant Current | 96W | Wire Leads | 1 | CE, cULus, EN | 91% | 3.75kV | 305VAC | 90VAC | 42V~92V | AC DC Converter | - | OTP, OVP, SCP | ROHS3 Compliant | IP67 |