- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDC25W-024-C1040 Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LDC-25W | 3.15Lx2.44W x 0.99 H 80.0mmx62.0mmx25.2mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cURus, FCC | 86% | - | 24V | 12V | 12V~24V | Boost | - | OCP, OVP | IP66, NEMA 4 | ||
![]() LED12W-024-C0350 Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | -30°C~80°C | LED-12W | 3.35Lx1.42W x 0.91 H 85.0mmx36.0mmx23.0mm | Obsolete | 1 (Unlimited) | Constant Current | 12W | Wire Leads | 1 | CE, cURus, FCC | 78% | - | 305VAC | 90VAC | 12V~24V | AC DC Converter | - | OCP, OVP, SCP | IP66 | ||
![]() LED60W-170-C0350-PD Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LED-60W | 6.42Lx2.81W x 1.83 H 163.1mmx71.4mmx46.5mm | Obsolete | 1 (Unlimited) | Constant Current | 59.5W | Wire Leads | 1 | - | 92% | - | 305VAC | 90VAC | 56V~170V | AC DC Converter | Analog | OCP, OVP, SCP | IP66 | ||
![]() LED60W-043-C1400-PD Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LED-60W | 6.42Lx2.81W x 1.83 H 163.1mmx71.4mmx46.5mm | Obsolete | 1 (Unlimited) | Constant Current | 60W | Wire Leads | 1 | - | 91% | - | 305VAC | 90VAC | 14V~43V | AC DC Converter | Analog | OCP, OVP, SCP | IP66 | ||
![]() LED30W-18-C1660-RAL Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LED-30W | 5.31Lx1.69W x 0.98 H 134.9mmx42.9mmx24.9mm | Obsolete | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | - | 85% | - | 305VAC | 90VAC | 6V~18V | AC DC Converter | - | OCP, OVP, SCP | IP66 | ||
![]() VLED30-230-500 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLED150W-030-C4900-D3 Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | -30°C~90°C | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Constant Current | 150W | Wire Leads | 1 | CE, cURus, FCC | 88% | - | 305VAC | 90VAC | 10V~30V | AC DC Converter | Analog | OCP, OVP, SCP | IP66, NEMA 6 | ||
![]() VLED24-1050-NA CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL-LU262A002US Samsung Semiconductor, Inc. | In Stock | - | - | 12 Weeks | Chassis Mount | 1.874lb 850g | -40°C~70°C | - | 7.36Lx2.66W x 1.57 H 187.0mmx67.5mmx40.0mm | Active | - | Constant Current | 100W | Wire Leads | 1 | cURus | 86% | - | 277VAC | 120VAC | 30V~39V | AC DC Converter | Analog | OTP, OVP, SCP | IP67 | ||
![]() TRC-025S045PS Thomas Research Products | In Stock | - | - | - | Chassis Mount | 0.4lb 181.44g | -20°C~70°C | TRC-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus | 84% | - | 305VAC | 90VAC | 19V~56V | AC DC Converter | - | OCP, OVP, SCP | IP66 | ||
![]() LED75W-054-C1400-M-D Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | LED-75W-M | - | Obsolete | 1 (Unlimited) | Constant Current | 76W | Wire Leads | 1 | CE, cURus | 90% | - | 305VAC | 90VAC | 27V~54V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | IP67 | ||
![]() 3880 Inspired LED, LLC | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3854 Inspired LED, LLC | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LED40W-054-C0700-277 Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.1mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 37.8W | Wire Leads | 1 | - | 86% | - | 305VAC | 90VAC | 18V~54V | AC DC Converter | - | OCP, OVP, SCP | IP66, NEMA 4 | ||
![]() VLED7-700 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-230-700 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED3-350 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-277-700 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRC-025S062PS Thomas Research Products | In Stock | - | - | - | Chassis Mount | 0.4lb 181.44g | -20°C~70°C | TRC-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus | 83% | - | 305VAC | 90VAC | 13V~40V | AC DC Converter | - | OCP, OVP, SCP | IP66 | ||
![]() LXC50-0450SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXC50SW (50W) | 6.38Lx1.67W x 1.36 H 162.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 88% | 3.75kV | 305VAC | 90VAC | 36V~110V | AC DC Converter | - | OVP, SCP | IP67 |