- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXV35-024SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXV35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Voltage | 35W | Wire Leads | 1 | CE, cULus, EN | 85% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | IP67 | ||
![]() LXD40-0350SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXD40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, EN, UL | 88% | 3kV | 305VAC | 90VAC | 38V~114V | AC DC Converter | Analog | OVP, SCP | - | IP66 | ||
![]() LXV40-036SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXV40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 40W | Wire Leads | 1 | CE, EN, UL | 87% | 3kV | 305VAC | 90VAC | 36V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() LXC40-1660SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXC40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cULus, EN | 86% | 3kV | 305VAC | 90VAC | 8V~23V | AC DC Converter | - | OVP, SCP | - | IP66 | ||
![]() LXD35-1400SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD35 (35W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 35W | Wire Leads | 1 | CE, cULus, EN | 85% | 3.75kV | 305VAC | 90VAC | 8V~24V | AC DC Converter | Analog | OVP, SCP | - | IP67 | ||
![]() LXV40-018SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 0.662lb 300.28g | -20°C~60°C | LXV40 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Voltage | 40W | Wire Leads | 1 | CE, EN, UL | 85% | 3kV | 305VAC | 90VAC | 18V | AC DC Converter | - | OCP, OVP, SCP | - | IP66 | ||
![]() LXD50-4200SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXD50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cULus, EN | 83% | 3.75kV | 305VAC | 90VAC | 4V~12V | AC DC Converter | Analog | OVP, SCP | - | IP67 | ||
![]() LXV50-024SW Advanced Energy | In Stock | - | - | - | Chassis Mount | 1.1lbs 499g | -35°C~55°C | LXV50 (50W) | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Obsolete | 1 (Unlimited) | Constant Voltage | 50W | Wire Leads | 1 | CE, cULus, EN | 84% | 3.75kV | 305VAC | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | - | IP67 | ||
![]() LNE-48V600WBGA Delta Electronics | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | LNE-600W | 12.11Lx4.50W x 2.00 H 307.6mmx114.3mmx50.8mm | Active | Not Applicable | Constant Current | 600W | Wire Leads | 1 | CB, CE, cURus, ENEC | 96% | 3.3kV | 277VAC | 100VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | ROHS3 Compliant | - | ||
![]() 93057544 Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | 0°C~55°C | LBU | 14.50Lx2.35W x 1.28 H 368.3mmx59.7mmx32.5mm | Obsolete | Not Applicable | Constant Current | 10W | Screw Terminal | 1 | cULus | - | - | 277VAC | 120VAC | 20V~56V | AC DC Converter | - | - | - | - | ||
![]() LED40W-024-C1400-AU Thomas Research Products | In Stock | - | - | - | Chassis Mount | - | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.1mmx32.0mm | Obsolete | 1 (Unlimited) | Constant Current | 33.6W | Wire Leads | 1 | - | 85% | - | 305VAC | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | - | IP66, NEMA 4 | ||
![]() VLED30-120-700 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED45-1800 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-230-1000 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLED30-230-350 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3895 Inspired LED, LLC | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3855 Inspired LED, LLC | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3769 Inspired LED, LLC | In Stock | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRC-025S062DS Thomas Research Products | In Stock | - | - | - | Chassis Mount | 0.4lb 181.44g | -20°C~70°C | TRC-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cULus | 83% | - | 305VAC | 90VAC | 13V~40V | AC DC Converter | Analog | OCP, OVP, SCP | - | IP66 |