- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACD25-700P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD25-350A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPF-16D-12P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPF-16-42P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPF-16-15P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDV12-12-1R0 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-320-V-A MEAN WELL | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-PSU-12V3A STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOLL1-240-48AD E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD04-500 Recom | 98 |
| - | - | - | + 50 C | 4W | - | - 20 C | Chassis Mount | Constant Current | Constant Current (CC) | - | - | 264V ac | - | RACD04 | - | - | - | 0 → 500mA | - | 1 | - | - | - | - | 3 → 8V dc | - | Enclosed | - | 500mA | 4 W | - | - | Without Dimming | - | 90 → 264 V ac | AC-DC | IP65 | 21 mm | 38 mm | 27 mm | - | ||
![]() RCD-24-0.70/W/X1 Recom | In Stock | - | - | - | - | + 71 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 24.5 W | - | - | With Dimming | - | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-48-0.70/W Recom | 58 |
| - | - | - | + 75 C | 39.2W | - | - 40 C | Through Hole | Constant Current | Constant Current (CC) | - | - | 60V dc | - | RCD-48 | - | - | - | 0 → 700mA | - | 1 | - | - | - | - | 2 → 56V dc | - | Enclosed | - | 700mA | 39.2 W | - | - | With Dimming | - | 9 → 60 V dc | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | - | ||
![]() RACV12-24-LP Recom | In Stock | - | - | - | - | + 50 C | - | - | - 20 C | Chassis Mount | - | Constant Voltage (CV) | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 12 W | - | - | Without Dimming | - | 198 VAC to 264 VAC | - | IP20 | 13 mm | 128 mm | 50 mm | - | ||
![]() RCD-48-0.50/W Recom | In Stock | - | - | - | - | + 80 C | - | - | - 40 C | Through Hole | - | Constant Current (CC) | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 28 W | - | - | With Dimming | - | 9 VDC to 60 VDC | - | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | - | ||
![]() RCD-24-0.35/W/X2 Recom | In Stock | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 12.25 W | - | - | With Dimming | - | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
Tiny WHSL | 18 |
| - | - | - | - | 28W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 → 40V | - | - | - | 150 → 1050mA | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | 18W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 54V | - | - | - | 150 → 1050mA | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | ||
![]() LUB075M-108C TPOWER | In Stock | - | - | Chassis Mount | LUB075M | - | - | NetPower | - | - | - | - | Tray | Active | - | -40°C ~ 90°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current | 75 W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75 kV | 305VAC | - | 90VAC | - | 1.05A | - | - | 54 ~ 108V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LUB200M-286C TPOWER | In Stock | - | - | Chassis Mount | LUB200M | - | - | NetPower | - | - | - | - | Tray | Active | - | -40°C ~ 90°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.46 H (193.6mm x 68.0mm x 37.0mm) | Constant Current | 200 W | - | Wire Leads | 1 | CE, cURus | 93.5% | 3.75 kV | 305VAC | - | 90VAC | - | 1.05A | - | - | 143 ~ 286V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() LSA200B-024C TPOWER | In Stock | - | - | Chassis Mount | LSA200B | - | - | NetPower | - | - | - | - | Tray | Active | - | -40°C ~ 85°C | LSA200B (200W) | 9.13 L x 2.68 W x 1.71 H (232.0mm x 68.0mm x 43.5mm) | Constant Voltage | 200 W | - | Wire Leads | 1 | CE, cURus | 92% | 3.75 kV | 305VAC | - | 90VAC | - | 8.33A | - | - | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP67 |