- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Configuration | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.35/W/VREF Recom | 45 |
| - | - | - | + 85 C | 12.25W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | 36V dc | - | RCD-24 | - | - | - | 0 → 350mA | - | 1 | - | - | - | 2 → 35V dc | - | Enclosed | - | 350mA | 12.25 W | - | - | With Dimming | - | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.30/W/X1 Recom | In Stock | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 10.5 W | - | - | With Dimming | - | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RACD12-350-LP Recom | 46 |
| - | - | - | + 50 C | 13W | - | - 20 C | Chassis Mount | Constant Current | Constant Current (CC) | 2 VDC to 37 VDC | - | - | - | 264V ac | - | RACD12-LP | - | - | - | 0 → 350mA | - | 1 | - | - | - | 2 → 37V dc | - | Enclosed | - | 350mA | 13 W | - | - | Without Dimming | - | 198 → 264 V ac | AC-DC | IP20 | 13 mm | 128 mm | 50 mm | - | ||
![]() RCD-24-1.20/W/X2 Recom | In Stock | - | - | - | - | + 65 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 37.2 W | - | - | With Dimming | - | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() LNE-12V120WACA Delta Electronics | In Stock | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXDR-MP-60LW-U114A-01-A-12 Bridgelux | 436 |
| - | Chassis Mount | - | - | - | Bridgelux | - | - | - | - | - | Box | Active | UL 8750 | - | -20°C ~ 50°C | - | 9.50 L x 1.30 W x 1.10 H (241.3mm x 33.1mm x 28.0mm) | Constant Current | 60 W | - | Wire Leads | 1 | cUL, cULus, FCC, UL | 89% | 382VAC | - | 108VAC | - | 1.4A | - | - | 20 ~ 50V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | - | - | IP20 | ||
Tiny WHSL | 100 |
| - | - | - | - | 64.8W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23-54V | - | - | - | 900 / 1050 / 1100 / 1200mA | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
Tiny WHSL | 66 |
| - | - | - | - | 72W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-51V | - | - | - | 600-1400mA | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
![]() LPHC-18-350RS MEAN WELL | In Stock | - | - | - | - | - | 16.8W | - | - | - | Constant Current | - | - | - | - | - | 180 → 264 V ac, 254 → 370 V dc | - | - | - | - | - | - | - | 1 | - | - | - | 6 → 48V | - | - | - | 350mA | - | - | - | - | - | 180 → 264 V ac, 254 → 370 V dc | - | IP67 | - | - | - | - | ||
![]() PLC-60-24RS MEAN WELL | 20 |
| - | - | - | - | 60W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 24V | - | - | - | 2.5A | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | ||
![]() PLC-60-12RS MEAN WELL | 53 |
| - | - | - | - | 60W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 12V | - | - | - | 5A | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | ||
![]() PLC-100-24RS MEAN WELL | 58 |
| - | - | - | - | 96W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 24V | - | - | - | 4A | - | - | - | - | - | 127 → 370 V dc, 90 → 264 V ac | - | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | 50W | - | - | - | Constant Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | 75W | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54-240V | - | - | - | 120-600mA | - | - | - | - | - | 220-240 V | - | - | - | - | - | - | ||
![]() KTLD-22-UV-700-AK1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-22-1-350-FDIM-AK1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPF-60-48RS MEAN WELL | 45 |
| - | - | - | - | 60W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 48V | - | - | - | 1.25A | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - | ||
![]() LPF-90-30RS MEAN WELL | 5665653 |
| - | - | - | - | 90W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 30V | - | - | - | 3A | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - | ||
![]() LPF-60-15RS MEAN WELL | 5665653 |
| - | - | - | - | 60W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 15V | - | - | - | 4A | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - | ||
![]() LPF-40-54RS MEAN WELL | 35 |
| - | - | - | - | 41.04W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | - | 1 | - | - | - | 54V | - | - | - | 760mA | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | IP67 | - | - | - | - |