- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Voltage - Output | Topology | Dimming | Features | Input Voltage | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U-15420 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM-25W BATTERY 8W-L Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-12700D Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-6350 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-23700D1 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLD-FM04E-600400 Extech | In Stock | - | - | - | - | - | - | Nextech Lighting | - | - | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLD-100-UV-1750-VDIM-L5 interlight | In Stock | - | - | Chassis Mount | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | Constant Current | 100 W | - | - | - | - | - | 277VAC | - | 120VAC | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-40H-24ARS MEAN WELL | 53 |
| - | - | - | - | 40.08W | - | - | - | Constant Voltage | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | - | - | - | - | - | - | 1 | - | - | - | - | 24V | - | - | 1.67A | - | - | - | - | - | 127 → 431 V dc, 90 → 305 V ac | IP65 | - | - | - | - | ||
![]() WW-EZ2B-9-KTLD-12-1-700-FDIM-AF1 interlight | In Stock | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXDR-MP-96LW-C125A-01-A-12 Bridgelux | 316 |
| - | Chassis Mount | - | - | - | Bridgelux | - | - | - | - | - | Box | Active | UL 8750 | - | -20°C ~ 50°C | - | 9.52 L x 1.75 W x 1.19 H (241.8mm x 44.5mm x 30.1mm) | Constant Current | 96 W | Wire Leads | 1 | cUL, cULus, FCC, UL | 86% | - | 382VAC | - | 108VAC | 2.5A | - | - | 20 ~ 50V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | - | IP20 | ||
![]() LDA100S142-03 Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLG-200-H-DA2 MEAN WELL | 29 | - | - | - | - | + 90 C | - | - | - 40 C | Desktop | - | Constant Power (CP) | 65 V | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 200 W | - | - | With Dimming | - | 100 VAC to 305 VAC | IP67 | 35.5 mm | 199 mm | 63 mm | - | ||
![]() EUCI-035090FB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | Delta Electronics | - | - | - | - | - | Bulk | Obsolete | - | - | -25°C ~ 55°C | EUCI Panda 35W | 4.53 L x 1.77 W x 1.14 H (115.0mm x 45.0mm x 29.0mm) | Constant Current | 35 W | Terminal Block | 1 | CE, ENEC | 89.5% | 3.75 kV | 264VAC | - | 198VAC | 900mA | - | - | 24 ~ 38V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | - | - | - | - | IP20 | ||
![]() LPF-16D-42P MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-320H-C1750D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLG-185H-C1400-D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVG-65-54D MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | 18W | - | - | - | Constant Current | - | - | - | - | - | - | - | Oti-DALI | - | - | - | - | - | - | - | - | - | 7.5 → 54V | - | - | 350mA | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | 10W | - | - | - | Constant Current | - | - | - | - | - | - | - | Oti-DALI | - | - | - | - | - | - | - | - | - | 2.5 → 45V | - | - | 350mA | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | 35W | - | - | - | Constant Current | - | - | - | - | - | - | - | OTI-DX | - | - | - | - | - | - | - | - | - | 15 → 50V | - | - | 700mA | - | - | - | - | - | 220 → 240 V | - | - | - | - | - |