- Manufacturer
- Series
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Termination Style
- Topology
- Type
- Factory Lead Time
Attribute column
Categories
LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | PFC Function | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Range | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLG-50-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-50 | 0.57 A | 90°C | 3750V | -40°C | Stripped and Tinned | 0.53 A to 2.10 A | 22 VDC to 54 VDC | Yes | Silver | 50 W | Enclosed | 1 | 90% | See Output Range | 1 A | 22 VDC to 54 VDC | 100 VAC to 305 VAC | IP67 | 1.18 in. | 4.13 in. | 2.48 in. | ||
![]() XLG-240-M-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-240 | 2.7 A | 90°C | 3750V | -40°C | Stripped and Tinned | 1.40 A to 2.10 A | 90 VDC to 171 VDC | Yes | Silver | 239.4 W | Enclosed | 1 | 92.5% | See Output Range | 1.40 A | 90 VDC to 171 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 8.62 in. | 2.48 in. | ||
![]() XLG-240-H-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-240 | 2.7 A | 90°C | 3750V | -40°C | Stripped and Tinned | 4.28 A to 6.66 A | 27 VDC to 56 VDC | Yes | Silver | 239.6 W | Enclosed | 1 | 91% | See Output Range | 4.90 A | 27 VDC to 56 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 8.62 in. | 2.48 in. | ||
![]() XLG-200-L-A-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-200 | 2.2 A | 90°C | 4200V | -40°C | Stripped and Tinned | 0.70 A to 1.05 A | 142 VDC to 285 VDC | Yes | Silver | 200 W | Enclosed | 1 | 94% | See Output Range | 0.70 A | 142 VDC to 285 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 7.83 in. | 2.48 in. | ||
![]() XLG-200-H-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-200 | 2.2 A | 90°C | 4200V | -40°C | Stripped and Tinned | 3.50 A to 5.55 A | 27 VDC to 56 VDC | Yes | Silver | 200 W | Enclosed | 1 | 93% | See Output Range | 3.50 A | 27 VDC to 56 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 7.83 in. | 2.48 in. | ||
![]() XLG-150-L-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-150 | 1.8 A | 90°C | 4200V | -40°C | Stripped and Tinned | 0.70 A to 1.05 A | 120 VDC to 214 VDC | Yes | Silver | 150 W | Enclosed | 1 | 92.5% | See Output Range | 0.70 A | 120 VDC to 214 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 7.09 in. | 2.48 in. | ||
![]() XLG-150-H-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-150 | 1.8 A | 90°C | 4200V | -40°C | Stripped and Tinned | 2.68 A to 4.17 A | 27 VDC to 56 VDC | Yes | Silver | 150 W | Enclosed | 1 | 92% | See Output Range | 2.80 A | 27 VDC to 56 VDC | 100 VAC to 305 VAC | IP67 | 1.4 in. | 7.09 in. | 2.48 in. | ||
![]() XLG-100-L-A-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-100 | 1.1 A | 90°C | 4200V | -40°C | Stripped and Tinned | 0.35 A to 1.05 A | 71 VDC to 142 VDC | Yes | Silver | 100 W | Enclosed | 1 | 92.5% | See Output Range | 0.70 A | 71 VDC to 142 VDC | 100 VAC to 305 VAC | IP67 | 1.26 in. | 5.51 in. | 2.48 in. | ||
![]() XLG-100-12-A-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-100 | 1.1 A | 90°C | 4200V | -40°C | Stripped and Tinned | 4 A to 8 A | 12 VDC | Yes | Silver | 96 W | Enclosed | 1 | 92% | 12 VDC | 8 A | N/A | 100 VAC to 305 VAC | IP67 | 1.26 in. | 5.51 in. | 2.48 in. | ||
![]() XLG-100-H-AB-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC, CCC | 47 Hz to 63 Hz | XLG-100 | 1.1 A | 90°C | 4200V | -40°C | Stripped and Tinned | 0.875 to 2.78 A | 27 VDC to 56 VDC | Yes | Silver | 100 W | Enclosed | 1 | 91% | See Output Range | 2.10 A | 27 VDC to 56 VDC | 100 VAC to 305 VAC | IP67 | 1.26 in. | 5.51 in. | 2.48 in. | ||
![]() LPV-60-12-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, EAC, UKCA | 47 Hz to 63 Hz | LPV-60 | 1.2 A | 70°C | 3000V | -30°C | Stripped and Tinned | - | - | No | White | 60 W | Enclosed | 1 | 83% | 12 VDC | 5 A | N/A | 90 VAC to 264 VAC | IP67 | 1.25 in. | 6.39 in. | 1.67 in. | ||
![]() LPV-35-24-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | LPV-35 | 1.1 A | 75°C | 3000V | -30°C | Stripped and Tinned | - | - | No | White | 36 W | Enclosed | 1 | 85% | 24 VDC | 1.50 A | N/A | 90 VAC to 264 VAC | IP67 | 1.18 in. | 5.82 in. | 1.57 in. | ||
![]() LPV-20-24-PH MEAN WELL | In Stock | - | - | UL, CUL, TUV, CE, EN, EAC | 47 Hz to 63 Hz | LPV-20 | 0.55 A | 70°C | 3000V | -30°C | Stripped and Tinned | - | - | No | White | 20.2 W | Enclosed | 1 | 83% | 24 VDC | 0.84 A | N/A | 90 VAC to 264 VAC | IP67 | 1.02 in. | 4.64 in. | 1.37 in. | ||
![]() LPV-20-12-PH MEAN WELL | In Stock | - | - | UL, CUL, TUV, CE, EN, EAC | 47 Hz to 63 Hz | LPV-20 | 0.55 A | 70°C | 3000V | -30°C | Stripped and Tinned | - | - | No | White | 20 W | Enclosed | 1 | 81% | 12 VDC | 1.67 A | N/A | 90 VAC to 264 VAC | IP67 | 1.02 in. | 4.64 in. | 1.37 in. | ||
![]() LPV-100-24-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | LPV-100 | 2.2 A | 70°C | 3000V | -25°C | Stripped and Tinned | - | - | No | White | 100.8 W | Enclosed | 1 | 88% | 24 VDC | 4.20 A | N/A | 90 VAC to 264 VAC | IP67 | 1.45 in. | 7.48 in. | 2.04 in. | ||
![]() LPV-100-12-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | LPV-100 | 2.2 A | 70°C | 3000V | -25°C | Stripped and Tinned | - | - | No | White | 102 W | Enclosed | 1 | 85% | 12 VDC | 8.50 A | N/A | 90 VAC to 264 VAC | IP67 | 1.45 in. | 7.48 in. | 2.04 in. | ||
![]() APV-8-24-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | APV-8 | 0.15 A | 70°C | 3750V | -30°C | Stripped and Tinned | - | - | No | White | 8.2 W | Enclosed | 1 | 81% | 24 VDC | 0.34 A | N/A | 90 VAC to 264 VAC | IP42 | 0.87 in. | 2.36 in. | 1.18 in. | ||
![]() APV-8-12-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | APV-8 | 0.15 A | 70°C | 3750V | -30°C | Stripped and Tinned | - | - | No | White | 8 W | Enclosed | 1 | 80% | 12 VDC | 0.67 A | N/A | 90 VAC to 264 VAC | IP42 | 0.87 in. | 2.36 in. | 1.18 in. | ||
![]() APV-35-24-PH MEAN WELL | In Stock | - | - | UL, CUL, CE, EN, EAC | 47 Hz to 63 Hz | APV-35 | 0.75 A | 70°C | 3750V | -30°C | Stripped and Tinned | - | - | No | White | 36 W | Enclosed | 1 | 84% | 24 VDC | 1.50 A | N/A | 90 VAC to 264 VAC | IP42 | 1.16 in. | 3.31 in. | 2.24 in. | ||
![]() APV-16-12-PH MEAN WELL | In Stock | - | - | UL, CUL, CB, CE, EN, ENEC, EAC | 47 Hz to 63 Hz | APV-16 | 0.5 A | 70°C | 3750V | -30°C | Stripped and Tinned | - | - | No | White | 15 W | Enclosed | 1 | 80% | 12 VDC | 1.25 A | N/A | 90 VAC to 264 VAC | IP42 | 1.14 in. | 3.03 in. | 1.57 in. |