- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | AC Plug included/required | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Number of Outputs | Approval Agency | Efficiency | Note | Number of Channels | Interface | Number of Ports | Current - Output | Program Memory Size | Output Power | Power - Max | Current - Supply | Voltage - Output | Data Rate | Data Bus Width | Internal Switch(s) | Input Connector | Output Connector | Standards | Product | Features | Power (Watts) - Per Port | Compliance | Auxiliary Sense | Input Voltage | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POEO75U-1BT-R Phihong | In Stock | - | - | - | - | - | - | - | POEO75 | IDEC | 1 | IDEC | - | Phihong USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC Corporation | - | - | - | - | ||
![]() PD-9001-25GR/AC Microchip | In Stock | - | - | Desktop | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | Obsolete | - | 60950-1 | - | -10°C ~ 45°C | PowerDsine® | 6.54 L x 3.46 W x 1.69 H (166.0mm x 87.9mm x 43.0mm) | Midspan Injector | - | - | CE, cUL, GS, UL | - | AC Input Clips Sold Separately | - | I2C/SPI/UART | 1 | 545 mA | 128 Kb | - | - | - | 55V | 10/100/1000 Mbps, 2.5Gbps | 32 Bit | - | RJ45 (Data) | RJ45 (Data, Power) | - | - | - | 30W | IEEE802.3af, IEEE802.3at | - | - | - | ARM Cortex M0+ | - | - | - | ||
![]() CF-020400-071R Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM59146A0KMLG Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD69200C-018701 Microchip | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | Controller (PSE) | 3V ~ 3.63V | - | - | - | - | 48 | - | - | - | - | - | 90 W | - | - | - | - | No | - | - | 802.3at (PoE+), 802.3af (PoE), 802.3bt | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() PD69200R-015103 Microchip | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | Controller (PSE) | 3V ~ 3.63V | - | - | - | - | 48 | - | - | - | - | - | 90 W | - | - | - | - | No | - | - | 802.3at (PoE+), 802.3af (PoE), 802.3bt | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() POE576U-8AT-N-R Phihong | In Stock | - | - | - | - | - | - | - | 019070 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3462-E04-GM Skyworks | 24 |
| - | Surface Mount | 10-VFDFN Exposed Pad | 11-QFN (3x3) | - | - | SI3462 | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Controller (PSE) | 2.7V ~ 3.6V | - | - | - | - | 1 | - | - | - | - | - | - | 8mA | - | - | - | No | - | - | 802.3at (PoE) | - | - | - | - | No | - | - | - | - | - | - | ||
![]() PD-9001GR/AC-AUS Microchip | In Stock | - | - | Desktop | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | Obsolete | - | 60950-1 | - | -20°C ~ 40°C | PowerDsine® | 6.31 L x 2.04 W x 1.37 H (160.3mm x 51.8mm x 34.8mm) | Midspan Injector | - | - | FCC, VCCI | - | - | - | - | 1 | 545 mA | - | - | - | - | 55V | 10/100/1000 Mbps | - | - | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | - | 30W | IEEE802.3af, IEEE802.3at | - | - | - | - | - | - | - | ||
![]() EKI-2701MPI-5GPS-A Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 40 C | - | 0 C | DIN Rail | - | - | Details | - | 7.054792 oz | - | - | - | - | - | 1 Output | - | - | - | - | - | 2 Port | - | - | 92 W | - | - | - | 5 Gb/s | - | - | - | - | - | Hardened Multi-Speed Mega PoE Injectors | - | - | - | - | 54 VDC to 57 VDC | - | - | 80 mm | 25 mm | 84 mm | ||
![]() AMO-2202E Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 40 C | - | 0 C | - | - | - | - | - | - | - | ARK Plus | - | - | - | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | PoE | - | - | - | - | - | - | - | - | - | - | ||
![]() SM24TBT2DPB-NA Lantronix | In Stock | - | - | - | - | - | - | Included | - | - | - | - | + 40 C | - | 0 C | - | - | - | - | - | - | - | - | - | Managed PoE++ Switch | - | - | - | - | - | - | - | 24 Port | - | - | 90 W | - | - | - | - | - | - | - | - | - | - | Hot-swappable dual power supply modules | - | - | - | - | - | - | 44 mm | 300 mm | 442 mm | ||
![]() FWA-3260A-00E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-0806-000110E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI-1680U-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA3260A1702E-T Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA65201601E-T Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA3260A1706U-T Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA3260A1701-T Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA-3260A-01E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |