- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Output Power | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP-POE-24 Tycon Systems Inc. | 34 |
| Datasheet | - | - | Desktop | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | Not Applicable | - | Passive Injector | - | - | FCC, TUV | 85% | - | 1 | - | - | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 19W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE-12I Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | 1A | - | 12V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 12W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE21W-1AF Phihong USA | In Stock | - | Datasheet | 17 Weeks | - | Desktop | 0.441lb 200.03g | 0°C~40°C | 2011 | - | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | CE, cULus | 80% | AC Power Cord Sold Separately | 1 | - | - | 56V | 10/100/1000 Mbps | IEC 320-C8 | RJ45 (Data, Power) | OCP, OVP, SCP | 19.6W | IEEE802.3af | 36.068mm | - | - | RoHS Compliant | ||
![]() POE60D-560(G) Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 0.313lb 141.97g | 0°C~40°C | 2012 | POE60 | 3.94Lx2.25W x 1.42 H 100.0mmx56.0mmx36.0mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | - | - | CE | 98% | - | 1 | - | - | 50V~57V | 10/100/1000 Mbps | RJ45 (Data, Power) | 2.5mm Plug (Power), RJ45 (Data) | OCP, SCP | 60W | IEEE802.3af | 36.068mm | - | - | RoHS Compliant | ||
![]() POE15M-1AF Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | Desktop | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | 1 (Unlimited) | - | Midspan Injector | - | - | CE, cULus | - | - | 1 | - | - | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | - | - | - | RoHS Compliant | ||
![]() POE125U-4-AT Phihong USA | In Stock | - | - | 26 Weeks | - | Desktop | 3lbs 1.4kg | 0°C~40°C | 2011 | - | 8.85Lx7.87W x 1.91 H 224.9mmx200.0mmx48.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | CE, cULus | 75% | AC Power Cord Sold Separately | 4 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 33.6W | IEEE802.3at | 48.514mm | - | - | RoHS Compliant | ||
![]() POE370U-480-8-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 8 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE16S-1AFG Phihong USA | In Stock | - | - | 16 Weeks | Desktop | Desktop | 1.3lbs 589.7g | 0°C~40°C | 2010 | - | 4.72Lx2.36W x 1.26 H 120.0mmx60.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Extender | 40°C | 0°C | CE | 75% | - | 1 | - | - | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | SCP | 19W | IEEE802.3af | 32.004mm | 119.888mm | 59.944mm | RoHS Compliant | ||
![]() POE15M-560 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | Desktop | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | 1 (Unlimited) | - | Passive Injector | - | - | CE, cULus | Level VI | - | 1 | 275mA | - | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | - | - | - | - | RoHS Compliant | ||
![]() POE576U-24AFAT-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | - | 17.20Lx9.06W x 1.73 H 437.0mmx230.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 40°C | 0°C | CE, cULus | 75% | AC Power Cord Sold Separately | 24 | - | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 33.6W 15.4W | IEEE802.3af, IEEE802.3at | 43.942mm | 436.88mm | 230.124mm | RoHS Compliant | ||
![]() POE-24I-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | CE, EN | 70% | AC Power Cord Included | 1 | - | - | 24V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 19.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() TP-MS616 Tycon Systems Inc. | 601 |
| Datasheet | - | - | Desktop | - | -20°C~65°C | - | - | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | - | Midspan Injector | - | - | - | - | - | 32 | - | - | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 35W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE30U-560(G) Phihong USA | In Stock | - | - | 16 Weeks | - | Desktop | 0.441lb 200.03g | 0°C~40°C | - | POE30 | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Obsolete | 1 (Unlimited) | - | Midspan Injector | - | - | CE, cULus | 65% | AC Power Cord Sold Separately | 1 | - | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3af | - | - | - | - | ||
![]() POE-55IG-ATI Laird Technologies IAS | In Stock | - | - | 4 Weeks | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PSA16U-480 Phihong USA | In Stock | - | Datasheet | - | - | Desktop | 0.441lb 200.03g | 0°C~40°C | 2009 | PSA16U | 5.98Lx2.56W x 1.42 H 152.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | CCC, CE, C-Tick, cULus, SAA, S-Jet, VCCI | 65% | AC Power Cord Sold Separately | 1 | - | - | 48V | - | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | 36.068mm | - | - | RoHS Compliant | ||
![]() POE14-050 Phihong USA | 1154 |
| - | 26 Weeks | - | Desktop | 0.441lb 200.03g | 0°C~40°C | 2008 | POE14 | 3.94Lx2.21W x 1.10 H 100.0mmx56.0mmx28.0mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | - | - | CE | 72% | - | 1 | - | 14W | 5V | 10/100/1000 Mbps | RJ45 (Data, Power) | 2.5mm Plug (Power), RJ45 (Data) | OCP, OTP, OVP | 12.5W | IEEE802.3af | 27.94mm | - | - | RoHS Compliant | ||
![]() 3238 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | Desktop | - | - | - | - | 11.80Lx1.40W x 1.10 H 299.7mmx35.6mmx27.9mm | Active | 1 (Unlimited) | - | Splitter | - | - | - | - | - | 1 | - | - | 12V | 10/100 Mbps | RJ45 (Data, Power) | 2.1mm Receptacle (Power), RJ45 (Data) | - | - | IEEE802.3af | - | - | - | - | ||
![]() POE61S-4AF Phihong USA | In Stock | - | - | 17 Weeks | Brackets | Bracket Mount | 6.3lbs 2.9kg | -40°C~60°C | 2012 | - | 9.93Lx6.93W x 3.07 H 252.1mmx176.0mmx78.0mm | Active | 1 (Unlimited) | Power, RJ45 | Extender | - | - | CE | 84% | - | 4 | - | - | 48V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | IP67, OCP, OVP, SCP | 15.4W | - | 77.978mm | - | - | RoHS Compliant | ||
![]() POE-PS-150-001 Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | - | 0°C~70°C | 2013 | - | 1.10Lx0.63W x 0.91 H 28.0mmx16.0mmx23.0mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | 70°C | 0°C | CE | - | - | 1 | - | - | - | - | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | - | - | - | 23.114mm | 27.94mm | 16.002mm | RoHS Compliant | ||
![]() POE-HP-24I Laird Technologies IAS | In Stock | - | - | 5 Weeks | Desktop | Desktop | 0.5lb 226.8g | -15°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Passive Injector | 60°C | -15°C | CE, EN | 80% | AC Power Cord Included | 1 | - | - | 24V | - | IEC 320-C14 | RJ45 (Data, Power) | OCP, SCP | 48W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant |