- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POE75U-1UP(PD) Phihong USA | In Stock | - | - | 18 Weeks | - | Desktop | - | -20°C~40°C | 2015 | - | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 80% | AC Power Cord Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 75W | IEEE802.3af | 43.942mm | - | - | RoHS Compliant | ||
![]() TP-POE-18 Tycon Systems Inc. | In Stock | - | Datasheet | - | - | Desktop | - | -30°C~60°C | - | TP-POE | 4.90Lx3.00W x 1.50 H 124.5mmx76.2mmx38.1mm | Active | - | - | Passive Injector | - | - | - | - | - | FCC, TUV | 85% | - | 1 | - | 18V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 18W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE31U-1AT Phihong USA | In Stock | - | - | 16 Weeks | Desktop, Panel | Desktop | 0.441lb 200.03g | 0°C~40°C | 2011 | POE31X | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 30W | 36mm | - | CE, cULus | Level V | AC Power Cord Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE16R-560G Phihong USA | In Stock | - | Datasheet | - | Wall | Wall Mount | 0.209lb 94.8g | 0°C~40°C | 2012 | POE16R | 3.39Lx1.98W x 1.31 H 86.0mmx50.2mmx33.2mm | Obsolete | Not Applicable | Power, RJ45 | Passive Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | Level V | AC Power Clips Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 16W | IEEE802.3af | 32.766mm | - | - | RoHS Compliant | ||
![]() POE-4X48I Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.926lb 420.03g | 0°C~60°C | 2011 | POE-4 | 5.91Lx4.65W x 1.26 H 150.0mmx118.0mmx32.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | 0°C | - | - | - | CE | - | - | 4 | 500mA | -48V | 10/100 Mbps | RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP, UVLO | 24W | - | 32.004mm | 150.114mm | 118.11mm | RoHS Compliant | ||
![]() POE370U-480-24-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 24 | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE370U-480-8 Phihong USA | 2492 |
| - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 8 | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE370U-480-16-N Phihong USA | 944 |
| - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2006 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 16 | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() PD-9501GR/SP/AC Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Desktop | - | -10°C~45°C | 2014 | PowerDsine® | 5.94Lx2.44W x 1.50 H 150.9mmx62.0mmx38.1mm | Active | - | - | Midspan Injector | - | - | - | - | - | CE, cULus, GS | - | - | 1 | - | 55V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | 60W | IEEE802.3at | - | - | - | - | ||
![]() POE90U-1BT Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | Desktop | - | -20°C~40°C | - | POE90 | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | 1 (Unlimited) | - | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | - | 1 | - | 56V | - | IEC 320-C8 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | - | - | - | RoHS Compliant | ||
![]() NPOE-30W-1G Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Desktop | - | 0°C~50°C | - | - | 5.40Lx2.60W x 1.40 H 137.2mmx66.0mmx35.6mm | Active | Not Applicable | - | Midspan Injector | - | - | - | - | - | - | - | AC Power Cord Included | 1 | - | - | 10/100/1000 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | 30W | IEEE802.3at | - | - | - | - | ||
![]() TP-POE-HP-48G-RC Tycon Systems Inc. | 36 |
| Datasheet | - | - | Desktop | - | -40°C~80°C | - | TP-POE | 4.90Lx3.00W x 1.50 H 124.5mmx76.2mmx38.1mm | Active | Not Applicable | - | Passive Injector | - | - | - | - | - | FCC, TUV | 85% | - | 1 | - | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 50W | - | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-HP-24G Tycon Systems Inc. | 50 |
| Datasheet | - | - | Desktop | - | -30°C~60°C | - | TP-POE | 4.90Lx3.00W x 1.50 H 124.5mmx76.2mmx38.1mm | Active | Not Applicable | - | Passive Injector | - | - | - | - | - | FCC, TUV | 85% | - | 1 | - | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 36W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE370U-480-16 Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2011 | POE370U | 17.26Lx9.06W x 1.75 H 438.5mmx230.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 250W | 44.5mm | 1 | CE, C-Tick, cULus, SAA | 75% | AC Power Cord Sold Separately | 16 | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 15.4W | IEEE802.3af | 44.45mm | - | - | RoHS Compliant | ||
![]() POE21-120 Phihong USA | 130 |
| - | 26 Weeks | - | Desktop | 0.31lb 140.61g | 0°C~40°C | 2011 | POE21 | 3.97Lx2.20W x 1.10 H 100.0mmx56.0mmx27.9mm | Active | 1 (Unlimited) | Plug, Power, RJ45 | Splitter | - | - | - | - | - | CE | 80% | - | 1 | - | 12V | 10/100/1000 Mbps | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | OCP, OTP, OVP, SCP | 21W | IEEE802.3at | 27.94mm | - | - | RoHS Compliant | ||
![]() POE-24I-INT Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | - | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | - | CE, EN | 70% | AC Power Cord Included | 1 | - | 24V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 19.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() TP-POE-24IR-CI Tycon Systems Inc. | 14 |
| - | - | - | Desktop | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | - | FCC, TUV | 85% | - | 1 | - | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 19W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE-48I-CI Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | - | CE, EN | 70% | AC Power Cord Included | 1 | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant | ||
![]() POE576U-4MP-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 0°C~40°C | 2012 | - | 17.25Lx8.98W x 1.75 H 438.0mmx228.0mmx44.5mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | - | CE, cULus | 75% | - | 4 | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 95W | IEEE802.3af, IEEE802.3at | 44.45mm | - | - | RoHS Compliant | ||
![]() POE-48I-CI-EU Laird Technologies IAS | In Stock | - | - | 8 Weeks | Desktop | Desktop | 0.324lb 146.96g | -10°C~60°C | 2013 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | - | CE, EN | 70% | AC Power Cord Included | 1 | - | 48V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 24W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | RoHS Compliant |