- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Efficiency | Note | Number of Ports | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP-MS616-ISO Tycon Systems Inc. | 580 |
| Datasheet | - | Desktop | - | -20°C~65°C | - | - | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | Midspan Injector | - | - | - | 32 | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 35W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() POEA30U-560-5-R Phihong USA | 80 |
| Datasheet | - | Desktop | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | Passive Injector | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | ROHS3 Compliant | ||
![]() POE15M-1AFE-2-R Phihong USA | In Stock | - | Datasheet | 1 Weeks | Desktop | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | Not Applicable | Passive Injector | CE, cULus | - | - | 1 | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | RoHS Compliant | ||
![]() TP-POE-2456GD Tycon Systems Inc. | 648 |
| Datasheet | - | Desktop | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | Passive Injector | - | - | - | 1 | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 35W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() TP-SW8NC-OUT24 Tycon Systems Inc. | In Stock | - | Datasheet | - | Desktop | - | -40°C~85°C | - | TP-SW8 | 11.50Lx7.00W x 2.50 H 292.1mmx177.8mmx63.5mm | Active | - | Passive Injector | - | - | - | 8 | 24V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 120W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() POE90D-560SS Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | - | 0°C~40°C | - | POE90 | 3.94Lx2.20W x 1.10 H 100.0mmx56.0mmx27.9mm | Active | 1 (Unlimited) | Splitter | CE | 96% | - | 1 | 57V | - | RJ45 (Data, Power) | 2.5mm Plug (Power), RJ45 (Data) | SCP | 91W | IEEE802.3bt | RoHS Compliant | ||
![]() TP-POE-24-10G Tycon Systems Inc. | 156 |
| Datasheet | - | Desktop | - | -20°C~50°C | - | TP-POE | 3.81Lx2.10W x 1.40 H 96.8mmx53.3mmx35.6mm | Active | Not Applicable | Passive Injector | CE, FCC, UL | Level VI | - | 1 | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, SCP | 24W | - | ROHS3 Compliant | ||
![]() TP-POE-48 Tycon Systems Inc. | 36 |
| Datasheet | - | Desktop | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | Not Applicable | Passive Injector | FCC, TUV | 85% | - | 1 | 48V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 24W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() POE90U-560-5-R Phihong USA | 21 |
| Datasheet | - | Desktop | - | -20°C~60°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | Midspan Injector | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | - | RoHS Compliant | ||
![]() POE90U-1BT-X-R Phihong USA | 152 |
| Datasheet | - | Desktop | - | -20°C~40°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | Midspan Injector | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | RoHS Compliant | ||
![]() POE-24 American Electrical Inc. | 2998 |
| - | 6 Weeks | DIN Rail | - | -40°C~65°C | - | - | 2.95Lx1.26W x 4.53 H 75.0mmx32.0mmx115.0mm | Active | Not Applicable | Midspan Injector | - | - | - | 1 | - | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP | 33W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() TP-POE-24-12W Tycon Systems Inc. | 37 |
| Datasheet | - | Desktop | - | -20°C~50°C | - | TP-POE | 3.65Lx1.10W x 1.80 H 92.7mmx27.9mmx45.7mm | Active | Not Applicable | Passive Injector | CE, FCC | 83% | - | 1 | 24V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, SCP | 12W | - | ROHS3 Compliant | ||
![]() POE15M-560E-R Phihong USA | 406 |
| Datasheet | 1 Weeks | Desktop | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | Not Applicable | Passive Injector | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | - | ROHS3 Compliant | ||
![]() TP-POE-2456D Tycon Systems Inc. | In Stock | - | Datasheet | - | Desktop | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | Passive Injector | - | - | - | 1 | 56V | 10/100 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 35W | IEEE802.3af, IEEE802.3at | ROHS3 Compliant | ||
![]() POE30U-560(G)-HT Phihong USA | In Stock | - | - | 16 Weeks | Desktop | 0.5lb 226.8g | -20°C~55°C | 2011 | POE30 | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Obsolete | 1 (Unlimited) | Midspan Injector | CCC, CE, C-Tick, cULus, IRAM, K-Mark, SAA, S-Jet | 75% | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3af | - | ||
![]() POE15M-1AFE-R Phihong USA | 739 |
| Datasheet | 1 Weeks | Desktop | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | Not Applicable | Passive Injector | CE, cULus | - | - | 1 | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | ROHS3 Compliant | ||
![]() POE60U-1BTE-R Phihong USA | 700 | - | Datasheet | - | Desktop | - | -10°C~40°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | Midspan Injector | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | IEEE802.3bt | RoHS Compliant | ||
![]() TL-POE Comet America, LP | 34 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() POE60U-1BT-X-R Phihong USA | 343 |
| Datasheet | - | Desktop | - | -10°C~40°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | Midspan Injector | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | IEEE802.3bt | RoHS Compliant | ||
![]() 3785 Adafruit Industries LLC | In Stock | - | Datasheet | - | Desktop | - | -20°C~45°C | - | - | 3.00Lx1.00W x 0.80 H 76.2mmx25.4mmx20.3mm | Active | Not Applicable | Splitter | - | - | - | 1 | 5V | 10/100 Mbps | RJ45 (Data, Power) | Micro USB Cable (Power), RJ45 (Data) | - | 12W | IEEE802.3af | - |