- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Accessory Type | Output Power | Operating Temperature Range | Load Regulation | Product | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.4 A | 18 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R240-11G12-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | TRE25R | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R150-11G02-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.67 A | 15 VDC | - | - | - | Details | - | - | TRE25R | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | TRE25 | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Fixed Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
![]() TRE25R150-01G12-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.67 A | 15 VDC | - | - | - | Details | - | - | TRE25R | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R240-49G03-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.8 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | TRE25R | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 2.1 A | 12 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.4 A | 18 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.4 A | 18 VDC | - | - | - | Details | - | - | TRE25RD | Barrel Connector | 1 Output | Level VI | - | 25 W | - 20 C to + 60 C | Regulated | Interchangeable Plug | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() AMF PLUG CN XP Power | 171 |
| - | Included | - | - | - | - | - | 1 | XP Power AMF18 Series, AMF24 Series, AMF36 Series AC-DC Power Supplies | AMF Wall Adapter | Medical, Industrial | + 60 C | XP Power | 0 C | Wall Mount | 2.5 A | - | Box | - | Active | - | - | - | AMF | - | 1 Output | Level VI | AC Input Plug | 18 W | - | Regulated | Interchangeable Plug | - | 80 VAC to 264 VAC | China | ||
![]() AMF PLUG AU XP Power | 64 |
| - | Included | - | - | - | - | - | 1 | XP Power AMF18 Series, AMF24 Series, AMF36 Series AC-DC Power Supplies | AMF Wall Adapter | Medical, Industrial | + 60 C | XP Power | 0 C | Wall Mount | 2.5 A | - | Box | - | Active | - | - | - | AMF | - | 1 Output | Level VI | AC Input Plug | 18 W | - | Regulated | Interchangeable Plug | - | 80 VAC to 264 VAC | Australia | ||
![]() AMF PLUG EU XP Power | 434 |
| - | Included | - | - | - | - | - | 1 | XP Power AMF18 Series, AMF24 Series, AMF36 Series AC-DC Power Supplies | AMF Wall Adapter | Medical, Industrial | + 60 C | XP Power | 0 C | Wall Mount | 2.5 A | - | Box | - | Active | - | - | - | AMF | - | 1 Output | Level VI | AC Input Plug | 18 W | - | Regulated | Interchangeable Plug | - | 80 VAC to 264 VAC | Europe | ||
![]() SGAS06U07-P1J MEAN WELL | 64 |
| - | - | - | - | Center Positive | - | - | 150 | - | - | Industrial | + 70 C | - | - 20 C | Wall Mount | 800 mA | 7.5 VDC | - | - | - | Details | 2.469177 oz | - | SGAS06U | - | 1 Output | 77 % | - | 6 W | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC, 127 VDC to 370 VDC | Europe | ||
![]() SGAS60U15-P1J MEAN WELL | 70 |
| - | - | - | - | Center Positive | - | - | 60 | - | - | Industrial | + 70 C | - | - 20 C | Wall Mount | 4 A | 15 VDC | - | - | - | Details | 7.054792 oz | - | SGAS60U | - | 1 Output | 88 % | - | 60 W | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC, 127 VDC to 370 VDC | Europe | ||
![]() SMM12-6-4B-CUB CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | 036-00270R | - | Details | - | Box | SMM12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMM12-9-KB-MUB CUI Inc. | 41 |
| - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | 036-00041R | - | Details | - | Box | SMM12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMM12-9-4B-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | 036-00050R | - | Details | - | Box | SMM12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMM12-6-KB-MUB CUI Inc. | 41 |
| - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | 036-00257R | - | Details | - | Box | SMM12 | - | - | - | - | - | - | - | - | - | - | - |