- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Shipping Restrictions | Unit Weight | Series | Connector Type | Subcategory | Number of Outputs | Efficiency | Output Power | Product Type | Load Regulation | Product | Input Voltage | Product Category | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLE36N0903B01 SL Power Electronics | In Stock | - | - | Required | - | - | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | - | - | - | + 45 C | - 10 C | - | - | 9 V | - | - | - | - | Barrel Connector | - | 1 Output | - | 36 W | - | - | Interchangeable Plug | 80 VAC to 264 VAC | - | - | ||
![]() RPE-MAB1B Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRG1507-U-11E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | - | - | + 60 C | - 20 C | - | - | 7.5 VDC | - | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | Fixed Plug | 90 VAC to 264 VAC | - | United Kingdom | ||
![]() TRG1507-E-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | - | - | + 60 C | - 20 C | - | - | 7.5 VDC | - | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | Fixed Plug | 90 VAC to 264 VAC | - | Europe | ||
![]() SLE36N1203B01 SL Power Electronics | In Stock | - | - | Required | - | - | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | - | - | - | + 45 C | - 10 C | - | - | 12 V | - | - | - | - | Barrel Connector | - | 1 Output | - | 36 W | - | - | Interchangeable Plug | 80 VAC to 264 VAC | - | - | ||
![]() PWR-US-EU Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMA120250-P11P-IC CUI Inc | In Stock | - | - | - | - | CUI Inc. | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | EMMA 30W | - | AC-DC Power Supply | - | - | - | Wall Mount AC Adapters | - | - | - | Wall Mount AC Adapters | - | ||
![]() 144240 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6332ST-YY TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | + 40 C | 0 C | - | - | 15 VDC | - | - | - | - | - | - | 1 Output | Level VI | 15 W | - | - | Interchangeable Plug | 90 VAC to 264 VAC | - | - | ||
![]() TRG1518-E-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | - | - | + 60 C | - 20 C | - | - | 18 VDC | - | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | Fixed Plug | 90 VAC to 264 VAC | - | Europe | ||
Tiny WHSL | In Stock | - | - | Required | - | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | - | - | - | + 60 C | 0 C | - | - | 5 VDC | - | - | - | TR30RAM | Barrel Connector | - | 1 Output | 80 % | 30 W | - | - | Interchangeable Plug | 90 VAC to 264 VAC | - | Universal | ||
Tiny WHSL | In Stock | - | - | Required | - | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | - | - | - | + 60 C | - 20 C | - | - | - | - | - | - | TRG30RA V | Barrel Connector | - | 1 Output | Level VI | 30 W | - | - | - | - | - | - | ||
![]() RPH-MAB1B Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA10FC-050 Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T910750 Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | - | Teledyne FLIR | - | - | - | - | - | Details | Export outside of USA is prohibited.Available in USA only.More Info | 1.367 lbs | - | - | AC-DC Power Supply | - | - | - | Wall Mount AC Adapters | - | - | - | Wall Mount AC Adapters | - | ||
![]() PSA05S-050QL6 Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XAIM-A16-018N1A Advantech | In Stock | - | - | - | - | Advantech | - | - | 1 | - | Advantech | - | - | - | - | - | Non-Compliant | - | - | - | - | AC-DC Power Supply | - | - | - | Wall Mount AC Adapters | - | - | - | Wall Mount AC Adapters | - | ||
![]() VFR05US050-BB XP Power | In Stock | - | Datasheet | Included | UL, EN62368-1, IEC62368-1 | - | USB Type A | - | - | Industrial | - | + 60 C | 0 C | Wall Mount | 1 A | 5 V | - | - | - | VFR05 | USB Connector | - | 1 Output | 77 % | 5 W | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom | ||
![]() VFR05US050-JA XP Power | In Stock | - | Datasheet | Included | UL, EN62368-1, IEC62368-1 | - | 5.5 mm Barrel Jack (5.5x2.1x12) | 1.5 m | - | Industrial | - | + 60 C | 0 C | Wall Mount | 1 A | 5 V | - | - | - | VFR05 | Barrel Connector | - | 1 Output | 75 % | 5 W | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom | ||
![]() VFR05US090-JA XP Power | In Stock | - | Datasheet | Included | UL, EN62368-1, IEC62368-1 | - | 5.5 mm Barrel Jack (5.5x2.1x12) | 1.5 m | - | Industrial | - | + 60 C | 0 C | Wall Mount | 550 mA | 9 V | - | - | - | VFR05 | Barrel Connector | - | 1 Output | 78 % | 5 W | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom |