- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | AC Plug included/required | Approvals | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | DC Output Connector | DC Output Cord Length | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Number of Inputs per Chip | Output Current-Channel 1 | Output Voltage-Channel 1 | Part # Aliases | RoHS | Supplier Package | Termination Method | Tolerant I/Os | Wire Size | Operating Temperature | Series | Connector Type | Type | Gender | Capacitance | Subcategory | Pitch | Pin Count | Number of Outputs | Number of Contacts | Contact Gender | Efficiency | Output Type | Configuration | Ripple Current | Plating | Number of Ports | Manufacturer Size Code | Output Power | Logic Function | Product Type | Shielded | ESR | Repetitive Peak Reverse Voltage | Load Regulation | Stud Size | Product | Input Voltage | Product Category | Module Type | Strain Relief | Product Length | Product Width | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFL05US050-US-UB XP Power | In Stock | - | Datasheet | - | - | - | Included | EN61000 | - | - | - | - | - | USB Micro B | 1.5 m | 90 | - | Industrial | - | - | + 60 C | - | - | 0 C | - | - | 1 A | 5 V | - | - | - | - | - | - | - | VFL05 | USB Connector | - | - | - | - | - | - | 1 Output | - | - | 74 % | - | - | - | - | - | - | 5 W | - | - | - | - | - | Regulated | - | Fixed Plugs | 90 VAC to 264 VAC | - | - | - | - | - | North America | ||
![]() VFL05US090-EU-JA XP Power | In Stock | - | Datasheet | - | - | - | Included | EN61000 | - | - | - | - | - | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | - | Industrial | - | - | + 60 C | - | - | 0 C | - | - | 550 mA | 9 V | - | - | - | - | - | - | - | VFL05 | Barrel Connector | - | - | - | - | - | - | 1 Output | - | - | 78 % | - | - | - | - | - | - | 5 W | - | - | - | - | - | Regulated | - | Fixed Plugs | 90 VAC to 264 VAC | - | - | - | - | - | Europe | ||
![]() VFL05US120-US-JA XP Power | In Stock | - | Datasheet | - | - | - | Included | EN61000 | - | - | - | - | - | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | - | Industrial | - | - | + 60 C | - | - | 0 C | - | - | 420 mA | 12 V | - | - | - | - | - | - | - | VFL05 | Barrel Connector | - | - | - | - | - | - | 1 Output | - | - | 79 % | - | - | - | - | - | - | 5 W | - | - | - | - | - | Regulated | - | Fixed Plugs | 90 VAC to 264 VAC | - | - | - | - | - | North America | ||
![]() VFL05US050-EU-JA XP Power | In Stock | - | Datasheet | - | - | - | Included | EN61000 | - | - | - | - | - | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | - | Industrial | - | - | + 60 C | - | - | 0 C | - | - | 1 A | 5 V | - | - | - | - | - | - | - | VFL05 | Barrel Connector | - | - | - | - | - | - | 1 Output | - | - | 75 % | - | - | - | - | - | - | 5 W | - | - | - | - | - | Regulated | - | Fixed Plugs | 90 VAC to 264 VAC | - | - | - | - | - | Europe | ||
![]() SMM12-15-4B-MUB CUI Inc | In Stock | - | - | Gold | - | - | - | - | - | Straight | CUI Inc. | - | Copper Alloy | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | Cable Mount | - | - | - | 036-00125R | Details | - | Crimp | - | - | -40 to 105 °C | SMM12 | - | - | F | - | AC-DC Power Supply | - | 3 | - | - | Pin | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | No | 44 mm | - | - | ||
![]() SMI18-24-N-N5 CUI Inc | In Stock | - | - | Pre-Tin | - | 16 | - | - | Nylon | Straight | CUI Inc. | - | Phosphor Bronze | - | - | - | 60 | - | CUI Inc. | - | - | - | - | - | Through Hole | - | - | - | 036-8772R | Details | - | Solder | - | - | - | SMI18 | - | Power | Header | - | AC-DC Power Supply | 4.9500 mm | - | - | 16 POS | - | - | - | - | - | - | 1 | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SWM6-5-NH-CUB CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-8024R | Details | - | - | - | - | - | SWM6-N | - | Lever Assembly | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | 61.7 mm | - | - | ||
![]() SMM30-15-N-P11 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 80 | - | CUI Inc. | - | - | - | - | - | Panel Mount | - | - | - | 036-7067R | Details | - | - | - | - | -40 to 40 °C | SMM30 | - | Signal Conditioner | - | - | AC-DC Power Supply | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | LVDT/RVDT Module | - | - | - | - | ||
![]() SMM12-12-KW-P5R CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00080R | Details | - | - | - | - | - | SMM12 | - | Retainer | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-15-KW-P5R CUI Inc | 11 |
| - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00116R | Details | - | - | - | - | - | SMM12 | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-15-KB-CUB CUI Inc | 6 |
| - | - | - | - | - | - | - | - | CUI Inc. | 10% | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00114R | Details | - | - | - | - | - | SMM12 | - | - | - | 10 uF | AC-DC Power Supply | - | - | - | - | - | - | - | - | 274 mA | - | - | A | - | - | Wall Mount AC Adapters | - | 1 mOhm | - | - | - | - | - | Wall Mount AC Adapters | - | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | ||
![]() SMM12-15-KW-CUB CUI Inc | 6 |
| - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00120R | Details | - | - | - | - | - | SMM12 | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | 600 | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-5-KW-CUB CUI Inc | 11 |
| - | Gold | - | - | - | - | Nylon | Straight | CUI Inc. | - | Brass | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | Through Hole | - | - | - | 036-00012R | Details | - | Solder | - | - | -40 to 105 °C | SMM12 | - | - | Header | - | AC-DC Power Supply | 3.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | 28 mm | - | - | ||
![]() SMM12-5-4B-P6R CUI Inc | 11 |
| - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | 5.5 V | - | 0.3@2.3V to 5.5V ns | 2.3 V | - | Surface Mount | 2 | - | - | 036-00016R | Details | TSSOP | - | 5 V | - | -40 to 85 °C | SMM12 | - | - | - | - | AC-DC Power Supply | - | 8 | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | I2C Multiplexer | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-15-KW-MUB CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00119R | Details | - | - | - | - | - | SMM12 | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | 600 | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-12-KB-MUB CUI Inc | 6 |
| - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00077R | Details | - | - | - | - | - | SMM12 | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-5-4W-P5R CUI Inc | 11 |
| - | Tin | - | 38 | - | - | Nickel Silver | Right Angle | CUI Inc. | - | Copper Alloy | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | Surface Mount | - | - | - | 036-00020R | Details | - | Solder | - | - | - | SMM12 | - | QSFP | Receptacle | - | AC-DC Power Supply | 0.8000 mm | - | - | 38 POS | - | - | - | - | - | - | 1 | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | ||
![]() SMM12-5-KB-CUB CUI Inc | In Stock | - | - | - | Copper | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00006R | Details | - | - | - | 22 to 16, 22 AWG | - | SMM12 | - | Ring Tongue Terminal | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | 2 mm | - | - | Wall Mount AC Adapters | - | - | 11.33 mm | - | - | ||
![]() SMM12-15-KB-MUB CUI Inc | 6 |
| - | Gold | - | - | - | - | - | Straight | CUI Inc. | - | Brass | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | Cable Mount | - | - | - | 036-00113R | Details | - | Crimp | - | 20 to 14, 20 AWG | - | SMM12 | - | - | Pin | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | No | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | 20.44 mm | - | - | ||
![]() SMM12-5-KW-P5R CUI Inc | 6 |
| - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | 140 | - | CUI Inc. | - | - | - | - | - | - | - | - | - | 036-00008R | Details | - | - | - | - | - | SMM12 | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | - |