- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Output Voltage-Channel 1 | RoHS | Shipping Restrictions | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Product | Input Voltage | Product Category | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77DS-12-09 Ideal Power Ltd. | 376 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | - | ITE (Commercial) | 12 W | - | - | CE | - | 1.33A | Fixed Blade | - | 9VAC | - | Wall Mount | Australia | - | - | - | - | ||
![]() 77DA-07-12 Ideal Power Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DS-12-24 Ideal Power Ltd. | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | - | ITE (Commercial) | 12 W | - | - | CE | - | 500mA | Fixed Blade | - | 24VAC | - | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-06-24 Ideal Power Ltd. | 99 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DB | 3.03" L x 1.93" W x 1.57" H (77.0mm x 49.0mm x 40.0mm) | Active | - | ITE (Commercial) | 6 W | - | - | CE, GS, TUV | - | 250mA | Fixed Blade | - | 24VAC | - | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-06-24 Ideal Power Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 0°C ~ 40°C | Box | 77DS | 2.76" L x 1.69" W x 2.17" H (70.0mm x 43.0mm x 55.0mm) | Active | - | ITE (Commercial) | 6 W | - | - | CE | - | 250mA | Fixed Blade | - | 24VAC | - | Wall Mount | Australia | - | - | - | - | ||
![]() 77DE-12-09 Ideal Power Ltd. | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DE | 2.64" L x 1.93" W x 1.57" H (67.0mm x 49.0mm x 40.0mm) | Active | - | ITE (Commercial) | 12 W | - | - | CE, GS, TUV | - | 1.33A | Fixed Blade | - | 9VAC | - | Wall Mount | Europe | - | - | - | - | ||
![]() MDS-030AAC05 AA Delta Electronics | In Stock | - | - | - | Delta Electronics | - | - | 32 | Delta Electronics | - | - | - | Details | - | 5.291094 oz | - | - | - | MDS | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | Wall Mount AC Adapters | - | ||
![]() MDS-005AAS05 CR Delta Electronics | In Stock | - | - | - | Delta Electronics | - | - | 50 | Delta Electronics | - | - | - | Details | - | 3.527396 oz | - | - | - | MDS | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | Wall Mount AC Adapters | - | ||
![]() PWR-US-EU Olimex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE36N1203B01 SL Power Electronics | In Stock | - | - | Required | - | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | - | - | + 45 C | - 10 C | 12 V | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | - | - | - | 36 W | - | - | - | - | Interchangeable Plug | 80 VAC to 264 VAC | - | - | ||
![]() RPE-MAB1B Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRG1507-U-11E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | - | + 60 C | - 20 C | 7.5 VDC | - | - | - | - | - | - | TRG15 | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | 15 W | - | - | - | - | Fixed Plug | 90 VAC to 264 VAC | - | United Kingdom | ||
![]() TRG1507-E-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | - | + 60 C | - 20 C | 7.5 VDC | - | - | - | - | - | - | TRG15 | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | 15 W | - | - | - | - | Fixed Plug | 90 VAC to 264 VAC | - | Europe | ||
![]() EMMA120250-P11P-IC CUI Inc | In Stock | - | - | - | CUI Inc. | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | - | EMMA 30W | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | Wall Mount AC Adapters | - | ||
![]() T910750 Teledyne LeCroy | In Stock | - | - | - | Teledyne FLIR | - | - | - | Teledyne FLIR | - | - | - | Details | Export outside of USA is prohibited.Available in USA only.More Info | 1.367 lbs | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | Wall Mount AC Adapters | - | - | - | - | Wall Mount AC Adapters | - | ||
![]() 144240 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPH-MAB1B Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA10FC-050 Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE36N0903B01 SL Power Electronics | In Stock | - | - | Required | - | 2.5 mm x 5.5 mm x 9.5 mm Straight Barrel | - | - | - | + 45 C | - 10 C | 9 V | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | - | - | - | 36 W | - | - | - | - | Interchangeable Plug | 80 VAC to 264 VAC | - | - | ||
![]() TRG1518-E-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | - | + 60 C | - 20 C | 18 VDC | - | - | - | - | - | - | TRG15 | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | 15 W | - | - | - | - | Fixed Plug | 90 VAC to 264 VAC | - | Europe |