- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Part # Aliases | RoHS | Unit Weight | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 2.5 A | 12 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | Medical | - | - | + 60 C | - | - 20 C | Wall Mount | 1.67 A | 18 VDC | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | 30 W | - 20 C to + 60 C | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 2 A | 5 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1.4 A | 9 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 2 A | 5 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 2 A | 5 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 1 A | 15 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | - | - | - | + 60 C | - | - 20 C | Wall Mount | 0.63 A | 24 VDC | - | Details | - | - | TRE15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
![]() TRG10R136-11E03-Level-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 750 mA | 13.6 VDC | - | Details | 5.441137 oz | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Universal | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG10R120-12E03-Level-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 850 mA | 12 VDC | - | Details | 4.585615 oz | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | PSE | - | 90 VAC to 264 VAC | Universal | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG10R136-12E03-Level-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 750 mA | 13.6 VDC | - | Details | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Universal | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TR10R-S Cincon | In Stock | - | - | 154.999997 g | Required | UL60950-1, EN60950-1 | - | - | - | - | - | 1 | Industrial | - | - | - | - | - | Wall Mount | - | - | AC-DC AUSTRALIA PLUG | Details | 5.467464 oz | Bulk | TRG10/TRG30 | - | 1 Output | - | 10 W | - | - | Regulated | Interchangeable Plug | - | UL60950-1, EN60950-1 | 90 VAC to 264 VAC | Australia | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 4 A | 5 VDC | - | Details | 9.876709 oz | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG10R120-35E03-Level-VI Cincon | In Stock | - | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 850 mA | 12 VDC | - | Details | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG1524-A-40E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | - | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm |