- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Part # Aliases | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG1512-U-02E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1 A | 12 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | Required | EN60601-1, UL60601-1 | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | Medical | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | 2.5 A | 12 VDC | - | Details | - | 12 V | - | TR30RAM | Barrel Connector | 1 Output | 84 % | 30 W | 2.5 A | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1505-U-11E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2 A | 5 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() TRG1506-E-11E02-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.5 A | 6 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 4 A | 5 VDC | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1505-S-02E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2 A | 5 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
![]() SMI12-9-4B-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 036-4101R | Details | - | - | Bulk | SMI12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI12-9-KW-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | 036-4086R | Details | - | - | Bulk | SMI12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI12-5-KW-P6R CUI Inc. | 41 |
| - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | 036-3904R | Details | - | - | Bulk | SMI12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI12-9-4B-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 036-4097R | Details | - | - | Bulk | SMI12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI12-5-VB-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | 036-3923R | Details | - | - | Bulk | SMI12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSAWXXI UK PLUG TT Electronics | In Stock | - | - | Included | - | - | Center Positive | - | - | - | 50 | Industrial | - | - | + 60 C | - | 0 C | Wall Mount | 4 A | - | - | Details | 0.560503 oz | - | - | PSAW65I | Barrel Connector | 1 Output | Level VI | 20 W to 36 W | - | - | - | Regulated | Interchangeable Plug | - | 90 VAC to 264 VAC | United Kingdom | - | - | - | ||
![]() PSAW65I-12-B1 TT Electronics | 192 |
| - | Required | - | - | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 61 | Industrial | - | - | + 60 C | - | 0 C | Wall Mount | 5 A | 12 VDC | - | Details | 9.599985 oz | - | - | PSAW65I | Barrel Connector | 1 Output | Level VI | 65 W | - | - | - | Regulated | Interchangeable Plug | - | 90 VAC to 264 VAC | Universal | - | - | - | ||
![]() TRG10R120-39E03-Level-VI Cincon | In Stock | - | - | Included | EN/IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 850 mA | 12 VDC | - | Details | - | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | 10 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
![]() TRG1524-S-02E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
![]() TRG1524-E-12E03-Level-VI Cincon | In Stock | - | - | Included | IEC/EN 60950-1, UL 60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 630 mA | 24 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | 15 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() GSM36U24-P1JW MEAN WELL | In Stock | - | - | Included | - | 11.5 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 60 | Medical | - | - | - | - | - | Wall Mount | 1.5 A | 24 VDC | - | Details | 7.583902 oz | - | Bulk | GSM36U | Barrel Connector | 1 Output | Level VI | 36 W | - | - | - | - | Fixed Plug | - | 80 VAC to 264 VAC, 113 VDC to 370 VDC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2.1 A | 12 VDC | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | 1 Output | Level VI | 25 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 4 A | - | - | Details | - | - | - | TRG30RA V | Barrel Connector | 1 Output | Level VI | 30 W | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | - | 36.7 mm | 108.67 mm | 61.98 mm |