- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Unit Weight | Voltage-Output 1 | Series | Connector Type | Number of Outputs | Efficiency | Accessory Type | Output Power | Current - Output 1 | Operating Temperature Range | Specifications | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | - | - | Medical | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Wall Mount | 1.25 A | 24 VDC | - | - | Details | - | 24 V | TR30RAM | Barrel Connector | 1 Output | 86 % | - | 30 W | 1.25 A | 0 C to + 60 C | - | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG10R050-01E03-Level-VI Cincon | In Stock | - | - | - | Included | EN/IEC 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | - | Industrial | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Wall Mount | 1.6 A | 5 VDC | - | - | Details | - | - | TRG10R | Barrel Connector | 1 Output | Level VI | - | 10 W | - | - 20 C to + 60 C | - | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | - | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | - | 1 | - | - | - | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Wall Mount | 1.25 A | - | - | - | Details | 10.582189 oz | - | TRG30R V | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | 4.24 kVDC | - | - | - | - | - | - | 33.5 mm | 107.77 mm | 57.6 mm | ||
![]() TRG1506-S-12E02-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | Industrial | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Wall Mount | 1.5 A | 6 VDC | - | - | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI | - | 15 W | - | - 20 C to + 60 C | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
![]() TRG1512-A-39E01-Level-VI Cincon | In Stock | - | - | - | Included | EN60950-1, IEC60950-1, UL60950-1 | - | 9 mm | Center Positive | - | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | - | - | Industrial | - | - | + 60 C | - | - | - 20 C | Wall Mount | 1 A | 12 VDC | - | - | Details | - | - | TRG15 | Barrel Connector | 1 Output | Level VI, CoC Tier 2 | - | 15 W | - | - 20 C to + 60 C | - | - | Regulated | Fixed Plug | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRH25 | Barrel Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC0218 Raspberry Pi | 1 |
| - | Type A | Included | - | - | - | - | - | - | 1.5 m | 100 | Raspberry Pi 4 | - | Industrial | - | - | + 40 C | - | - | 0 C | Wall Mount | 3 A | 5.1 VDC | - | - | - | - | - | - | USB Connector | 1 Output | - | RPI Power Supply USB-C-5.1V, 3A, US Black | 15 W | - | - | - | - | Regulated | Fixed Plug | - | - | 96 VAC to 264 VAC | North America | - | - | - | ||
![]() SC0216 Raspberry Pi | 1 |
| - | Type G | Included | - | - | - | - | - | - | 1.5 m | 100 | Raspberry Pi 4 | - | Industrial | - | - | + 40 C | - | - | 0 C | Wall Mount | 3 A | 5.1 VDC | - | - | - | - | - | Raspberry Pi Power Supply | USB Connector | 1 Output | - | RPI Power Supply USB-C-5.1V, 3A, UK Black | 15 W | - | - | - | - | Regulated | Fixed Plug | - | - | 96 VAC to 264 VAC | United Kingdom | - | - | - | ||
![]() SC0753 Raspberry Pi | In Stock | - | - | - | Included | - | - | - | - | - | - | 1.5 m | 100 | - | - | Industrial | - | - | + 40 C | - | - | 0 C | Wall Mount | 3 A | 5.1 VDC | - | - | - | - | - | - | USB Connector | 1 Output | - | - | 15 W | - | - | - | - | Regulated | Fixed Plug | - | - | 96 VAC to 264 VAC | Europe | - | - | - | ||
![]() SC0754 Raspberry Pi | 1 |
| - | - | Included | - | - | - | - | - | - | 1.5 m | 100 | Raspberry Pi 4 | - | Industrial | - | - | + 40 C | - | - | 0 C | Wall Mount | 3 A | 5.1 VDC | - | - | - | - | - | Raspberry Pi Power Supply | USB Connector | 1 Output | - | RPI Power Supply USB-C-5.1V, 3A, EU Black | 15 W | - | - | - | - | Regulated | Fixed Plug | - | - | 96 VAC to 264 VAC | Europe | - | - | - | ||
![]() SC0479 Raspberry Pi | 113 |
| - | Type D | - | - | - | - | - | - | - | 1.5 m | 100 | - | - | Industrial | - | - | + 40 C | - | Raspberry Pi | 0 C | Wall Mount | 3 A | 5.1 VDC | Bulk | Active | - | - | - | - | USB Connector | 1 Output | - | Power Adapter | 15 W | - | - | Black, Plug Type D (2-pin), USB-C, White | - | Regulated | Fixed Plug | - | - | 96 VAC to 264 VAC | India | - | - | - | ||
![]() BB-RPS-MO4-M Advantech | In Stock | - | - | - | - | - | BB-RPS-MO4 | - | - | - | 4 Pin DIN Plug | 2 m | 1 | - | - | Industrial | - | - | - | - | Advantech Corp | - | Wall Mount | 1 A | 12 VDC | Bulk | Active | Details | 5 oz | - | BB-RPS-MO4-M | DIN Connector | 1 Output | Level VI | Power Supply | 12 W | - | - | - | - | - | Interchangeable Plug | PSE | - | 230 VAC | Universal | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 3.3 A | 9 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug (1.7x4) | 720 mm | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 1.25 A | 24 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 3.3 A | 9 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 2.5 A | 12 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 1.67 A | 18 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 2 A | 15 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 5 A | 5 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | - | Medical | - | - | + 60 C | - | - | - 20 C | Wall Mount | 2 A | 15 VDC | - | - | Details | - | - | TR30RDM | Barrel Connector | 1 Output | Level VI | - | 30 W | - | - 20 C to + 60 C | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | - | - | - |