- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 3.3 A | 9 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1.4 A | 18 VDC | - | - | - | Details | - | - | - | - | - | TRE25 | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 2.1 A | 12 VDC | - | - | - | Details | - | - | - | - | - | TRE25RD | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE-E Cincon | In Stock | - | - | Required | - | - | - | - | - | - | 1 | Industrial | - | - | - | Wall Mount | - | - | - | - | - | Details | - | - | - | - | - | TRE | - | - | - | - | - | 1 Output | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | Interchangeable Plug | - | - | - | Europe | ||
![]() TRE15R240-01G11-Level-VI Cincon | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | - | + 60 C | - | - 20 C | Wall Mount | 0.63 A | 24 VDC | - | - | - | Details | - | - | - | - | - | TRE15R | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 3.3 A | 9 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Included | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | - | + 60 C | - | - 20 C | Wall Mount | 2 A | 5 VDC | - | - | - | Details | - | - | - | - | - | TRE15 | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1,IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
![]() TRE-S Cincon | In Stock | - | - | Required | - | - | - | - | - | - | 1 | Industrial | - | - | - | Wall Mount | - | - | - | - | - | Details | - | 0.532079 oz | - | - | - | TRE | - | - | - | - | - | 1 Output | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | Interchangeable Plug | - | - | - | Australia | ||
Tiny WHSL | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 2 A | 15 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 5 A | 5 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1 A | 15 VDC | - | - | - | Details | - | - | - | - | - | TRE15RD | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 2 A | 15 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-01G02-Level-VI Cincon | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 0.63 A | 24 VDC | - | - | - | Details | - | - | - | - | - | TRE15R | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1 A | 15 VDC | - | - | - | Details | - | - | - | - | - | TRE15RD | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() SMI6-5-N-P5 CUI Inc. | In Stock | - | - | - | CCC, CE, cULus, GS, PSE | SMI6-5 | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | - | 60 | - | - | CUI Inc. | - | - | - | - | Box | 036-7947R | Not For New Designs | Details | C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 61204-3; 62368-1 | 2.416266 oz | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SMI6 | 2.52 L x 1.59 W x 1.18 H (64.0mm x 40.5mm x 30.0mm) | Active | Barrel Connector | ITE (Commercial) | 6 W | - | CB Scheme, CCC, CSA, EAC, EN, FCC, IEC, KC, RCM, SIQ, TUV, UL | Level VI, CoC Tier 2 | Positive Center | 1.2A | Multi-Blade (Included) | - | 5V | - | Wall Mount (Class II) | North America | 60.2 (1.53m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | - | - | PSE | PSE | - | - | ||
Tiny WHSL | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | - | - | - | TRE25RD | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE25R240-35G13-Level-VI Cincon | In Stock | - | - | Required | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | - | - | Details | - | - | - | - | - | TRE25R | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Medical | + 60 C | - | - 20 C | Wall Mount | 2 A | 15 VDC | - | - | - | Details | - | - | - | - | - | TR30RDM | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-35G02-Level-VI Cincon | In Stock | - | - | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.2 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 0.63 A | 24 VDC | - | - | - | Details | - | - | - | - | - | TRE15R | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | + 60 C | - | - 20 C | Wall Mount | 1 A | 15 VDC | - | - | - | Details | - | 3.527396 oz | - | - | - | TRE15RD | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom |