- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Brand | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Industry | Input Voltage-Max | Input Voltage-Min | Itar Registered | Manufacturer | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Part # Aliases | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Connector Type | Subcategory | Number of Outputs | Efficiency | Output Power | Current - Output 1 | Product Type | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPB-H PHIHONG USA | In Stock | - | - | - | Included | - | - | - | - | - | USB Type A | - | - | 1 | - | Industrial | - | - | - | - | + 40 C | Accessory | 0 C | Wall Mount | - | - | - | Details | 2.363355 oz | - | - | - | USB Connector | - | 1 Output | Level V | 5 W | - | - | - | - | Regulated | Interchangeable Plug | - | - | 100 VAC to 240 VAC | - | Brazil | 0.8 in | 1.42 in | 1.42 in | ||
![]() TRG1518-A-11E03-Level-VI Cincon | In Stock | - | - | - | Included | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 830 mA | 18 VDC | - | Details | 5 oz | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | - | North America | 35 mm | 72 mm | 52 mm | ||
![]() TRG1515-E-01E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1 A | 15 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | Europe | 35 mm | 72 mm | 52 mm | ||
![]() TRG1515-U-11E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1 A | 15 VDC | - | Details | - | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | United Kingdom | 35 mm | 72 mm | 52 mm | ||
![]() FPC-H PHIHONG USA | In Stock | - | - | - | - | - | - | - | - | - | USB Type A | - | - | 1 | - | Industrial | - | - | - | - | + 40 C | Accessory | 0 C | Wall Mount | - | - | - | Details | 2.363355 oz | - | - | - | USB Connector | - | 1 Output | Level V | 5 W | - | - | - | - | Regulated | Interchangeable Plug | - | - | 100 VAC to 240 VAC | - | China | 0.87 in | 60 mm | 47 mm | ||
Tiny WHSL | In Stock | - | - | 300.000012 g | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | 1 | - | Medical | 264 VAC | 90 VAC | - | - | + 60 C | External | 0 C | Wall Mount | 3 A | 9 VDC | - | Details | 10.582189 oz | 9 V | - | TR30RAM | Barrel Connector | - | 1 Output | Level V | 30 W | 3 A | - | 0 C to + 60 C | 5.66 kVDC | Regulated | Interchangeable Plug | 2xMOPP | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1512-S-01E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1 A | 12 VDC | - | Details | 5 oz | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | Australia | 35 mm | 72 mm | 52 mm | ||
![]() TRG1515-A-11E03-Level-VI Cincon | In Stock | - | - | - | Included | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1 A | 15 VDC | - | Details | 5 oz | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | - | 90 VAC to 264 VAC | - | North America | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | - | 1 | - | Medical | 264 VAC | 90 VAC | - | - | + 70 C | External | 0 C | Wall Mount | 1 A | 15 VDC | - | Details | - | - | - | TR15RAM | Barrel Connector | - | 1 Output | Level V | 15 W | - | - | 0 C to + 70 C | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG1515-A-24E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1 A | 15 VDC | - | Details | 5 oz | - | - | TRG15 | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | North America | 35 mm | 72 mm | 52 mm | ||
![]() FPH-H PHIHONG USA | 577 |
| - | - | Included | - | - | - | - | - | USB Type A | - | - | 1 | - | Industrial | - | - | - | - | + 40 C | Accessory | 0 C | Wall Mount | - | - | - | Details | 2.363355 oz | - | - | - | USB Connector | - | 1 Output | Level V | 5 W | - | - | - | - | Regulated | Interchangeable Plug | - | - | 100 VAC to 240 VAC | - | Korea | 0.8 in | 1.42 in | 1.42 in | ||
![]() PSAA30R-150-R PHIHONG USA | 1263 |
| - | - | Required | - | Phihong | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | EAR99 | 1 | - | - | - | - | No | Phihong | - | - | - | Wall Mount | - | 15 VDC | PSAA30R-150 | Details | 5.291094 oz | - | - | PSAA30R | Barrel Connector | AC-DC Power Supply | 1 Output | Level VI | 30 W | - | Wall Mount AC Adapters | - | - | Regulated | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | 39.1 mm | 82.7 mm | 55 mm | ||
![]() FPK-H PHIHONG USA | 1904 |
| - | - | Included | - | - | - | - | - | USB Type A | - | - | 1 | - | Industrial | - | - | - | - | + 40 C | - | 0 C | Wall Mount | - | - | FPK | Details | 2.363355 oz | - | - | - | USB Connector | - | 1 Output | Level V | 5 W | - | - | - | - | Regulated | Interchangeable Plug | - | - | 100 VAC to 240 VAC | - | United Kingdom | 15 mm | 60 mm | 47 mm | ||
Tiny WHSL | In Stock | - | - | - | - | EN/IEC 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 625 mA | 24 VDC | - | Details | - | - | - | TR15RA | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | - | - | 1 | - | - | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 1.05 A | 24 VDC | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | - | 1 Output | Level VI | 25 W | - | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | EN/IEC 60950-1, UL 60950-1 | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | - | 1 | - | Industrial | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 625 mA | 24 VDC | - | Details | - | - | - | TR15RA | Barrel Connector | - | 1 Output | Level VI | 15 W | - | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | Interchangeable Plug | - | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() 1101001000045 Raspberry Pi | In Stock | - | - | - | Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount | 2.5 A | 5.1 VDC | 77Y6535 | Details | 7.370847 oz | - | - | - | - | - | 1 Output | Level VI | - | - | - | - | - | - | Fixed Plug | - | - | 100 VAC to 240 VAC | - | - | - | - | - | ||
![]() GST18U12-P1JW MEAN WELL | In Stock | - | - | - | - | - | - | 11.5 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | - | 60 | - | Industrial | - | - | - | - | - | - | - | Wall Mount | 1.5 A | 12 VDC | - | Details | 7 oz | - | Bulk | GST18U | Barrel Connector | - | 1 Output | Level VI | 18 W | - | - | - | - | - | Fixed Plug | - | - | 85 VAC to 264 VAC | - | North America | - | - | - | ||
![]() GST25U24-P1JW MEAN WELL | In Stock | - | - | - | - | - | - | 11.5 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1 m | - | 60 | - | Industrial | - | - | - | - | - | - | - | Wall Mount | 1.04 A | 24 VDC | - | Details | 7 oz | - | Bulk | GST25U | Barrel Connector | - | 1 Output | Level VI | 25 W | - | - | - | - | - | Fixed Plug | - | - | 85 VAC to 264 VAC | - | North America | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | - | 1 | - | - | 264 VAC | 90 VAC | - | - | + 60 C | External | - 20 C | Wall Mount | 2.1 A | 12 VDC | - | Details | 9.876709 oz | - | - | TRH25 | Barrel Connector | - | 1 Output | Level VI | 25 W | - | - | - 20 C to + 60 C | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | - | 35 mm | 72 mm | 52 mm |