- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Base Product Number | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Product | Standard | Input Voltage | Product Category | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEAMW6NA-10-USB TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMW6NA (6W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | - | Medical | 6 W | - | CB, CE, cURus, FCC, TUV | Level VI | - | 1.2A | Fixed Blade | - | 5V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | USB A Receptacle | 100mW | - | - | - | - | - | ||
![]() PEAMW20I-14-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMW20I (20W) | 2.25" L x 1.54" W x 1.34" H (57.2mm x 39.0mm x 34.0mm) | Active | - | Medical | 20 W | - | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 830mA | Multi-Blade (Included) | - | 24V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | ||
![]() PEAMD36-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD36 (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | - | Medical | 36 W | - | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 3A | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 210mW | - | - | - | - | - | ||
![]() PEAMD72-13-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD72 (72W) | 4.45" L x 1.93" W x 1.37" H (113.0mm x 49.0mm x 34.8mm) | Active | - | Medical | 72 W | - | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 4.8A | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | - | - | - | - | - | ||
![]() PEAD250B-18 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAD250 (250W) | 7.20" L x 3.30" W x 1.80" H (182.9mm x 83.8mm x 45.7mm) | Active | - | ITE (Commercial) | 250 W | - | CB, CCC, CE, cULus, FCC, TUV | Level VI | - | 5.2A | Cord (Sold Separately) | - | 48V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 210mW | - | - | - | - | - | ||
![]() PEAD65-13-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAD65 (65W) | 4.15" L x 1.83" W x 1.11" H (105.4mm x 46.5mm x 28.2mm) | Active | - | ITE (Commercial) | 50 W | - | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 3.33A | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | - | - | - | - | - | ||
![]() PEAMD50-14-B2 TT Electronics/Power Partners Inc. | 132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD50 (50W) | 4.45" L x 1.93" W x 1.38" H (113.0mm x 49.0mm x 35.0mm) | Active | - | Medical | 50 W | - | CB, CE, cURus, FCC, TUV | Level VI | - | 2.08A | Cord (Sold Separately) | - | 24V | Desktop (Class I), Desktop (Class II) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 210mW | - | - | - | - | - | ||
![]() PSAW36I-14-B2 TT Electronics/Power Partners Inc. | 48 |
| - | - | PSAW36 | - | - | - | - | - | - | - | - | - | - | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Box | PSAW36I (36W) | 3.83" L x 1.78" W x 1.22" H (97.3mm x 45.2mm x 31.0mm) | Active | - | ITE (Commercial) | 36 W | - | CB, CE, CCC, cULuS, FCC, KC | Level VI | Positive Center | 1.5A | Multi-Blade (Single Blade Included) | - | 24V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | - | - | - | - | - | ||
![]() PEAW12I-14-B1 TT Electronics/Power Partners Inc. | 561 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW12I (12W) | 2.20" L x 1.46" W x 1.26" H (55.9mm x 37.1mm x 32.0mm) | Active | - | ITE (Commercial) | 12 W | - | CB, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 500mA | Multi-Blade (Single Blade Included) | - | 24V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade (Single Blade Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | ||
![]() T5883ST TT Electronics | In Stock | - | - | Included | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | - | + 40 C | - | 0 C | 24 VDC | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 18 W | - | - | - | - | - | - | - | Interchangeable Plug | - | 90 VAC to 264 VAC | - | Universal | ||
![]() TRG1524-A-26E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | - | - | + 60 C | - | - 20 C | 24 VDC | - | - | - | - | - | - | TRG15 | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - | - | - | - | - | - | Fixed Plug | - | 90 VAC to 264 VAC | - | North America | ||
![]() TRG10R050-40E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | - | - | + 60 C | - | - 20 C | 5 VDC | - | - | - | - | - | - | TRG10R | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 10 W | - | - | - | - | - | - | - | Interchangeable Plug | PSE | 90 VAC to 264 VAC | - | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | - | - | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | - | - | + 60 C | - | 0 C | 5 VDC | - | - | - | - | - | - | TR30RAM | - | - | Barrel Connector | - | - | 1 Output | - | 80 % | - | - | - | 30 W | - | - | - | - | - | - | - | Interchangeable Plug | - | 90 VAC to 264 VAC | - | Universal | ||
![]() AN18V-59CFAA-H Phihong | 122 |
| - | Required | - | - | USB Type C | - | - | - | + 40 C | - | 0 C | - | - | - | - | - | - | - | AN18V | - | - | USB Connector | - | - | 1 Output | - | Level VI, CoC V5 Tier 2 | - | - | - | 15 W, 18 W | - | - | - | - | - | - | - | Interchangeable Plug | - | 90 VAC to 264 VAC | - | Universal | ||
![]() TRG1509-U-01E03-LEVEL-VI Cincon | In Stock | - | - | Included | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | - | - | + 60 C | - | - 20 C | 9 VDC | - | - | - | - | - | - | TRG15 | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - | - | - | - | - | - | Fixed Plug | - | 90 VAC to 264 VAC | - | United Kingdom | ||
Tiny WHSL | In Stock | - | - | Required | - | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | - | - | + 60 C | - | - 20 C | 5 VDC | - | - | - | - | - | - | TRG30R V | - | - | Barrel Connector | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | 30 W | - | - | - | - | - | - | - | Interchangeable Plug | - | 90 VAC to 264 VAC | - | North America | ||
Tiny WHSL | In Stock | - | - | Required | - | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | TRG30R V | - | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A024-D M5Stack | In Stock | - | - | - | - | M5Stack | - | - | 10 | M5Stack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5Stack Technology | - | ||
![]() TR30RAM/TR15RA-E CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR30RAM/TR15RA-S CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |