- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | DC Output Connector | DC Output Cord Length | Factory Pack Quantity | Industry | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Load Regulation | Product | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMA18A-120PH Phihong | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DE-06-12 Ideal Power Ltd. | 78 |
| - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | -10°C ~ 40°C | Box | - | 2.64" L x 1.91" W x 1.57" H (67.0mm x 48.5mm x 40.0mm) | Active | - | ITE (Commercial) | 6 W | - | - | - | 500mA | Fixed Blade | - | 12VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DB-12-09 Ideal Power Ltd. | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | - | ITE (Commercial) | 12 W | - | CE, GS, TUV | - | 1.33A | Fixed Blade | - | 9VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-12-12 Ideal Power Ltd. | 67 |
| - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | - | ITE (Commercial) | 12 W | - | CE | - | 1A | Fixed Blade | - | 12VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-12-24 Ideal Power Ltd. | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | - | ITE (Commercial) | 12 W | - | CE, GS, TUV | - | 500mA | Fixed Blade | - | 24VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DE-12-24 Ideal Power Ltd. | 72 |
| - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DE | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | - | ITE (Commercial) | 12 W | - | CE, GS, TUV | - | 500mA | Fixed Blade | - | 24VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DB-12-12 Ideal Power Ltd. | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | - | ITE (Commercial) | 12 W | - | CE, GS, TUV | - | 1A | Fixed Blade | - | 12VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-06-12 Ideal Power Ltd. | 137 |
| - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | 0°C ~ 40°C | Box | 77DS | 2.76" L x 1.69" W x 2.17" H (70.0mm x 43.0mm x 55.0mm) | Active | - | ITE (Commercial) | 6 W | - | CE | - | 500mA | Fixed Blade | - | 12VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-7.2-09 Ideal Power Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U280-WF1-20C1-G Tripp Lite | In Stock | - | - | - | - | - | - | - | - | + 40 C | + 25 C | Wall Mount | - | - | - | - | - | - | - | - | USB Connector | - | - | 1 Output | - | - | - | - | 20 W | - | - | - | - | Fixed Plugs | 230 VAC | - | ||
![]() U280-WF1-45C1-G Tripp Lite | In Stock | - | - | - | - | - | - | - | - | + 40 C | + 25 C | Wall Mount | - | - | - | - | - | - | - | - | USB Connector | - | - | 1 Output | - | - | - | - | 45 W | - | - | - | Not Regulated | Fixed Plugs | 230 VAC | - | ||
![]() VFR05US050-UB XP Power | In Stock | - | Datasheet | Included | UL, EN62368-1, IEC62368-1 | Micro USB Type B | 1.5 m | - | Industrial | + 60 C | 0 C | Wall Mount | 1 A | 5 V | - | - | - | VFR05 | - | - | USB Connector | - | - | 1 Output | - | 74 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() VFL05US090-US-JA XP Power | In Stock | - | Datasheet | Included | EN61000 | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | Industrial | + 60 C | 0 C | - | 550 mA | 9 V | - | - | - | VFL05 | - | - | Barrel Connector | - | - | 1 Output | - | 78 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | North America | ||
![]() VFL05US050-EU-BB XP Power | In Stock | - | Datasheet | Included | EN61000 | USB Type A | - | 90 | Industrial | + 60 C | 0 C | - | 1 A | 5 V | - | - | - | VFL05 | - | - | USB Connector | - | - | 1 Output | - | 77 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | Europe | ||
![]() VFL05US050-UK-JA XP Power | In Stock | - | Datasheet | Included | EN61000 | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | Industrial | + 60 C | 0 C | - | 1 A | 5 V | - | - | - | VFL05 | - | - | Barrel Connector | - | - | 1 Output | - | 75 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | North America | ||
![]() VFL05US050-US-BB XP Power | In Stock | - | Datasheet | Included | EN61000 | USB Type A | - | 90 | Industrial | + 60 C | 0 C | - | 1 A | 5 V | - | - | - | VFL05 | - | - | USB Connector | - | - | 1 Output | - | 77 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | North America | ||
![]() VFL05US050-US-MB XP Power | In Stock | - | Datasheet | Included | EN61000 | USB Mini B | 1.5 m | 90 | Industrial | + 60 C | 0 C | - | 1 A | 5 V | - | - | - | VFL05 | - | - | USB Connector | - | - | 1 Output | - | 74 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | North America | ||
![]() VFL05US120-EU-JA XP Power | In Stock | - | Datasheet | Included | EN61000 | 5.5 mm Barrel Jack (5.5 x 2.1 x 12) | 1.5 m | 90 | Industrial | + 60 C | 0 C | - | 420 mA | 12 V | - | - | - | VFL05 | - | - | Barrel Connector | - | - | 1 Output | - | 79 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | Europe | ||
![]() VFL05US050-UK-BB XP Power | In Stock | - | Datasheet | Included | EN61000 | USB Type A | - | 90 | Industrial | + 60 C | 0 C | - | 1 A | 5 V | - | - | - | VFL05 | - | - | USB Connector | - | - | 1 Output | - | 77 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | North America | ||
![]() VFR05US120-JA XP Power | In Stock | - | Datasheet | Included | UL, EN62368-1, IEC62368-1 | 5.5 mm Barrel Jack (5.5x2.1x12) | 1.5 m | - | Industrial | + 60 C | 0 C | Wall Mount | 420 mA | 12 V | - | - | - | VFR05 | - | - | Barrel Connector | - | - | 1 Output | - | 79 % | - | - | 5 W | - | - | - | Regulated | Fixed Plugs | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom |