- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEAD65-13-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAD65 (65W) | 4.15" L x 1.83" W x 1.11" H (105.4mm x 46.5mm x 28.2mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 3.33A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PEAMD50-14-B2 TT Electronics/Power Partners Inc. | 132 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD50 (50W) | 4.45" L x 1.93" W x 1.38" H (113.0mm x 49.0mm x 35.0mm) | Active | Medical | 50 W | CB, CE, cURus, FCC, TUV | Level VI | - | 2.08A | Cord (Sold Separately) | 24V | Desktop (Class I), Desktop (Class II) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 210mW | ||
![]() PSAW36I-14-B2 TT Electronics/Power Partners Inc. | 48 |
| - | PSAW36 | 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Box | PSAW36I (36W) | 3.83" L x 1.78" W x 1.22" H (97.3mm x 45.2mm x 31.0mm) | Active | ITE (Commercial) | 36 W | CB, CE, CCC, cULuS, FCC, KC | Level VI | Positive Center | 1.5A | Multi-Blade (Single Blade Included) | 24V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PEAW12I-14-B1 TT Electronics/Power Partners Inc. | 561 |
| - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW12I (12W) | 2.20" L x 1.46" W x 1.26" H (55.9mm x 37.1mm x 32.0mm) | Active | ITE (Commercial) | 12 W | CB, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 500mA | Multi-Blade (Single Blade Included) | 24V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade (Single Blade Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMW20I-13-B1 TT Electronics/Power Partners Inc. | 109 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMW20I (20W) | 2.25" L x 1.54" W x 1.34" H (57.2mm x 39.0mm x 34.0mm) | Active | Medical | 20 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 1.33A | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PMP122-12 TT Electronics/Power Partners Inc. | 57 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PMP122 (122W) | 6.00" L x 3.55" W x 1.11" H (152.4mm x 90.2mm x 28.2mm) | Active | Medical | 96 W | CB, CCC, CE, cURus, PSE, UKCA | Level VI | - | 8A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 48" (1.22m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW | ||
![]() PEAMW6NA-10-B1 TT Electronics/Power Partners Inc. | 344 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMW6NA (6W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | Medical | 6 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 1.2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMD50-12-B2 TT Electronics/Power Partners Inc. | 114 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD50 (50W) | 4.45" L x 1.93" W x 1.38" H (113.0mm x 49.0mm x 35.0mm) | Active | Medical | 50 W | CB, CE, cURus, FCC, TUV | Level VI | - | 4.17A | Cord (Sold Separately) | 12V | Desktop (Class I), Desktop (Class II) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 210mW | ||
![]() PEAD150C-12 TT Electronics/Power Partners Inc. | 103 |
| - | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAD150C (150W) | 6.30" L x 2.52" W x 1.18" H (160.0mm x 64.0mm x 30.0mm) | Active | ITE (Commercial) | 150 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | - | 12.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() PSAW6NA-10A-B1 TT Electronics/Power Partners Inc. | 99 |
| - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Box | PSAW6NA (6W) | 2.24" L x 1.51" W x 1.05" H (56.9mm x 38.4mm x 26.7mm) | Active | ITE (Commercial) | 5 W | cULus, FCC, LPS | Level VI | - | 1A | Fixed Blade | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | - | 100mW | ||
![]() PEAW6NA-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW6NA (6W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | ITE (Commercial) | 6 W | CB, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 500mA | Fixed Blade | 12V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PMP400-14-S TT Electronics/Power Partners Inc. | 2073 |
| - | - | 60601-1 | 90 ~ 264 VAC | -10°C ~ 60°C | Bag | PMP400 (400W) | 9.84" L x 4.72" W x 1.94" H (249.9mm x 119.9mm x 49.3mm) | Active | Medical | 400 W | CE, cURus, TUV | 89% | - | 16.67A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 36" (0.91m) | IEC 320-C14 | Rectangular, 6 Position | - | ||
![]() PEAW30I-10-B2 TT Electronics/Power Partners Inc. | 123 |
| - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW30I (30W) | 2.90" L x 1.69" W x 1.28" H (73.6mm x 42.8mm x 32.5mm) | Active | ITE (Commercial) | 20 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 4A | Multi-Blade (Single Blade Included) | 5V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Single Blade Included) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMD150-14 TT Electronics/Power Partners Inc. | 37 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD150 (150W) | 7.05" L x 2.56" W x 1.57" H (179.0mm x 65.0mm x 40.0mm) | Active | Medical | 150 W | CE, cURus | Level VI | - | 6.25A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | - | IEC 320-C14 | Power DIN, 4 Pin | 210mW | ||
![]() PSAW36I-13-B2 TT Electronics/Power Partners Inc. | 216 |
| - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Box | PSAW36I (36W) | 3.83" L x 1.78" W x 1.22" H (97.3mm x 45.2mm x 31.0mm) | Active | ITE (Commercial) | 36 W | CB, CCC, CE, cULus, FCC, KC | Level VI | Positive Center | 2.4A | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 47" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PEAW6NA-10-B1 TT Electronics/Power Partners Inc. | 325 |
| - | - | 60950-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW6NA (6W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | ITE (Commercial) | 6 W | CB, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 1.2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMD36-14-B1 TT Electronics/Power Partners Inc. | 96 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD36 (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | Medical | 36 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 1.5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 210mW | ||
![]() PEAMD50-10-B2 TT Electronics/Power Partners Inc. | 108 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD50 (50W) | 4.45" L x 1.93" W x 1.38" H (113.0mm x 49.0mm x 35.0mm) | Active | Medical | 35 W | CB, CE, cURus, FCC, TUV | Level VI | - | 7A | Cord (Sold Separately) | 5V | Desktop (Class I), Desktop (Class II) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 210mW | ||
![]() PEAMD120-14-B2 TT Electronics/Power Partners Inc. | 62 |
| - | - | 60601-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAMD120 (120W) | 5.40" L x 2.30" W x 1.30" H (137.2mm x 58.4mm x 33.0mm) | Active | Medical | 120 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW | ||
![]() PEAW12NA-14-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | PEAW12 | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 60°C | Bag | PEAW12NA (12W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | ITE (Commercial) | 12 W | CB, CE, cULus, FCC, TUV | Level VI | Positive Center | 500mA | Fixed Blade | 24V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW |