- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Voltage-Input | Packaging | Series | Size / Dimension | Part Status | Connector Type | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Isolation Voltage | Load Regulation | Product | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAS-PWR03-PI Micro Connectors, Inc. | 1177 |
| - | 0.25 lb (113.4 g) | - | - | RAS-PW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ~ 240 VAC | Retail Package | - | 5.00" L x 1.50" W x 2.50" H (127.0mm x 38.1mm x 63.5mm) | Active | - | - | FCC, UL | Level VI | 2.5A | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 47.2" (1.20m) | NEMA 1-15P | USB Micro | - | - | - | - | - | - | - | - | - | - | ||
![]() TRG1518-S-02E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 830 mA | 18 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Medical | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | 625 mA | 24 VDC | Details | - | - | - | TR15RAM | - | - | Barrel Connector | 1 Output | - | 82 % | - | - | 15 W | - | 0 C to + 70 C | - | - | - | - | - | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
![]() TRG1506-U-12E02-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.5 A | 6 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | Medical | 264 VAC | 90 VAC | + 70 C | External | 0 C | Wall Mount | 1.1 A | 12 VDC | Details | 4.585615 oz | - | - | TR15RAM | - | - | Barrel Connector | 1 Output | - | 82 % | - | - | 15 W | - | 0 C to + 70 C | - | - | - | - | - | 5.66 kVDC | Regulated | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 43.3 mm | 80.6 mm | 47.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | 9.876709 oz | - | - | TRH25 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1512-E-02E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1 A | 12 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | PSE | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.25 A | - | Details | - | - | - | TRG30RA V | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | - | 36.7 mm | 108.67 mm | 61.98 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | - | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.25 A | - | Details | - | - | - | TRG30RA V | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | - | 36.7 mm | 108.67 mm | 61.98 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.67 A | 15 VDC | Details | 9.876709 oz | - | - | TRH25 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2.5 A | 12 VDC | Details | - | - | - | TRG30RA V | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Interchangeable Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 36.7 mm | 108.67 mm | 61.98 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL60950-1, EN60950-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Industrial | - | - | - | - | - | Wall Mount | 1.25 A | 24 VDC | Details | 10.582189 oz | - | Bulk | TRG30R V | - | - | Barrel Connector | 1 Output | - | Level V | - | - | 30 W | - | - | - | - | - | - | - | - | Regulated | Interchangeable Plug | PSE | UL60950-1, EN60950-1 | 90 VAC to 264 VAC | Universal | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Required | - | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 2.5 A | - | Details | - | - | - | TRG30R V | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | - | 33.5 mm | 107.77 mm | 57.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | - | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.05 A | 24 VDC | Details | 9.876709 oz | - | - | TRH25 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | - | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 72 mm | 52 mm | ||
![]() TRG1518-S-12E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 830 mA | 18 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | UL60950-1, EN60950-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Industrial | - | - | - | - | - | Wall Mount | 830 mA | 18 VDC | Details | 5.291094 oz | - | Bulk | TR15RA | - | - | Barrel Connector | 1 Output | - | Level V | - | - | 15 W | - | - | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | UL60950-1, EN60950-1 | 90 VAC to 264 VAC | Universal | - | - | - | ||
![]() TRG1507-S-02E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.6 A | 7.5 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia | 35 mm | 72 mm | 52 mm | ||
![]() TRG10R150-01E03-Level-VI Cincon | In Stock | - | - | - | Required | EN/IEC 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 700 mA | 15 VDC | Details | 4.591964 oz | - | - | TRG10R | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 10 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Interchangeable Plug | PSE | EN/IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | 35.6 mm | 72.6 mm | 46.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | Medical | 264 VAC | 90 VAC | + 60 C | External | 0 C | Wall Mount | 2.5 A | 12 VDC | Details | 10.582189 oz | - | - | TR30RAM | - | - | Barrel Connector | 1 Output | - | Level V | - | - | 30 W | - | 0 C to + 60 C | - | - | - | - | - | 5.66 kVDC | Regulated | Interchangeable Plug | 2xMOPP | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 36.7 mm | 108.67 mm | 61.98 mm | ||
![]() TRG1507-A-02E03-Level-VI Cincon | In Stock | - | - | - | Included | IEC/EN 60950-1, UL 60950-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | Industrial | 264 VAC | 90 VAC | + 60 C | External | - 20 C | Wall Mount | 1.6 A | 7.5 VDC | Details | - | - | - | TRG15 | - | - | Barrel Connector | 1 Output | - | Level VI | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | 4.24 kVDC | Regulated | Fixed Plug | - | IEC/EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | 35 mm | 72 mm | 52 mm |