- Manufacturer
- Number of Outputs
- Efficiency
- Type
- Series
- Width
- Features
- Height
- Applications
- Voltage-Output 1
- Length
- Power (Watts)
- Approval Agency
Attribute column
Categories
AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Weight | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Current Limit | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Voltage | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temp Range | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | Primary Material | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Current | Shell Size, MIL | Output Power | Cable Opening | Screening Level | Product | Features | Input Voltage | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACM60-48SK/OF Recom | 12 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 1250mA | 78.4 x 53.0 x 35.4mm | - | - | 264V | + 85 C | 48V | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | 31.5 mm | 78.4 mm | 53 mm | - | - | - | ||
![]() RACM60-36SK/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | - | 105 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Switching Supplies | Moisture Resistant | 80 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | 635 µm | 6.3246 mm | 3.2258 mm | - | - | - | ||
![]() RACM60-05SK/OF/PCB-T Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | 35.4 mm | 78.4 mm | 53 mm | - | - | - | ||
![]() RACM60-12SK/OF-CTN Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | 31.5 mm | 78.4 mm | 53 mm | - | - | - | ||
![]() RACM40-15SK/OF Recom | 11072059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | RACM40-K/OF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 15V dc | 2.667A | - | 40 W | - | - | Switching Supplies | - | 80 → 264V ac | - | - | 25.5 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() RACM40-24SK/OF Recom | 11072059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | RACM40-K/OF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 24V dc | 1.667A | - | 40 W | - | - | Switching Supplies | - | 80 → 264V ac | - | - | 25.5 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() RACM40-05SK/OF/2X3 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM40-36SK/OF/2X3 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | - | - | 80 VAC to 264 VAC | - | - | 25.5 mm | 78.3 mm | 53 mm | - | - | - | ||
![]() RACM40-36SK-T Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | - | - | 80 VAC to 264 VAC | - | - | 25.5 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() RACM40-05SK-T Recom | 3072059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5V dc | 6A | - | 30 W | - | - | Switching Supplies | - | 80 → 264V ac | - | - | 25.5 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() RACM40-12SK-T Recom | 34 |
| - | Through Hole | - | - | - | - | 185g | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | +85°C | - | - 40 C | -40°C | PCB | Open Frame | - | - | - | - | Encapsulated | - | - | - | Non-Compliant | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | 30.4mm | - | - | - | - | 1 | - | 90% | 12V dc | 3.334A | - | 40 W | - | - | Switching Supplies | - | 80 → 264V ac | - | - | 25.5 mm | 83.23mm | 46.43mm | - | - | - | ||
![]() RACM40-18SK/OF/PCB-T Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC | - | - | 29.1 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() RACM40-15SK-T Recom | 3072059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | Open Frame | - | - | - | - | Encapsulated | - | - | - | Non-Compliant | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 15V dc | 2.667A | - | 40 W | - | - | Switching Supplies | - | 80 → 264V ac | - | - | 25.5 mm | 78.3 mm | 40.6 mm | - | - | - | ||
![]() D60B Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC2-11-17477-MI Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4-04-17458-MC Vicor | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | CSA, UL | - | - | - | - | - | Turck | U1116-2 | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 2 m | - | - | - | - | ||
![]() PC1-01-17192 Vicor | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | Surface Mount | - | -40C to 85C | - | - | Bulk | - | - | 5(mm) | Obsolete | - | Industrial grade | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | ||
![]() PC5-05-17208 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | JT06RE14 | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | Metal | - | Active | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series II, JT | - | - | Crimp | - | Plug, Female Sockets | - | - | 15 | - | - | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Olive Drab Cadmium over Nickel | - | 14-15 | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - |