- Manufacturer
- Number of Outputs
- Efficiency
- Type
- Series
- Width
- Features
- Height
- Applications
- Voltage-Output 1
- Length
- Power (Watts)
- Approval Agency
Attribute column
Categories
AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Adjustment range undelayed short-circuit release | Brand | Case Code - in | Case Code - mm | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | IO link master | Manufacturer | Material front ring | Max. main memory | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces other | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Overload release current setting | Package | Package Type | Product Status | Qualification | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rated permanent current Iu | RoHS | Standard Number | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of electrical connection of main circuit | Unit Weight | Voltage type of supply voltage | Voltage, Rating | Voltage-Output 1 | With floppy disc drive | With front ring | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power (Watts) | Subcategory | Power Rating | Pitch | Technology | Depth | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACM230-48SG Recom | 8082041 |
| - | PCB Mount | 220g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | +80°C | - | - 40 C | -40°C | Chassis | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACM230‿G | - | - | - | - | - | - | - | 230W | - | - | 32mm | 1 | - | 0.92 | 48V dc | 4.8A | 230 W | - | Switching Supplies | - | 80 → 264V ac | - | 32 mm | 101.6mm | 50.8mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | 1000 | - | - | TT Electronics | - | - | + 125 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000571 oz | - | 150 V | - | - | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 976 Ohms | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() RACM40-12SK-T Recom | 34 |
| - | Through Hole | 185g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | PCB | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | 40W | - | - | 30.4mm | 1 | - | 90% | 12V dc | 3.334A | 40 W | - | Switching Supplies | - | 80 → 264V ac | - | 25.5 mm | 83.23mm | 46.43mm | ||
![]() RACM40-18SK/OF/PCB-T Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 40 W | - | Switching Supplies | - | 80 VAC to 264 VAC | - | 29.1 mm | 78.3 mm | 40.6 mm | ||
![]() RACM40-15SK-T Recom | 3072059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | 40W | - | - | - | 1 | - | - | 15V dc | 2.667A | 40 W | - | Switching Supplies | - | 80 → 264V ac | - | 25.5 mm | 78.3 mm | 40.6 mm | ||
![]() PC1-02-16796-MI Vicor | In Stock | - | - | - | - | 1760 - 1760 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 64 - 160 | Bulk | - | Obsolete | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS1-01-16965-MI Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | 8000 | - | - | Vicor Corporation | - | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 1 | - | - | - | - | Bulk | - | Obsolete | - | No | No | No | No | No | - | - | - | No | 19.2 - 28.8 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | DC | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | 139.7 | - | 262 | ||
![]() PS1-01-17146-G Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2-02-17509-G Vicor | In Stock | - | - | - | - | - | - | - | - | Black | IP65/IP67 | 13 | - | - | - | - | - | Plastic | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999 Series IV | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() RACM40-24SK/OF/PCB-T Recom | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | 40W | - | - | - | 1 | - | - | 24V dc | 1.667A | 40 W | - | Switching Supplies | - | 80 → 264V ac | - | 29.1 mm | 78.3 mm | 40.6 mm | ||
![]() PC1-02-16871-G Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM230-54SG/ENC Recom | In Stock | - | - | - | - | - | Samtec | - | - | - | - | - | - | 1 | - | - | Samtec | - | - | + 80 C | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | IDMD | - | - | Flat Ribbon | - | - | - | Cable Assemblies | - | 2.54 mm | - | - | 1 Output | - | - | - | - | 230 W | Ribbon Cables / IDC Cables | - | - | - | Ribbon Cables / IDC Cables | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWS120P24 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHP SW MODULE (73-936-0048) Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XL12-5/8 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC5-05-658 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC5-05-661 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03E-24SK/277 Recom | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 3 W | - | AC/DC Output Modules | - | 805 VAC to 305 VAC | - | 15.4 mm | 37 mm | 24 mm |