- Manufacturer
- Number of Outputs
- Efficiency
- Type
- Series
- Width
- Features
- Height
- Applications
- Voltage-Output 1
- Length
- Power (Watts)
- Approval Agency
Attribute column
Categories
AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | PFC Function | Type | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Switching | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM500S480C-PM Cincon | 2294 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 48 VDC | 10.42 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S360C-PM Cincon | 2219 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 36 VDC | 13.89 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S300C-PM Cincon | 2919 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S240C-PM Cincon | 2052 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 24 VDC | 20.83 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S120C-PM Cincon | 2225 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 92.5% | 12 VDC | 41.67 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S300-PC Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S480C-PC Cincon | 2881 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 48 VDC | 10.42 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S280C-PC Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S240C-PC Cincon | 2732 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 24 VDC | 20.83 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S120C-PC Cincon | 2649 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 92.5% | 12 VDC | 41.67 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S300C Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 30 VDC | 16.67 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S280C Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S280 Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() LOP-200-48 MEAN WELL | 9 |
| - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-16 | 47 Hz to 63 Hz | LOP-200 | 2.50 A | 80°C | 4000V | -40°C | N/A | JST B6P-VH or equiv. | Yes | Auto Switching SMPS | Black | 201.6 W | Medical Open Frame | 1 | 94% | 48 VDC | 4.20 A | - | 80 VAC to 264 VAC | 1 in. | 4 in. | 2 in. | ||
![]() LOP-600-12 MEAN WELL | 40 |
| - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-32 | 47 Hz to 63 Hz | LOP-600 | 6.4 A | 80°C | 4000V | -40°C | M3.5 | Screw Terminals | Yes | Auto Switching SMPS | N/A | 600 W | Medical Open Frame | 1 | 93% | 12 VDC | 50 A | - | 80 VAC to 264 VAC | 1.32 in. | 5 in. | 3 in. | ||
![]() LFM420M360C Cincon | 2916 |
| - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94% | 36 VDC | 11.67 A | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M300C Cincon | 2680 |
| - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94% | 30 VDC | 14 A | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M240C Cincon | 2097 |
| - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 94% | 24 VDC | 17.50 A | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M150C Cincon | 2439 |
| - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 93% | 15 VDC | 28 A | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM420M120C Cincon | 2028 |
| - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | 47 Hz to 63 Hz | LFM420M | 6 A | 80°C | 4250V | -40°C | M4 | Screw Terminals | Yes | Auto Switching SMPS | Gray | 420 W | Medical Open Frame with Cover | 1 | 92.5% | 12 VDC | 35 A | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. |