- Manufacturer
- Number of Outputs
- Efficiency
- Type
- Series
- Width
- Features
- Height
- Applications
- Voltage-Output 1
- Length
- Power (Watts)
- Approval Agency
Attribute column
Categories
AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Diameters | Output Connector Type | PFC Function | Type | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Switching | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LOP-400-12 MEAN WELL | In Stock | - | Datasheet | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-16 | 47 Hz to 63 Hz | LOP-400 | 4.2 A | 80°C | 4000V | -40°C | M3.5 | Screw Terminals | Yes | Auto Switching SMPS | N/A | 400 W | Medical Open Frame | 1 | 94% | 12 VDC | 33.30 A | - | Compliance Docs | 80 VAC to 264 VAC | 1.08 in. | 5 in. | 3 in. | ||
![]() LOP-300-24 MEAN WELL | 37 |
| - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-16 | 47 Hz to 63 Hz | LOP-300 | 3.50 A | 80°C | 4000V | -40°C | N/A | JST B6P-VH or equiv. | Yes | Auto Switching SMPS | Black | 300 W | Medical Open Frame | 1 | 93% | 24 VDC | 12.50 A | - | - | 80 VAC to 264 VAC | 1 in. | 4 in. | 2 in. | ||
![]() HDM500U-124 Digital Power | In Stock | - | - | - | N/A | UL, CUL, CB, CE, EN, IEC, 60601-1, SELV, ITAR | 47 Hz to 63 Hz | HDM500U | 6.3 A | 70°C | 4000V | -30°C | N/A | Screw Terminal Block | - | Auto Switching SMPS | Black | 500 W | Medical Open Frame | 1 | 92% | 24 VDC | 20.8 A | - | - | 90 VAC to 264 VAC | 1.6 in. | 5.5 in. | 3.25 in. | ||
![]() PDF700S480-CMFD-P Cincon | 2476 |
| - | - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame with Cover for Parallel | 1 | 91% | 48 VDC | 14.60 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.65 in. | 9.45 in. | 4.33 in. | ||
![]() PDF700S480-CMFC Cincon | 2879 |
| - | - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame | 1 | 91% | 48 VDC | 14.60 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.59 in. | 9.45 in. | 4.33 in. | ||
![]() PDF700S280-CMFD Cincon | 2308 |
| - | - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame with Cover | 1 | 90.5% | 28 VDC | 25 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.65 in. | 9.45 in. | 4.33 in. | ||
![]() PDF700S280-CMFC Cincon | 2764 |
| - | - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame | 1 | 90.5% | 28 VDC | 25 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.59 in. | 9.45 in. | 4.33 in. | ||
![]() PDF700S240-CMFD-P Cincon | 2402 |
| - | - | - | UL, CUL, CE, EN, UKCA | 47 Hz to 63 Hz | PDF700S CMFC(D/D-P) | 9 A | 95°C | 3000V | -40°C | - | Screw Terminal Block | Yes | - | - | 700 W | Open Frame with Cover for Parallel | 1 | 90% | 24 VDC | 29.20 A | Auto Switching SMPS | - | 90 VAC to 264 VAC | 1.65 in. | 9.45 in. | 4.33 in. | ||
![]() LFM420S480C Cincon | 2870 |
| - | - | - | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | LFM420S | 6 A | 80°C | 4250V | -40°C | - | Screw Terminal Block | Yes | - | - | 420 W | Open Frame | 1 | 94% | 48 VDC | 8.75 A | Auto Switching SMPS | - | 85 VAC to 264 VAC | 1 in. | 5.09 in. | 3.29 in. | ||
![]() LFM300S480C Cincon | 55 |
| - | - | - | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | LFM300S | 5 A | 80°C | 4250V | -40°C | - | Screw Terminal Block | Yes | - | - | 300 W | Open Frame | 1 | 94% | 48 VDC | 6.25 A | Auto Switching SMPS | - | 85 VAC to 264 VAC | 1 in. | 4.09 in. | 2.28 in. | ||
![]() CFM500S120-PM Cincon | 2784 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500 W | Open Frame | 1 | 92.5% | 12 VDC | 41.67 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.54 in. | 5 in. | 3 in. | ||
![]() CFM500S280C-PM Cincon | 2813 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S180C-PM Cincon | 2303 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 93.5% | 18 VDC | 27.78 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. | ||
![]() CFM500S480-PC Cincon | 2490 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 48 VDC | 10.42 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S360-PC Cincon | 2683 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 36 VDC | 13.89 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S280-PC Cincon | In Stock | - | - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 28 VDC | 17.86 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S240-PC Cincon | 2667 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 24 VDC | 20.83 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S180-PC Cincon | 2881 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 93.5% | 18 VDC | 27.78 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S120-PC Cincon | 2052 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 92.5% | 12 VDC | 41.67 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.539 in. | 5 in. | 3 in. | ||
![]() CFM500S360C-PC Cincon | 2964 |
| - | - | 5Vsb, 12 | UL, CUL, CE, FCC, EN, UKCA | 47 Hz to 63 Hz | CFM500S | 6 A | 85°C | 4000V | -40°C | - | JST PHR-7 or equiv. | Yes | - | - | 500W | Open Frame | 1 | 94.5% | 36 VDC | 13.89 A | Auto Switching SMPS | - | 80 VAC to 264 VAC | 1.673 in. | 5.354 in. | 3.425 in. |