- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJMA300F-12-C Cosel | 2096 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 25 A | - | 12 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 82 % | - | 300 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-48-R Cosel | 2857 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 6.3 A | - | 48 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 86 % | - | 302.4 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-24-R Cosel | 2494 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 12.5 A | - | 24 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 86 % | - | 300 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-36-R Cosel | 2704 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 8.4 A | - | 36 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 87 % | - | 302.4 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-36-G Cosel | 2379 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 8.4 A | - | 36 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 87 % | - | 302.4 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-48-F4 Cosel | 2894 |
| - | - | - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 6.3 A | - | 48 V | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 86 % | - | 302.4 W | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() CFM20S240-T Cincon | 30 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 0.83 A | - | 24 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm | ||
![]() CFM20S150 Cincon | In Stock |
| - | Through Hole | 4-DIP Module | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | Cincon Electronics Co. LTD | - 40 C | PCB | Open Frame | 1.34 A | - | 15 V | - | Bulk | - | Active | Details | 60335-1; 62368-1 | - | 90 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 80°C (With Derating) | - | CFM20S | 2.38 L x 1.30 W x 0.91 H (60.5mm x 33.0mm x 23.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 20 W | 1 Output | CE, cURus, DEMKO, FCC | 86% | 1.34A | 20 W | - | - | - | 3 kVAC | ±0.5% | ±1% | - | Universal Input | 90 VAC to 264 VAC | 23 mm | 60.5 mm | 33.02 mm | ||
![]() CFM20S120-E Cincon | 25 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 1.67 A | - | 12 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23.7 mm | 63.04 mm | 35.6 mm | ||
![]() CFM20S240-E Cincon | 26 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 0.83 A | - | 24 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23.7 mm | 63.04 mm | 35.6 mm | ||
![]() CFM20S120-T Cincon | 25 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 1.67 A | - | 12 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm | ||
![]() CFM20S150-T Cincon | 25 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 1.34 A | - | 15 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm | ||
![]() CFM20S050-E Cincon | 25 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 4 A | - | 5 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 23.7 mm | 63.04 mm | 35.6 mm | ||
![]() CFM20S480-T Cincon | 25 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 0.42 A | - | 48 V | - | - | - | - | Details | - | - | - | - | - | - | CFM20S | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 3 kVAC | - | - | - | - | 90 VAC to 264 VAC | 21.1 mm | 76.2 mm | 33.02 mm | ||
![]() CFM20S240 Cincon | In Stock |
| - | Through Hole | 4-DIP Module | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | Cincon Electronics Co. LTD | - 40 C | PCB | Open Frame | 0.83 A | - | 24 V | - | Bulk | - | Active | Details | 60335-1; 62368-1 | - | 90 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 80°C (With Derating) | - | CFM20S | 2.38 L x 1.30 W x 0.91 H (60.5mm x 33.0mm x 23.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 20 W | 1 Output | CE, cURus, DEMKO, FCC | 86% | 830mA | 20 W | - | - | - | 3 kVAC | ±0.5% | ±1% | - | Universal Input | 90 VAC to 264 VAC | 23 mm | 60.5 mm | 33.02 mm | ||
![]() RAC25-24SK/480 RECOM Power | 56 |
| - | Through Hole | 6-DIP Module | - | - | 12 | Industrial | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | 1.04 A | - | 24 VDC | - | Tray | 20001438 | Active | Details | 61010-1; 62368-1 | - | 85 ~ 528 VAC | 24V | -40°C ~ 90°C (With Derating) | Tray | RAC25-K/480 | 3.28 L x 1.83 W x 1.20 H (83.2mm x 46.4mm x 30.4mm) | Enclosed | ITE (Commercial), Laboratory | 25 W | 1 Output | CE, cURus | 87% | 1.04A | 25 W | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | +/- 85 VAC to +/- 528 VAC | 30.4 mm | 83.23 mm | 46.43 mm | ||
![]() CFM36SB120-E Cincon | 9 |
| - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 3 A | - | 12 V | - | - | - | - | Details | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | 4 kVAC | - | Regulated | - | - | 100 VAC to 240 VAC | 28.8 mm | 78.8 mm | 40.7 mm | ||
![]() RAC15-24SK/480 RECOM Power | 182 |
| - | Through Hole | 4-DIP Module | - | - | 11 | Industrial | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | 625 mA | - | 24 VDC | - | Tube | 20001434 | Active | Details | 61010-1; 62368-1 | - | 85 ~ 528 VAC | 24V | -40°C ~ 90°C (With Derating) | Tube | RAC15-K/480 | 2.07 L x 1.57 W x 1.00 H (52.5mm x 40.0mm x 25.5mm) | Enclosed | ITE (Commercial), Laboratory | 15 W | 1 Output | CE, cURus | 87% | 625mA | 15 W | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | +/- 85 VAC to +/- 528 VAC | 25.5 mm | 52.5 mm | 40 mm | ||
![]() PAA30B-14C TT Electronics | 46 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 1.25 A | - | 24 VDC | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM15-14 TT Electronics | 166 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 625 mA | - | 24 VDC | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm |