- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Terminals | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Technology | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Protections | Voltage - Output 2 | Control Mode | Output Current-Max | Seated Height-Max | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Minimum Load Required | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Load Regulation | Product | Features | Compliance | Efficiency (Main Output) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAA25-13 TT Electronics | 104 |
| - | - | - | - | - | EN, IEC, TUV, UL | 5 | - | Industrial | 47 Hz to 440 Hz | - | - | - | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | 1.666 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAA25 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM15-13 TT Electronics | 82 |
| - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | - | Medical | 47 Hz to 440 Hz | - | - | - | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | 1 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-10C TT Electronics | 81 |
| - | - | - | - | - | EN, IEC, TUV, UL | 5 | - | Industrial | 47 Hz to 440 Hz | - | - | - | + 70 C | - | - 40 C | Chassis | Enclosed | - | - | 4.6 A | - | 5.1 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 23.46 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM15-11 TT Electronics | In Stock | - | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | - | Medical | 47 Hz to 440 Hz | - | - | - | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | 1.666 A | - | 9 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-14 TT Electronics | 162 |
| - | - | - | - | - | EN, IEC, TUV, UL | 5 | - | Industrial | 47 Hz to 440 Hz | - | - | - | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | 1.25 A | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() PAA25-13C TT Electronics | 56 |
| - | - | - | - | - | EN, IEC, TUV, UL | 5 | - | Industrial | 47 Hz to 440 Hz | - | - | - | + 70 C | - | - 40 C | Chassis | Enclosed | - | - | 1.666 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | PAA25 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | Regulated | - | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() MEP-120A18J BNA Delta Electronics | 62 |
| - | - | Chassis Mount | - | - | - | 40 | - | Medical, Industrial | 47 Hz to 63 Hz | - | - | - | + 70 C | Delta Electronics | - 30 C | Chassis | Open Frame | - | - | 6.67 A | - | 18 VDC | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | 60601-1; 60950-1; 62368-1 | 5 oz | - | - | 90 ~ 264 VAC | 18V | -30°C ~ 70°C (With Derating) | - | MEP-120A | 3.00 L x 2.00 W x 1.20 H (76.2mm x 50.8mm x 30.5mm) | - | Medical Power Supplies | ITE (Commercial), Medical | 120W | - | - | - | - | - | - | 1 Output | CE, cURus, TUV, UKCA | 94 % | 4 kV | - | - | - | - | 120 W | - | - | - | - | - | 6.67 A | - | - | - | - | - | - | - | 4 kVAC | Regulated | AC-DC Power Supplies | Universal Input | - | - | 90 VAC to 264 VAC | 31 mm | 76.2 mm | 50.8 mm | ||
![]() MEP-120A15J BNA Delta Electronics | 45 |
| - | - | Chassis Mount | - | - | - | 40 | - | Medical, Industrial | 47 Hz to 63 Hz | - | - | - | + 70 C | Delta Electronics | - 30 C | Chassis | Open Frame | - | - | 8 A | - | 15 VDC | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | 60601-1; 60950-1; 62368-1 | 5 oz | - | - | 90 ~ 264 VAC | 15V | -30°C ~ 70°C (With Derating) | - | MEP-120A | 3.00 L x 2.00 W x 1.20 H (76.2mm x 50.8mm x 30.5mm) | - | Medical Power Supplies | ITE (Commercial), Medical | 120W | - | - | - | - | - | - | 1 Output | CE, cURus, TUV, UKCA | 93.5 % | 4 kV | - | - | - | - | 120 W | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | 4 kVAC | Regulated | AC-DC Power Supplies | Universal Input | - | - | 90 VAC to 264 VAC | 31 mm | 76.2 mm | 50.8 mm | ||
![]() MEP-120A12J BNA Delta Electronics | 110 |
| - | - | Chassis Mount | - | - | - | 40 | - | Medical, Industrial | 47 Hz to 63 Hz | - | - | - | + 70 C | Delta Electronics | - 30 C | Chassis | Open Frame | - | - | 9.5 A | - | 12 VDC | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | 60601-1; 60950-1; 62368-1 | 5 oz | - | - | 90 ~ 264 VAC | 12V | -30°C ~ 70°C (With Derating) | - | MEP-120A | 3.00 L x 2.00 W x 1.20 H (76.2mm x 50.8mm x 30.5mm) | - | Medical Power Supplies | ITE (Commercial), Medical | 114W | - | - | - | - | - | - | 1 Output | CE, cURus, TUV, UKCA | 93.5 % | 4 kV | - | - | - | - | 120 W | - | - | - | - | - | 9.5 A | - | - | - | - | - | - | - | 4 kVAC | Regulated | AC-DC Power Supplies | Universal Input | - | - | 90 VAC to 264 VAC | 31 mm | 76.2 mm | 50.8 mm | ||
![]() CFM04S150-T Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | - | Open Frame | - | - | 0.266 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S050-E Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | Chassis | Open Frame | - | - | 0.8 A | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() CFM04S033 Cincon | In Stock |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 1.2 A | - | 3.3 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM04S120 Cincon | In Stock |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 0.333 A | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM04S050-T Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | - | Open Frame | - | - | 0.8 A | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S033-E Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | Chassis | Open Frame | - | - | 1.2 A | - | 3.3 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() CFM04S050 Cincon | In Stock |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 0.8 A | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM04S240-E Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | Chassis | Open Frame | - | - | 0.166 A | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() CFM04S150-E Cincon | 25 |
| - | - | - | - | - | EN, IEC, UL 62368-1 | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | Chassis | Open Frame | - | - | 0.266 A | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | - | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() AB40D1212A Delta Electronics | In Stock | - | - | 11 Weeks | - | NO | 7 | UL, EN, IEC,CUL | 50 | DELTA ELECTRONICS INC | Medical, Industrial | 47 Hz to 440 Hz | 264 V | 85 V | AB40D1212A | + 80 C | Delta Electronics | - 40 C | PCB | Enclosed | 80 °C | -40 °C | 1.66 A | 1.66 A | 12 V | - 12 V | 12 V | Bulk | PLASTIC/EPOXY | DMA | PACKAGE-7 | RECTANGULAR | MODULE | Active | Last Time Buy | 5.71 | Details | Yes | - | - | - | - | - | - | - | Bulk | AB40 | - | EAR99 | - | - | - | HYBRID | DUAL | PIN/PEG | 1 | compliant | R-PDMA-P7 | 2 Output | - | - | - | 115 V | OTHER | NO | AC-DC REGULATED POWER SUPPLY MODULE | 40 W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | 1.66 A | 30.5 mm | - | 40 W | - | - | - | - | 12.24 V | 11.76 V | 3 kV | Regulated | - | - | - | 84% | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 34.1 mm | 112 mm | 63.8 mm | ||
![]() APAX-5342-AE Advantech | In Stock | - | - | - | - | - | - | UL 508, FCC Class A, CE | 1 | - | - | - | - | - | - | + 60 C | - | - 10 C | Panel | Enclosed | - | - | 2.2 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.102 lbs | - | - | - | - | - | - | APAX-5342 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | - | - 10 C to + 60 C | - | - | - | - | - | - | - | - | UL 508, FCC Class A, CE | - | 48 VAC | 151 mm | 115 mm | 75 mm |