- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WX4-777260-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-759041-G-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-7811272-MC Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-41015158-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-777343-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-410511-33-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX8-7810418-EL-MC Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 8 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-754532 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | - | - 20 C | Chassis | Enclosed | - | - | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() CX18M-0000-N4A Advanced Energy | In Stock | - | - | IEC60601-1 | 5 | Medical | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Panel | Enclosed | - | - | Details | - | 15 lbs | Bulk | CoolPacs | Unconfigured Power Supply | - | - | 1.8 kW | - 40 C to + 70 C | 4 kVrms | Regulated | Modular Power Supplies | IEC60601-1 | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 41 mm | 267 mm | 127 mm | ||
![]() CX18M-0000-N-A Advanced Energy | In Stock | - | - | IEC60601-1 | 5 | Medical | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Panel | Enclosed | - | - | Details | - | 15 lbs | Bulk | CoolPacs | Unconfigured Power Supply | - | - | 1.8 kW | - 40 C to + 70 C | 4 kVrms | Regulated | Modular Power Supplies | IEC60601-1 | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 41 mm | 267 mm | 127 mm | ||
![]() VA-F2827619E Vicor | In Stock | - | - | CE, CSA, IEC, EN, UL | 1 | Industrial | - | + 95 C | - | - | Chassis | Open Frame | - | - | - | - | 1.340 lbs | - | - | DC to DC Converter Array | 4 Output | - | 600 W | - | - | - | Modular Power Supplies | CE, CSA, IEC, EN, UL | - | 19.3 mm | 191 mm | 92 mm | ||
![]() MM4-1414403 Vicor | In Stock | - | - | CE Mark, CSA, UL, TUV | 1 | Industrial | 47 Hz to 500 Hz | + 45 C | - | - 20 C | Chassis | Enclosed | - | - | N | - | 6.173 lbs | Bulk | - | Mini MegaPAC | 4 Output | 82 % | 1 kW | - 20 C to + 45 C | 4.242 kV | 0.2 % | Modular Power Supplies | CE Mark, CSA, UL, TUV | 90 VAC to 132 VAC, 180 VAC to 264 VAC, 260 V to 380 V | 85.8 mm | 241.3 mm | 153.4 mm | ||
![]() WP8-78649 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 8 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX9-71014197-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 9 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-564436-2 Vicor | In Stock | - | - | CE Mark, CSA, UL, TUV | 1 | Industrial | 47 Hz to 500 Hz | + 45 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | 3 Phase MegaPAC | 3 Output | 82 % | 1.2 kW, 2 kW | - 20 C to + 45 C | 4.242 kV | 0.2 % to 0.7 % | Modular Power Supplies | CE Mark, CSA, UL, TUV | 180 VAC to 264 VAC, 260 V to 352 V | 124.5 mm | 312.4 mm | 190.5 mm | ||
![]() WP3-763923-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-736359 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-743574-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-7510500-G-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP6-785408 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |