- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WX2-7414373-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-74525-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7611945-2-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7514946-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-7911616-MC Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 7 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-758481-G Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 7 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() PAA30B-14C TT Electronics | 46 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 1.25 A | - | 24 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM15-14 TT Electronics | 166 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 625 mA | - | 24 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA25-13 TT Electronics | 104 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 1.666 A | - | 15 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA25 | - | - | - | - | 1 Output | - | - | - | 25 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM15-13 TT Electronics | 82 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 1 A | - | 15 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-10C TT Electronics | 81 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 4.6 A | - | 5.1 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 23.46 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM15-11 TT Electronics | In Stock | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 1.666 A | - | 9 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-13C TT Electronics | 56 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 2 A | - | 15 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA30B-10 TT Electronics | 127 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 4.6 A | - | 5.1 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 23.46 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() RAC25-24SK/480 RECOM Power | 56 |
| - | Through Hole | 6-DIP Module | - | - | 12 | Industrial | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | 1.04 A | - | 24 VDC | - | Tray | 20001438 | Active | Details | 61010-1; 62368-1 | - | - | 85 ~ 528 VAC | 24V | -40°C ~ 90°C (With Derating) | Tray | RAC25-K/480 | 3.28 L x 1.83 W x 1.20 H (83.2mm x 46.4mm x 30.4mm) | Enclosed | ITE (Commercial), Laboratory | 25 W | 1 Output | CE, cURus | 87% | 1.04A | 25 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 30.4 mm | 83.23 mm | 46.43 mm | ||
![]() RAC15-05SK/480 RECOM Power | 157 |
| - | Through Hole | 4-DIP Module | - | - | 11 | Industrial | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | 3 A | - | 5 VDC | - | Tube | 20001431 | Active | Details | 61010-1; 62368-1 | - | - | 85 ~ 528 VAC | 5V | -40°C ~ 90°C (With Derating) | Tube | RAC15-K/480 | 2.07 L x 1.57 W x 1.00 H (52.5mm x 40.0mm x 25.5mm) | Enclosed | ITE (Commercial), Laboratory | 15 W | 1 Output | CE, cURus | 86% | 3A | 15 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 25.5 mm | 52.5 mm | 40 mm | ||
![]() RAC25-05SK/480 RECOM Power | 72 |
| - | Through Hole | 6-DIP Module | - | - | 12 | Industrial | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | 5 A | - | 5 VDC | - | Tray | 20001435 | Active | Details | 61010-1; 62368-1 | - | - | 85 ~ 528 VAC | 5V | -40°C ~ 90°C (With Derating) | Tray | RAC25-K/480 | 3.28 L x 1.83 W x 1.20 H (83.2mm x 46.4mm x 30.4mm) | Enclosed | ITE (Commercial), Laboratory | 25 W | 1 Output | CE, cURus | 82% | 5A | 25 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 30.4 mm | 83.23 mm | 46.43 mm | ||
![]() PJMA1000F-24-W Cosel | 2066 |
| - | - | - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 42 A | - | 24 V | - | - | - | - | Details | - | - | 6.173 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-12-R Cosel | 2254 |
| - | - | - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 84 A | - | 12 V | - | - | - | - | Details | - | - | 6.173 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 85 % | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-48-W Cosel | 2875 |
| - | - | - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 21 A | - | 48 V | - | - | - | - | Details | - | - | 6.173 lbs | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm |