- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XQ2V_80AFN Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 80 A | - | 2 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 160 W | - | - | - | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ12V_41A7ANT Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 41.7 A | - | 12 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 500 W | - | - | - | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU28V_17A9ADIN Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | 17.9 A | - | 28 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | UniPAC | - | - | 1 Output | - | - | - | 500 W | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | ||
![]() XQ18V_22A2AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 22.2 A | - | 18 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ12V5V_32AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 32 A | - | 12.5 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ10V_30A3AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 30.3 A | - | 10 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() PBO-10-12-B CUI Inc. | In Stock | - | - | Through Hole, Right Angle | 16-SIP Module, 6 Leads | - | 60 | Industrial | 63 Hz | + 85 C | CUI Inc. | - 40 C | Through Hole | Open Frame | 830 mA | - | 12 VDC | - | Tray | 656-31551R | Active | - | 60335-1; 62368-1 | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 85°C (With Derating) | Tray | PBO-10 | 1.75 L x 0.88 W x 0.59 H (44.5mm x 22.5mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 10 W | 1 Output | CE, cURus | 80% | 830mA | 10 W | - | - | - | 3 kVAC | ±1% | Regulated | - | - | 85 VAC to 305 VAC | 15 mm | 44.5 mm | 24 mm | ||
![]() SCP102D24XD02E SolaHD | In Stock | - | - | - | - | - | 1 | Industrial | 50 Hz / 60 Hz / 400 Hz | + 65 C | - | - 25 C | Chassis | Enclosed | 7.6 A | - | 24 VDC | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 100 W | - | - | - | - | - | Regulated | - | - | 85 VAC to 264 VAC, 100 VDC to 353 VDC | - | - | - | ||
![]() PAAM60-12C TT Electronics | 57 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | 5 A | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM60 | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAAM15-10C TT Electronics | 37 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | 3 A | - | 5 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM20-14C TT Electronics | 40 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | 833 mA | - | 24 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM20 | - | - | - | - | 1 Output | - | - | - | 20 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM30-13C TT Electronics | 36 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | 2 A | - | 15 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM30 | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA05-12 TT Electronics | 103 |
| - | - | - | EN/IEC/UL-62368-1 | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 420 mA | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAA05 | - | - | - | - | 1 Output | - | - | - | 5.04 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm | ||
![]() PAA10-12 TT Electronics | 93 |
| - | - | - | EN/IEC/UL-62368-1 | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 833 mA | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAA10 | - | - | - | - | 1 Output | - | - | - | 10 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 20 mm | 37 mm | 27.5 mm | ||
![]() PAAM30-13 TT Electronics | 90 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 2 A | - | 15 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM30 | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 64.1 mm | 45.6 mm | ||
![]() PAA50-12 TT Electronics | 144 |
| - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 4.167 A | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAA50 | - | - | - | - | 1 Output | - | - | - | 50 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.1 mm | 74.2 mm | 47 mm | ||
![]() PAAM30-10C TT Electronics | 59 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | 5 A | - | 5 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM30 | - | - | - | - | 1 Output | - | - | - | 25 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM100-12 TT Electronics | 58 |
| - | - | - | EN/IEC/UL-60601 | 5 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 30 C | Through Hole | Enclosed | 8.33 A | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM100 | - | - | - | - | 1 Output | - | - | - | 100 W | - | - | - | 4000 VAC / 5656 VDC | - | Regulated | - | - | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM30-12 TT Electronics | 148 |
| - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | 2.5 A | - | 12 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAAM30 | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 64.1 mm | 45.6 mm | ||
![]() PAA50-14 TT Electronics | 90 |
| - | - | - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 2.083 A | - | 24 VDC | - | - | - | - | Details | - | - | - | - | Bulk | PAA50 | - | - | - | - | 1 Output | - | - | - | 50 W | - | - | - | 4 kVAC | - | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.1 mm | 74.2 mm | 47 mm |