- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | AC Voltage - Input | Approvals | Base Product Number | DC Voltage - Input (Max) | DC Voltage - Input (Min) | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Power Factor Correction | Product Status | RoHS | Standard Number | Unit Weight | Usage Level | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Number of Functions | Depth | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Voltage | Current - Output (Max) | Current | Output Current | Input Type | Output Power | Voltage - Output | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Embedded | Line Regulation | Overload Protection | Load Regulation | Product | Features | Compliance | Nominal Input Voltage (AC) | Input Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMPS 15-115 TRACO Power | 29 |
| - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | 10 | Industrial | 47 Hz to 440 Hz | - | - | + 70 C | Traco Power | - 25 C | - | PCB | Enclosed | 1000 mA | - | 15 VDC | - | Box | Encapsulated | - | Active | Details | 60335-1; 62368-1 | 2.116438 oz | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 15V | -25°C ~ 70°C | - | - | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | - | - | - | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | - | - | 52.4mm | - | 1 Output | CB, CE, cURus, EAC, UKCA | 82% | - | 15V dc | - | - | - | 1A | - | 1A | - | 15 W | - | - | - | - | - | - | - | - | 4 kVAC | No | 0.5% | - | Regulated | - | Universal Input | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | - | - | ||
![]() TMPS 15-124 TRACO Power | 30 |
| - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | 10 | Industrial | 47 Hz to 440 Hz | - | - | + 70 C | Traco Power | - 25 C | - | PCB | Enclosed | 625 mA | - | 24 VDC | - | Box | Encapsulated | - | Active | Details | 60335-1; 62368-1 | 2.116438 oz | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 24V | -25°C ~ 70°C | - | - | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | - | - | - | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | - | - | 52.4mm | - | 1 Output | CB, CE, cURus, EAC, UKCA | 84% | - | 24V dc | - | - | - | 625mA | - | 625mA | - | 15 W | - | - | - | - | - | - | - | - | 4 kVAC | No | 0.5% | - | Regulated | - | Universal Input | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | - | - | ||
![]() TMPS 15-105 TRACO Power | 35 |
| - | - | Through Hole | 4-DIP Module | - | - | - | - | - | - | - | 10 | Industrial | 47 Hz to 440 Hz | - | - | + 70 C | Traco Power | - 25 C | - | PCB | Enclosed | 3000 mA | - | 5 VDC | - | Box | Encapsulated | - | Active | Details | 60335-1; 62368-1 | 2.116438 oz | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 5V | -25°C ~ 70°C | - | - | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | - | - | - | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | - | - | 52.4mm | - | 1 Output | CB, CE, cURus, EAC, UKCA | 79% | - | 5V dc | - | - | - | 3A | - | 3A | - | 15 W | - | - | - | - | - | - | - | - | 4 kVAC | No | 0.5% | - | Regulated | - | Universal Input | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | - | - | ||
![]() NV1-453GFHP TDK | In Stock | - | - | - | - | - | - | - | - | EN60601-1, EN60950-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCP102D24XD02E Emerson | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | 48 Hz, 125 Hz, 250 Hz, 380 Hz | Appleton | SCP102D24XD02E | - | - | - | Chassis | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | -13-140 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 240 VAC | - | - | - | - | - | - | ||
![]() CMD Texas Instruments | In Stock | - | - | - | LAN-on-Motherboard (LOM), Hub & Switches | - | - | - | - | - | - | - | - | - | - | - | MOXIE INDUCTOR CORPORATION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | Thermoplastic - UL 94 V-O | - | - | 16.00mm x 25.40mm x 13.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HiPot - 1500VRMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XG4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XGJ Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMB/ Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K40054 TDK-Lambda, Inc. | In Stock | - | - | - | - | - | - | - | - | CB, IEC 60601-1, UL | - | - | - | - | Medical | 47 Hz to 63 Hz | - | - | - | - | - | - | Chassis | Enclosed | 12.5 A | 7.143 A | 24 V | 21 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Mode Power Supply | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | 450 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Power Supplies | - | CB, IEC 60601-1, UL | - | 85 VAC to 264 VAC | - | - | - | - | - | ||
![]() PF1500B-360 TDK-Lambda, Inc. | 2763 |
| - | - | Through Hole | Full Brick | - | - | - | - | PF1500B | - | - | - | Industrial | 47 Hz to 63 Hz | - | - | + 85 C | TDK-Lambda Americas Inc | - 40 C | - | PCB | Enclosed | - | - | 360 V | - | Tray | - | - | Active | Details | 62368-1 | - | - | 85 ~ 265 VAC | 360V | -40°C ~ 100°C | - | - | PF1500B-360 | 4.60 L x 2.40 W x 0.50 H (116.8mm x 61.0mm x 12.7mm) | - | - | - | Enclosed | ITE (Commercial) | 1.008 kW | - | - | - | - | - | 1 Output | CE, CSA, IEC, UKCA, UL | 96.5% | - | - | - | - | - | 2.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | Regulated | AC/DC Output Modules | Adjustable Output, Baseplate, Remote On/Off, Remote Sense, Universal Input | - | - | +/- 85 VAC to +/- 265 VAC | 12.7 mm | 116.8 mm | 61 mm | - | - | ||
![]() NV1-453GFHP TDK-Lambda, Inc. | In Stock | - | - | - | - | - | - | - | - | EN60601-1, EN60950-1 | - | - | - | 1 | Medical, Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 8.818490 oz | - | - | - | - | - | - | NV175 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN60601-1, EN60950-1 | - | - | - | - | - | - | - | ||
![]() LI120-20B24R2S Mornsun America, LLC | 191 |
| - | - | - | - | - | - | 90 ~ 264 VAC | - | - | 370V | 127V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61010-1; 62368-1; UL 508 | - | - | - | 24V | -20°C ~ 60°C (With Derating) | Box | - | LI120-20BxxR2S (120) | 3.94" L x 1.42" W x 4.92" H (100.0mm x 36.0mm x 125.0mm) | Not For New Designs | - | - | - | Industrial, ITE (Commercial), Laboratory | 120W | - | - | - | - | - | 1 | CE, cULus, EN, UKCA, UL | 88% | 4 kV | - | - | - | - | 5A | - | - | AC or DC | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | - | ||
![]() C050S12 Sanken | 10 | - | Datasheet | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 60W | - | 60W | 1 | - | R-XXMA-X | 1 | - | - | - | 12V | - | NO | - | - | 5A | - | - | - | 12V 11.6V~12.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() C050S15 Sanken | 10 | - | Datasheet | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 60W | - | 60W | 1 | - | R-XXMA-X | 1 | - | - | - | 15V | - | NO | - | - | 4A | - | - | - | 15V 14.5V~15.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() C150S24 Sanken | 7 | - | Datasheet | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 156W | - | 156W | 1 | - | R-XXMA-X | 1 | - | - | - | 24V | 200V | - | - | - | 6.5A | - | - | - | 24V 22.8V~24.7V | - | 200V | 240V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, Remote Sense, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() C150S12 Sanken | 4 | - | Datasheet | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 156W | - | 156W | 1 | - | R-XXMA-X | 1 | - | - | - | 12V | 200V | - | - | - | 13A | - | - | - | 12V 11.6V~12.3V | - | 200V | 240V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, Remote Sense, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() C150S15 Sanken | 10 | - | Datasheet | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 150W | - | 150W | 1 | - | R-XXMA-X | 1 | - | - | - | 15V | 200V | - | - | - | 10A | - | - | - | 15V 14.5V~15.4V | - | 200V | 240V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, Remote Sense, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NMS-240-12 MEAN WELL USA Inc. | 38 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | NMP | - | Active | Not Applicable | - | DC Output Module, Single | - | 240W | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12V 6.0V~15.0V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, User Adjustable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C150S03 Sanken | 10 | - | - | 12 Weeks | - | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | C | - | Active | 1 (Unlimited) | EAR99 | DC Output Module | - | 86W | - | 86W | 1 | - | R-XXMA-X | 1 | - | - | - | 3.3V | 200V | - | - | - | 26A | - | - | - | 3.3V 3.2V~3.3V | - | 200V | 240V | 85.8W | - | - | - | - | - | - | - | - | - | Remote On/Off, Remote Sense, User Adjustable | - | - | - | - | - | - | RoHS Compliant | Lead Free |