- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Usage Level | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Power (Watts) | Max Power Dissipation | Number of Functions | JESD-30 Code | Number of Outputs | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current | Voltage - Output | Input Voltage (Min) | Input Voltage (Max) | Features | User Configuration | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMS-240-48 MEAN WELL USA Inc. | 94 |
| Datasheet | - | - | - | Commercial grade | - | NMP | Active | Not Applicable | - | DC Output Module, Single | 240W | - | - | - | 1 | - | - | - | - | 48V 30V~55V | - | - | Remote On/Off, User Adjustable | - | ROHS3 Compliant | - | ||
![]() C130X24 Sanken | 20 | - | - | 12 Weeks | Module | NO | - | 2013 | C | Active | 1 (Unlimited) | EAR99 | DC Output Module | 132W | 132W | 1 | R-XXMA-X | 1 | 24V | - | NO | 5.5A | 24V 22.8V~24.7V | - | - | Remote On/Off, User Adjustable | - | RoHS Compliant | Lead Free | ||
![]() C050S05 Sanken | 5 | - | - | 12 Weeks | Module | NO | - | 2013 | C | Active | 1 (Unlimited) | EAR99 | DC Output Module | 50W | 50W | 1 | R-XXMA-X | 1 | 5V | - | NO | 10A | 5V 4.8V~5.1V | - | - | Remote On/Off, User Adjustable | - | RoHS Compliant | Lead Free | ||
![]() C050S24 Sanken | 50 | - | - | 12 Weeks | Module | NO | - | 2013 | C | Active | 1 (Unlimited) | EAR99 | DC Output Module | 60W | 60W | 1 | R-XXMA-X | 1 | 24V | - | NO | 2.5A | 24V 22.8V~24.7V | - | - | Remote On/Off, User Adjustable | - | RoHS Compliant | Lead Free | ||
![]() NMS-240-24 MEAN WELL USA Inc. | 37 |
| Datasheet | - | - | - | Commercial grade | - | NMP | Active | Not Applicable | - | DC Output Module, Single | 240W | - | - | - | 1 | - | - | - | - | 24V 15V~30V | - | - | Remote On/Off, User Adjustable | - | ROHS3 Compliant | - | ||
![]() NMS-240-5 MEAN WELL USA Inc. | 41 |
| Datasheet | - | - | - | Commercial grade | - | NMP | Active | Not Applicable | - | DC Output Module, Single | 180W | - | - | - | 1 | - | - | - | - | 5V 3V~6V | - | - | Remote On/Off, User Adjustable | - | ROHS3 Compliant | - | ||
![]() C150S05 Sanken | 10 | - | - | 12 Weeks | Module | NO | - | 2013 | C | Active | 1 (Unlimited) | EAR99 | DC Output Module | 130W | 130W | 1 | R-XXMA-X | 1 | 5V | 200V | - | 26A | 5V 4.8V~5.1V | 200V | 240V | Remote On/Off, Remote Sense, User Adjustable | - | RoHS Compliant | Lead Free | ||
![]() XG8 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 144W | - | - | - | 2 | - | - | - | - | 24V 5V~28V | - | - | Remote On/Off, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() CMC-W01 Advanced Energy | In Stock | - | Datasheet | - | - | - | - | - | CoolX™1800 | Active | Not Applicable | - | DC Output Module | 300W | - | - | - | 1 | - | - | - | - | 24V 1V~28V | - | - | Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG8C Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 144W | - | - | - | 2 | - | - | - | - | 24V 5V~28V | - | - | Conformal Coating, Remote On/Off, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() C050S03 Sanken | 20 | - | - | 12 Weeks | Module | NO | - | 2013 | C | Active | 1 (Unlimited) | EAR99 | DC Output Module | 33W | 33W | 1 | R-XXMA-X | 1 | 3.3V | - | NO | 10A | 3.3V 3.2V~3.3V | - | - | Remote On/Off, User Adjustable | - | RoHS Compliant | Lead Free | ||
![]() XG5 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 288W | - | - | - | 1 | - | - | - | - | 48V 28V~58V | - | - | Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG3C Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 240W | - | - | - | 1 | - | - | - | - | 12V 6.0V~15.0V | - | - | Conformal Coating, Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG5C Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 288W | - | - | - | 1 | - | - | - | - | 48V 28V~58V | - | - | Conformal Coating, Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG2C Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 200W | - | - | - | 1 | - | - | - | - | 5V 3.2V~6V | - | - | Conformal Coating, Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() CMG Advanced Energy | In Stock | - | - | 10 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | DC Output Module | 120W | - | - | - | 2 | - | - | - | - | 24V 3V~30V | - | - | - | Configurator | ROHS3 Compliant | - | ||
![]() CMGC Advanced Energy | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | DC Output Module | 120W | - | - | - | 2 | - | - | - | - | 24V 3V~30V | - | - | Conformal Coating | Configurator | ROHS3 Compliant | - | ||
![]() CMA-W01 Advanced Energy | In Stock | - | Datasheet | - | - | - | - | - | CoolX™1800 | Active | Not Applicable | - | DC Output Module | 150W | - | - | - | 1 | - | - | - | - | 5V 1V~6V | - | - | Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG4C Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 240W | - | - | - | 1 | - | - | - | - | 24V 12V~30V | - | - | Conformal Coating, Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - | ||
![]() XG4 Advanced Energy | 67 | - | Datasheet | 18 Weeks | - | - | - | - | powerMods | Active | Not Applicable | - | DC Output Module | 240W | - | - | - | 1 | - | - | - | - | 24V 12V~30V | - | - | Remote On/Off, Remote Sense, User Adjustable | Configurator | ROHS3 Compliant | - |