- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Output Power | Isolation Voltage | Load Regulation | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAAM60-14C TT Electronics | 41 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 2.5 A | - | 24 VDC | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAAM30-10 TT Electronics | 107 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | 5 A | - | 5 VDC | - | Details | Bulk | PAAM30 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 64.1 mm | 45.6 mm | ||
![]() PAAM15-11C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 1.666 A | - | 9 VDC | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA10-13 TT Electronics | 51 |
| - | EN/IEC/UL-62368-1 | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | 667 mA | - | 15 VDC | - | Details | Bulk | PAA10 | 1 Output | 10 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 20 mm | 37 mm | 27.5 mm | ||
![]() PAAM60-14 TT Electronics | 120 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | 2.5 A | - | 24 VDC | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PAAM60-10 TT Electronics | 102 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | 10 A | - | 5.1 VDC | - | Details | Bulk | PAAM60 | 1 Output | 51 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PAA25-10 TT Electronics | 138 |
| - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | 3.922 A | - | 5.1 VDC | - | Details | Bulk | PAA25 | 1 Output | 20 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM60-10C TT Electronics | 10 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 10 A | - | 5.1 VDC | - | Details | Bulk | PAAM60 | 1 Output | 51 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAAM15-12C TT Electronics | 46 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 1.25 A | - | 12 VDC | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM60-11C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 6.666 A | - | 9 VDC | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAA50-13C TT Electronics | 28 |
| - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Chassis | Enclosed | 3.333 A | - | 15 VDC | - | Details | Bulk | PAA50 | 1 Output | 50 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 28.6 mm | 111.9 mm | 64.7 mm | ||
![]() PAAM100-18 TT Electronics | 28 |
| - | EN/IEC/UL-60601 | 5 | Medical | 47 Hz to 63 Hz | + 70 C | - 30 C | Through Hole | Enclosed | 2.1 A | - | 48 VDC | - | Details | Bulk | PAAM100 | 1 Output | 100 W | 4000 VAC / 5656 VDC | Regulated | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM20-14 TT Electronics | 139 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Through Hole | Enclosed | 833 mA | - | 24 VDC | - | Details | Bulk | PAAM20 | 1 Output | 20 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM60-13C TT Electronics | 28 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 4 A | - | 15 VDC | - | Details | Bulk | PAAM60 | 1 Output | 60 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() PAAM150-18 TT Electronics | 28 |
| - | EN/IEC/UL-60601 | 5 | Medical | 47 Hz to 63 Hz | + 70 C | - 30 C | Through Hole | Enclosed | 3.125 A | - | 48 VDC | - | Details | Bulk | PAAM150 | 1 Output | 150 W | 4000 VAC / 5656 VDC | Regulated | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAA50-13 TT Electronics | 73 |
| - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | 3.333 A | - | 15 VDC | - | Details | Bulk | PAA50 | 1 Output | 50 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.1 mm | 74.2 mm | 47 mm | ||
![]() PAA05-14 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | 210 mA | - | 24 VDC | - | Details | Bulk | PAA05 | 1 Output | 5.04 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm | ||
![]() PAA25-12 TT Electronics | 16 |
| - | EN, IEC, TUV, UL | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - 40 C | Through Hole | Enclosed | 2.083 A | - | 12 VDC | - | Details | Bulk | PAA25 | 1 Output | 25 W | 4 kVAC | Regulated | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM30-12C TT Electronics | 51 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 2.5 A | - | 12 VDC | - | Details | Bulk | PAAM30 | 1 Output | 30 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM15-13C TT Electronics | 16 |
| - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | Medical | 47 Hz to 440 Hz | + 80 C | - 40 C | Chassis | Enclosed | 1 A | - | 15 VDC | - | Details | Bulk | PAAM15 | 1 Output | 15 W | 4 kVAC | Regulated | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm |