- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAA10-10 TT Electronics | 61 |
| - | - | IEC/EN, TUV IEC/EN, UL/ EC/EN | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 2 A | - | 5 V | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | 1 Output | - | - | - | 10 W | - | - | - | - | - | 4 kVAC | - | - | - | +/- 90 VAC to +/- 305 VAC | 20 mm | 37 mm | 27.5 mm | ||
![]() CFM36SB240-T Cincon | 49 |
| - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 1.5 A | - | 24 V | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | - | - | 4 kVAC | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SB480 Cincon | 33 |
| - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 750 mA | - | 48 V | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | - | - | 4 kVAC | Regulated | - | - | 100 VAC to 240 VAC | 27.94 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SA050-T Cincon | 33 |
| - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 6 A | - | 5 V | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | - | - | 4 kVAC | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SB120 Cincon | 98 |
| - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 3 A | - | 12 V | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | - | - | 4 kVAC | Regulated | - | - | 100 VAC to 240 VAC | 27.94 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SB480-T Cincon | 33 |
| - | - | - | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 750 mA | - | 48 V | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | 1 Output | - | - | - | 36 W | - | - | - | - | - | 4 kVAC | Regulated | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() MEP-120A24J BNA Delta Electronics | 114 |
| - | Chassis Mount | - | 40 | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | Delta Electronics | - 30 C | Chassis | Open Frame | 5 A | - | 24 VDC | - | Box | Active | Details | 60601-1; 60950-1; 62368-1 | 5 oz | - | - | 90 ~ 264 VAC | 24V | -30°C ~ 70°C (With Derating) | - | MEP-120A | 3.00 L x 2.00 W x 1.20 H (76.2mm x 50.8mm x 30.5mm) | Medical Power Supplies | ITE (Commercial), Medical | 120W | 1 Output | CE, cURus, TUV, UKCA | 94 % | 4 kV | 120 W | - | 5 A | - | - | - | 4 kVAC | Regulated | AC-DC Power Supplies | Universal Input | 90 VAC to 264 VAC | 31 mm | 76.2 mm | 50.8 mm | ||
![]() CFM04S033-T Cincon | 12 |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | 1.2 A | - | 3.3 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S150 Cincon | In Stock |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 0.266 A | - | 15 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() CFM04S240-T Cincon | 51 |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | 0.166 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S120-T Cincon | 56 |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | 0.333 A | - | 12 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S120-E Cincon | 51 |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | Chassis | Open Frame | 0.333 A | - | 12 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 20 mm | 41.1 mm | 21 mm | ||
![]() CFM04S240 Cincon | In Stock |
| - | - | EN, IEC, UL 62368-1 | - | Industrial | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | 0.166 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | - | 3 kVAC | Regulated | AC/DC Output Modules | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() PJMA1000F-24-R Cosel | 2680 |
| - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 42 A | - | 24 V | - | - | - | Details | - | 6.173 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-36-W1 Cosel | 2433 |
| - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 28 A | - | 36 V | - | - | - | Details | - | 6.173 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA600F-12-W1 Cosel | 2043 |
| - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 50 A | - | 12 V | - | - | - | Details | - | 4.409 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 82 % | - | 600 W | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA1000F-24-W1 Cosel | 2908 |
| - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 42 A | - | 24 V | - | - | - | Details | - | 6.173 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-12-F4 Cosel | 2522 |
| - | - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 84 A | - | 12 V | - | - | - | Details | - | 6.173 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 85 % | - | 1.008 kW | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA300F-36-C Cosel | 2839 |
| - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 8.4 A | - | 36 V | - | - | - | Details | - | 2.205 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 87 % | - | 302.4 W | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-36-F4 Cosel | 2164 |
| - | - | EN60601-1 | 10 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 8.4 A | - | 36 V | - | - | - | Details | - | 2.205 lbs | - | - | - | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 87 % | - | 302.4 W | - | - | - | - | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm |