- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJMA600F-36-F4 Cosel | 2186 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 16.7 A | 36 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 88 % | 601.2 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-12-C Cosel | 2794 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 50 A | 12 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 84 % | 600 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-24-G Cosel | 2017 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 25 A | 24 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 88 % | 600 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-12-G Cosel | 2928 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 50 A | 12 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 84 % | 600 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-48-F4 Cosel | 2845 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 12.5 A | 48 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 88 % | 600 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() TUNS1200F12-N1 Cosel | 2662 |
| - | - | 1 | Industrial | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | 84 A | 12 V | - | - | Details | - | 9.876709 oz | - | TUNS | - | 1 Output | - | 1008 W | - | 3 kVAC, 500 VDC | Regulated | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() TUNS1200F48-T Cosel | 2263 |
| - | - | 1 | Industrial | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | 25 A | 48 V | - | - | Details | - | 9.876709 oz | - | TUNS | - | 1 Output | - | 1200 W | - | 3 kVAC, 500 VDC | Regulated | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() MP450-2H2H# MEAN WELL | In Stock | - | - | - | - | - | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | Details | - | 4 lbs | - | MP | - | - | 82.5 % | 450 W | - 20 C to + 70 C | 3 kVAC | Regulated | Modular Power Supply | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 63.5 mm | 254 mm | 127 mm | ||
![]() PJMA600F-12-F4 Cosel | 2814 |
| - | EN60601-1 | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 50 A | 12 V | - | - | Details | - | 4.409 lbs | - | PJMA | - | 1 Output | 84 % | 600 W | - | 4 kV | Yes, Regulated | Modular Power Supplies | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() CMB/ Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX6-467376-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-775739-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-7616006-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-41013735-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-7611314-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-410502-22-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-783412-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-769189-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX8-4912694-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 8 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-7812014-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |