- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Minimum Load Required | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VS-06024A-F Omron Automation and Safety | 2375 |
| - | 20 Weeks | DIN Rail | DIN Rail | - | - | 7 | 329.999987g | -10°C~60°C With Derating | 2013 | S8VS (60W) | 4.26Lx1.57W x 3.74 H 108.3mmx40.0mmx95.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 60W | - | 60W | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 94.996mm | - | - | - | RoHS Compliant | - | ||
![]() VDRS-150-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~70°C | 2015 | VDRS-150 (150W) | 3.93Lx2.19W x 4.92 H 99.8mmx55.5mmx125.0mm | yes | Obsolete | Not Applicable | 10 | - | Enclosed | - | - | ITE (Commercial) | 150W | - | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE, cULus, cURus, TUV | 87% | 4.242kV | 24V | 6.3A | 115V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 124.968mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RPS-400-24-TF MEAN WELL USA Inc. | 43 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | -30°C~70°C With Derating | - | RPS-400 (400W) | 5.11Lx3.39W x 2.62 H 129.8mmx86.1mmx66.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Medical | 252W 401W Forced Air | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 93% | 4kV | - | - | - | - | - | - | 400.8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECE40US15-S XP Power | 15 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | -25°C~70°C | 2011 | ECE (40W) | 3.78Lx1.57W x 1.12 H 96.0mmx40.0mmx28.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | 40W | 40W | - | - | - | - | - | - | - | 1 | - | 84% | 3kV | 15V | 2.67A | - | - | - | 2.67A | 40.1W | - | - | 85V | 264V | 2.67A | - | - | 40W | No | 15V | - | - | - | 85V | 264V | - | DC Input Capable, Universal Input | 28.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TMM 60124C Traco Power | 2801 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~75°C With Derating | 2014 | TMM 60 (60W) | 4.41Lx2.57W x 1.50 H 112.0mmx65.3mmx38.1mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | - | - | Industrial, ITE (Commercial), Medical | 60W | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 87% | 4kV | 24V | - | 115V | NO | 2.5A | - | - | - | - | - | - | - | 60W | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPL225PS48 XP Power | 23 |
| Datasheet | 18 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | 2015 | EPL225 (225W) | 4.00Lx2.00W x 1.26 H 101.6mmx50.8mmx32.3mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial), Medical | 150W 225W Forced Air | - | 150W | - | - | - | - | - | - | - | 1 | CB, CE, UL | 93% | 4kV | - | 3.1A | - | - | - | - | 150W | - | - | 85V | 264V | 3.1A | - | - | 225W | No | - | - | - | - | 85V | 264V | - | PFC, Standby Output, Universal Input | 32.004mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DRP024V480W1AA Delta Electronics | 2276 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~75°C With Derating | 2009 | CliQ (480W) | 4.67Lx6.30W x 4.76 H 118.5mmx160.0mmx121.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | 75°C | -20°C | ITE (Commercial) | 480W | - | 480W | - | - | - | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 88% | 4kV | 24V | 20A | - | - | - | - | 480W | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 118.618mm | 120.904mm | 160.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() MEB-1K2A24T AAA Delta Electronics | 2255 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | 2017 | MEB-1K2A (1200W) | 8.03Lx5.00W x 1.59 H 204.0mmx127.0mmx40.5mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | - | - | ITE (Commercial), Medical | 1200W | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, TUV, UL | 93% | 4kV | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, PFC, PMBUS™, Remote On/Off, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECL10US15-T XP Power | 36 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | 2002 | ECL (10W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | 10W | 10W | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 80% | 3kV | 15V | 670mA | - | - | - | 670mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 670mA | - | - | 10W | No | 15V | 200mA | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 22.352mm | 65mm | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() DRM-24V120W1PN Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -25°C~70°C | - | CliQ M (120W) | 4.60Lx1.57W x 4.88 H 117.0mmx40.0mmx124.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | 70°C | -25°C | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | - | 1 | CB, CE, CSA, cULus, cURus | 92.8% | 4.5kV | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, IP20 Universal Input | 123.952mm | 116.84mm | 39.878mm | - | ROHS3 Compliant | - | ||
![]() DRP012V100W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~75°C With Derating | 2009 | CliQ (100W) | 4.76Lx1.97W x 4.65 H 121.0mmx50.0mmx118.2mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | 75°C | -20°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus, TUV | 87% | 4kV | 12V | 8.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 118.11mm | 120.904mm | 50.038mm | - | ROHS3 Compliant | Lead Free | ||
![]() VGS-75-5 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | -20°C~70°C With Derating | 2015 | VGS-75 (76.8W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 75W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 81% | 4.242kV | 5V | 15A | - | - | - | - | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | 97.5mm | - | RoHS Compliant | Lead Free | ||
![]() PMC-05V050W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | 2011 | PMC (50W) | 5.04Lx3.82W x 1.50 H 128.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 50W | - | 50W | - | - | - | - | unknown | - | - | 1 | CB, CCC, CE, cURus, SIQ | 79% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PML-24V150W1AA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | 2013 | PML (156W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 89% | 3kV | - | 6.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | 38.1mm | 178.054mm | 97.028mm | - | ROHS3 Compliant | - | ||
![]() PMC-24V150W2AA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | 2013 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 87% | 3kV | - | 6.25A | - | - | 6.25A | - | - | - | - | - | - | 6.25A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable | 38mm | 178mm | 97mm | - | ROHS3 Compliant | - | ||
![]() PJ-24V50WBNA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | - | PJ (50W) | 5.20Lx1.97W x 1.05 H 132.0mmx50.0mmx26.6mm | yes | Active | 1 (Unlimited) | - | - | Open Frame, Conformal Coated | - | - | ITE (Commercial) | - | - | 50W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | - | 2.1A | - | - | - | - | 50W | - | - | - | - | 2.1A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 27mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRP024V960W3BA Delta Electronics | 2693 |
| Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | - | - | -25°C~65°C With Derating | 2013 | CliQ II (960W) | 10.04Lx4.62W x 4.76 H 255.0mmx117.30mmx121.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 960W | - | 960W | - | - | - | - | - | - | - | 1 | CB, CE, CSA, cULus, cURus | 92% | 4kV | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | - | - | - | ROHS3 Compliant | - | ||
![]() PJB-24V100WCRA Delta Electronics | 35 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | 2013 | PJB (103W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 100W | - | 100W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 44.958mm | - | - | - | ROHS3 Compliant | - | ||
![]() LDC15F-2-SNY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | 2006 | LDC (15W) | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 15W | - | 15V | - | - | 2A | - | -15V | - | - | - | - | 3kV | 300mA | - | - | 200mA | - | 38mm | 135mm | 57mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA150F-24-Y Cosel USA, Inc. | 6 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | - | - | - | - | 151.2W | - | - | - | - | 6.3A | - | - | - | No | - | - | - | - | - | - | - | - | 33.5mm | - | - | - | ROHS3 Compliant | Lead Free |