- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPS-30-12 MEAN WELL USA Inc. | 184 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | RPS-30 (30W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 4kV | - | - | - | - | - | - | 2.5A | - | 30W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS200-3.3 TDK-Lambda Americas Inc. | 54 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 199.999989g | - | -25°C~70°C With Derating | - | LS (200W) | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm | - | Active | - | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 132W | 200W | - | - | - | - | 98mm | - | - | - | 1 | CE | 68% | 3kV | 3.3V | 40A | - | - | - | - | - | 40A | 132W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 85V | - | 264V | 40A | - | 200W | - | - | 3.3V | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 40.894mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() RCP-2000-48 MEAN WELL USA Inc. | 693 |
| Datasheet | 14 Weeks | - | - | Rack Mount | - | - | 34 | 1.3kg | - | -40°C~70°C With Derating | - | RCP-2000 (2000W) | 11.61Lx5.00W x 1.61 H 295.0mmx127.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 2016W | - | 2.016kW | - | - | - | - | - | 41mm | - | - | - | 1 | CB, CE, cURus, TUV | 92% | 3kV | 48V | - | - | - | - | - | - | 42A | 2.016kW | - | - | - | - | - | 42A | - | 2.016kW | No | 16A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RWS100B12 TDK-Lambda Americas Inc. | 37 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 400.000006g | Commercial grade | -20°C~70°C With Derating | 2013 | RWS-B (100W) | 4.25Lx3.70W x 1.54 H 108.0mmx94.0mmx39.0mm | - | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | ITE (Commercial) | 100W | - | 102W | 102W | UNSPECIFIED | UNSPECIFIED | - | 1 | 108mm | - | - | R-XXMA-X6 | 1 | CE | 84% | 3kV | 13.8V | 8.5A | 100V | YES | - | 1.3A | - | 8.5A | 102W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | VOLTAGE-MODE | 265V | 8.5A | - | 102W | - | - | 12V | - | 85V | 265V | Adjustable Output, DC Input Capable, Universal Input | 39.116mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EDR-75-12 MEAN WELL USA Inc. | 372 |
| Datasheet | 14 Weeks | - | - | DIN Rail | 100 | - | - | 509.837824g | Commercial grade | -20°C~60°C With Derating | - | EDR-75 (75W) | 4.02Lx1.26W x 4.93 H 102.0mmx32.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 76W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, RCM, TUV | 85.5% | 3kV | - | - | - | - | - | - | - | 6.3A | 75.6W | - | - | - | - | - | 6.3A | - | 75.6W | No | - | - | - | - | - | Adjustable Output, Universal Input | 32mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RWS150B48 TDK-Lambda Americas Inc. | 262 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 479.900727g | - | -20°C~70°C With Derating | 2013 | RWS-B (150W) | 5.04Lx3.70W x 1.61 H 128.0mmx94.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 150W | - | 158.4W | 158W | - | - | - | - | 128mm | - | - | - | 1 | CE | 89% | 3kV | 48V | 3.3A | - | - | 265V | 1.9A | - | 3.3A | 158.4W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | - | 265V | 3.3A | - | 158.4W | - | - | 48V | - | 85V | 265V | Adjustable Output, DC Input Capable, Universal Input | 40.894mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SDR-960-24 MEAN WELL USA Inc. | 2106 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | Metal | - | 13 | 2.46981kg | Commercial grade | -30°C~70°C With Derating | - | SDR-960 (960W) | 5.91Lx4.33W x 4.93 H 150.0mmx110.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 94% | 3kV | - | - | - | - | - | - | - | 40A | 960W | - | - | - | - | - | 40A | - | 960W | No | - | - | - | - | - | Adjustable Output, PFC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDR-100-24N MEAN WELL USA Inc. | 96 |
| Datasheet | 14 Weeks | - | - | DIN Rail | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | HDR-100 (100W) | 2.15Lx2.76W x 3.54 H 54.5mmx70.0mmx90.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, cURus, TUV | 90% | 4kV | - | - | - | - | - | - | - | - | 92W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPD-75A MEAN WELL USA Inc. | 1000 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 10 | 250g | - | -20°C~70°C With Derating | - | RPD-75 (75W) | 5.00Lx3.00W x 1.22 H 127.0mmx76.2mmx31.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | - | - | 71W | - | - | - | - | - | 31mm | - | - | - | 2 | CB, CE, cURus, TUV | 77% | 4kV | 12V | - | - | - | - | 1.5A | 7A 3A | 7A | 71W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 7A | - | 71W | Yes | 1.5A | - | 3A | - | - | Adjustable Output, Universal Input | 30.48mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2904602 Phoenix Contact | 2205 | - | Datasheet | 7 Weeks | - | - | DIN Rail | - | NO | - | - | - | -25°C~70°C With Derating | 2009 | Quint | 4.92Lx2.75W x 5.12 H 125.0mmx70.0mmx130.0mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | not_compliant | - | R-XXMA-X | 1 | CSA, cUL, cURus | 94% | 4kV | 24V | - | 100V | NO | 264V | - | - | - | 480W | - | - | - | - | - | 20A | - | 480W | - | - | - | - | 85V | - | Adjustable Output, Load Sharing, IP20 | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EPS-65S-24 MEAN WELL USA Inc. | 600 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | -30°C~70°C With Derating | - | EPS-65S (65W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 90% | 3kV | - | - | - | - | - | - | 2.71A | - | 65W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RWS100B24 TDK-Lambda Americas Inc. | 373 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | 508 | - | - | 400.000006g | - | -20°C~70°C With Derating | 2013 | RWS-B (100W) | 4.25Lx3.70W x 1.54 H 108.0mmx94.0mmx39.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 100W | - | 108W | 108W | - | - | - | - | 94mm | - | - | - | 1 | CE | 87% | 3kV | 24V | 4.5A | - | - | - | 1.3A | - | 4.5A | 108W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | - | 265V | 4.5A | - | 108W | - | - | 24V | - | 85V | 265V | Adjustable Output, DC Input Capable, Universal Input | 39.116mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() MDR-100-24 MEAN WELL USA Inc. | 406 |
| Datasheet | 21 Weeks | - | DIN Rail | DIN Rail | 100 | - | - | 420g | Commercial grade | -10°C~60°C With Derating | - | MDR-100 (96W) | 3.94Lx2.17W x 3.54 H 100.0mmx55.0mmx90.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 60°C | -10°C | - | Industrial, ITE (Commercial) | 96W | - | - | - | - | - | - | - | 90mm | - | - | - | 1 | CCC, cURus, TUV | 86% | 3kV | 24V | - | - | - | - | - | - | 4A | 96W | 30V | - | 85V | - | 264V | 4A | 24V | 90W | No | - | - | - | - | - | Adjustable Output, Universal Input | - | 100mm | 55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMF-24V240WCGB Delta Electronics | 2430 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~70°C With Derating | 2015 | PMF (240W) | 7.48Lx3.66W x 1.97 H 190.0mmx93.0mmx50.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 240W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSP30-24 TDK-Lambda Americas Inc. | 377 |
| Datasheet | 20 Weeks | - | DIN Rail | DIN Rail | - | - | - | 199.999989g | - | -25°C~71°C With Derating | 2007 | DSP (7.5-100W) | 2.19Lx2.09W x 3.58 H 55.6mmx53.1mmx90.9mm | - | Active | Not Applicable | 6 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 31.2W | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | 55.6mm | - | - | R-XXMA-X6 | 1 | CE | 83% | 3kV | 24V | 1.3A | 115V | YES | 264V | - | - | 1.3A | 31.2W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 90V | - | 264V | 1.3A | - | 31.2W | - | - | 24V | - | 90V | - | Adjustable Output, DC Input Capable, Universal Input | 91mm | 53mm | - | No | Unknown | RoHS Compliant | - | ||
![]() HWS300-24/HD TDK-Lambda Americas Inc. | 2057 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | - | - | 780.178876g | - | -40°C~71°C With Derating | 2006 | HWS/HD (300W) | 6.50Lx2.40W x 3.23 H 165.1mmx61.0mmx82.0mm | - | Active | Not Applicable | - | EAR99 | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 336W | 300W | UNSPECIFIED | UNSPECIFIED | - | 1 | 60.96mm | - | - | R-XXMA-X | 1 | CE | 85% | 3kV | 24V | 14A | 100V | YES | - | - | - | 14A | 336W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | - | 265V | 14A | - | 336W | - | - | 24V | - | 85V | 265V | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | 82.042mm | - | 82mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RWS100B48 TDK-Lambda Americas Inc. | 55 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | 100 | - | - | 400.000006g | - | -20°C~70°C With Derating | 2013 | RWS-B (100W) | 4.25Lx3.70W x 1.54 H 108.0mmx94.0mmx39.0mm | - | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | ITE (Commercial) | 100W | - | 100.8W | 101W | UNSPECIFIED | UNSPECIFIED | - | 1 | 108mm | - | - | R-XXMA-X6 | 1 | CE | 87% | 3kV | 48V | 2.1A | 100V | YES | - | 1.3A | - | 2.1A | 100.8W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | VOLTAGE-MODE | 265V | 2.1A | - | 100.8W | - | - | 48V | - | 85V | 265V | Adjustable Output, DC Input Capable, Universal Input | 39.116mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LS200-24 TDK-Lambda Americas Inc. | 82 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | 200 | - | - | 170.097139g | Commercial grade | -25°C~70°C With Derating | 2010 | LS (200W) | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | 200W | - | - | - | - | 98mm | - | - | - | 1 | CE | 84% | 3kV | 24V | 8.4A | - | - | - | - | - | 8.4A | 202W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 85V | - | 264V | 8.4A | - | 200W | - | - | 24V | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 40.894mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HRP-300-3.3 MEAN WELL USA Inc. | 21 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 15 | - | - | -40°C~70°C With Derating | - | HRP-300 (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | - | 60A | 198W | - | - | - | - | - | 60A | - | 198W | No | 5A | - | - | - | - | Adjustable Output, PFC, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRP-100-7.5 MEAN WELL USA Inc. | 15 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 9 | 380g | - | -40°C~60°C With Derating | - | HRP-100 (100W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 101W | - | 101.3W | - | - | - | - | - | 97mm | - | - | - | 1 | CB, CE, cURus, TUV | 84% | 3kV | 7.5V | - | - | - | - | - | - | 13.5A | 101W | - | - | - | - | - | - | - | 101.3W | No | 1.2A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 38.1mm | - | - | - | - | ROHS3 Compliant | - |