- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VF-S250-48A CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VF-S250 (250W) | 5.00Lx3.20W x 1.50 H 127.0mmx81.3mmx38.1mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | 250W | - | - | 250W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 48V | 5.21A | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 38.1mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ECL10US12-T XP Power | 28 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2002 | ECL (10W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 10W | 10W | - | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 78% | 3kV | 12V | 1.08A | - | - | - | 830mA | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | - | 264V | 830mA | - | - | - | 10W | No | - | 12V | 200mA | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 22.352mm | 65mm | 25.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PBA50F-15-N Cosel USA, Inc. | 33 | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 279.99999g | - | - | - | - | 2005 | PBA (50W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -10°C | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 52.5W | - | - | - | - | - | 34.5mm | - | - | - | 1 | CE, cURus, TUV | 83% | - | 15V | - | - | - | - | 3.5A | 52.5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 3.5A | - | - | - | - | No | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 31mm | 120mm | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SCS4024 TDK-Lambda Americas Inc. | In Stock | - | - | 19 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 12 | 226.796185g | - | - | - | 0°C~70°C With Derating | 2004 | SC40 (40W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Obsolete | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 40W 55W Forced Air | - | 40W | 40W | - | - | - | - | 76.2mm | - | - | - | 1 | CE | 70% | 4.3kV | 24V | 1.6A | - | - | - | 1.6A | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 2.3A | - | - | - | 40W | No | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 25.4mm | - | - | 3.05mm | - | RoHS Compliant | - | ||
![]() MHP1000PS36 XP Power | 514 |
| Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2011 | MHP (1000W) | 9.55Lx5.90W x 2.40 H 242.6mmx149.8mmx61.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Medical | 1000W | REMOTE SHUTDOWN | 1.013kW | 1kW | - | - | - | - | - | - | - | - | 1 | CB | 85% | 4kV | 36V | 28A | - | - | - | 28A | 1.229kW | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | - | 264V | 28A | - | - | - | 1.013kW | No | - | 36V | - | - | - | 85V | 264V | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 61mm | 242.64mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ULP-150-12 MEAN WELL USA Inc. | 15 |
| Datasheet | - | Screw | Chassis Mount | - | - | 5 | 669.95593g | - | - | - | -30°C~70°C With Derating | - | ULP-150 (150W) | 8.46Lx2.65W x 1.30 H 215.0mmx67.4mmx33.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | LED Lighting | - | - | 150W | - | - | - | - | - | 68mm | - | - | - | 1 | CE | 91.5% | 3.75kV | 12V | - | - | - | - | 12.5A | 150W | - | - | - | - | - | - | 12.5A | - | - | - | 150W | No | 2A | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 38.608mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRL60-24-1 TDK-Lambda Americas Inc. | 47 |
| Datasheet | 20 Weeks | - | DIN Rail | - | NO | - | - | - | - | - | -20°C~71°C With Derating | 2016 | DRL (10-100W) | 2.19Lx2.13W x 3.58 H 55.6mmx54.0mmx90.9mm | yes | Active | Not Applicable | 7 | - | Enclosed | - | - | Hazardous Locations, ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXMA-X7 | 1 | CE | 90% | 3kV | 24V | - | 110V | YES | - | - | 60W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() VSBU-120-5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 380g | - | - | - | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 110W | 120W | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 5V | 22A | - | - | - | - | 110W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 22A | - | - | - | - | No | - | - | - | - | - | - | - | - | PFC, Universal Input | 32.512mm | - | 76.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() U7Y0010 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 13 | 709.872059g | - | - | - | 0°C~60°C With Derating | 2012 | CFE400M (400W) | 7.00Lx3.94W x 1.56 H 177.8mmx100.0mmx39.6mm | - | Obsolete | 1 (Unlimited) | - | - | Open Frame | 70°C | 0°C | ITE (Commercial), Medical | 300W 400W Forced Air | - | 300W | 400W | - | - | - | - | - | - | - | - | 1 | CE | 91% | 4kV | 12V | 25A | - | - | - | 25A | 300W | - | - | - | - | - | - | 37.5A | - | - | - | 300W | - | - | 12V | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Standby Output, Universal Input | 39.6mm | 177mm | 100.076mm | - | No SVHC | RoHS Compliant | - | ||
![]() PBA150F-36 Cosel USA, Inc. | 40 | - | Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | 560.186577g | - | - | - | - | 2005 | PBA (150W) | - | - | Active | Not Applicable | 7 | EAR99 | Open Frame | 71°C | -10°C | ITE (Commercial) | 150W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 93.5mm | - | - | R-XXFM-X7 | 1 | CE, cURus, TUV | 88% | - | 36V | - | 100V | NO | - | 4.3A | 154.8W | - | - | - | - | - | - | 4.3A | - | - | - | - | No | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 34mm | 168mm | 93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-12-SNY Cosel USA, Inc. | 9 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | - | - | 10.8W | - | - | - | - | - | - | 900mA | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 32mm | 93.5mm | 60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-24-SNY Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | - | - | 50.4W | - | - | - | - | - | - | 2.1A | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA150F-5-Y Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 390g | - | - | - | -10°C~70°C | 2010 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 150W | - | - | - | - | - | 85mm | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | 5V | - | - | - | - | 30A | 150W | - | - | - | - | - | - | 30A | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 33.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDC60F-1-SN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | - | Module | - | - | 300g | - | - | - | - | 2005 | LDC (60W) | - | - | Active | Not Applicable | - | - | - | 60°C | -10°C | - | - | - | 60W | - | - | - | - | - | 38mm | unknown | - | - | 3 | CSA, UL, VDE | 72 % | - | 5V | - | - | - | - | 5A | 60W | - | - | 12V | - | - | - | 5A | - | -12V | - | - | - | - | - | - | 3kV | 2.5A | - | - | 500mA | - | 38mm | 210mm | 92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ML95.100 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | 360g | - | 85V~132VAC 184V~264VAC | - | 0°C~70°C With Derating | - | MiniLine (95W) | 4.06Lx2.87W x 2.95 H 103.0mmx73.0mmx75.0mm | - | Active | Not Applicable | 8 | - | Enclosed | - | - | ITE (Commercial) | 95W | ALSO OPERATES WITH DC SUPPLY VOLTAGE RANGES FROM 220V TO 375V | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 75mm | - | NOT SPECIFIED | R-PXMA-X8 | 1 | CB, cCSAus, CE, cULus, cURus | 90% | - | 24.5V | - | 100V | YES | 3.95A | 3.95A | - | 28V | - | - | 100V | - | 120V | - | 95W | - | 24V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | - | - | - | - | - | RoHS Compliant | - | ||
![]() ML100.200 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 100 | - | - | 360g | - | 380V~480VAC 2 Phase | - | -40°C~70°C With Derating | - | MiniLine (100W) | 4.06Lx2.87W x 2.95 H 103.0mmx73.0mmx75.0mm | yes | Active | Not Applicable | 8 | - | Enclosed | - | - | ITE (Commercial) | 100W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 75mm | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CB, CE, cULus, cURus | 90% | - | 24V | - | 380V | YES | - | 4.2A | - | 28V | - | - | 380V | - | 480V | 4.2A | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT40.482 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | - | 360V~552VAC 3 Phase | 48V | -25°C~70°C With Derating | - | DIMENSION X (960W) | 6.18Lx3.78W x 4.88 H 157.0mmx96.0mmx124.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 960W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus | 96% | 3kV | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD-2512 MEAN WELL USA Inc. | 128 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | Module | - | 7 | - | - | - | - | -10°C~60°C With Derating | - | PD-25 (25W) | 4.21Lx2.40W x 1.10 H 107.0mmx61.0mmx28.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 74% | 3kV | 12V | - | - | - | - | 1A | 24W | - | - | -12V | - | - | - | 1A | - | - | - | 24W | Yes | 650mA | - | - | - | 1A | - | - | - | Universal Input | 28mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS750PED-3 Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Rack Mount | - | - | - | - | - | - | - | -10°C~50°C | 2013 | DS750PED (750W) | 7.74Lx3.40W x 1.52 H 196.5mmx86.3mmx38.5mm | - | Active | Not Applicable | - | - | Front End | - | - | ITE (Commercial) | 750W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 94% | - | 12V | - | - | - | - | 62.5A | 750W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2868635 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 6 | 99.999994g | Commercial grade | - | - | -25°C~70°C With Derating | 2008 | Step | 2.40Lx1.42W x 3.54 H 61.0mmx36.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 18W | - | - | 18W | - | - | - | - | 90mm | - | - | - | 1 | CB, UL | 84% | 4kV | 24V | 750mA | - | - | - | 750mA | 18W | 24V | - | - | 85V | - | 264V | 750mA | - | - | 24V | - | - | - | - | - | - | - | - | - | - | DC Input Capable, IP20, Load Sharing, Universal Input | 89.916mm | 60.96mm | 36.068mm | - | - | RoHS Compliant | - |