- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NV14G5TTN3 TDK-Lambda Americas Inc. | 2931 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2015 | NV175 (175-200W) | 5.00Lx3.70W x 1.25 H 127.0mmx94.0mmx31.8mm | - | Active | - | - | - | Enclosed | 70°C | 0°C | - | ITE (Commercial), Medical | 180W | - | - | 180W | - | - | - | - | - | - | - | - | 4 | CE | 90% | 4.3kV | - | 1A | - | - | - | - | 7.5A 10A 5A 1A | - | 180W | - | - | 5V | - | - | 7.5A | - | 12V | - | 180W | -12V | No | - | - | - | 8A | - | - | 5A | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 31.75mm | 127mm | 93.98mm | No | - | RoHS Compliant | - | ||
![]() DNR30US12 XP Power | 74 | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | 275g | - | -20°C~70°C With Derating | 2007 | DNR (30W) | 4.53Lx1.59W x 3.54 H 115.0mmx40.5mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Hazardous Locations, Industrial, ITE (Commercial) | - | - | 30W | 30W | - | - | - | - | - | - | - | - | 1 | CE | 84% | 3kV | 12V | 2.5A | - | - | 264V | - | - | 2.5A | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2.5A | - | - | - | 30W | - | No | - | 12V | - | - | 85V | 264V | - | Adjustable Output, Universal Input | 90mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ECS130US18 XP Power | 25 |
| Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | 2010 | ECS (130W) | 4.00Lx2.00W x 1.25 H 101.6mmx50.8mmx31.8mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 100W 130W Forced Air | - | - | 100W | - | - | - | - | - | - | - | - | 1 | CB | 90% | 4kV | 18V | 7.3A | - | - | - | - | - | - | 100W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 80V | 264V | 7.3A | - | - | - | 130W | - | No | - | 18V | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 31.75mm | - | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ZPS405 TDK-Lambda Americas Inc. | 31 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 4 | 170.097139g | - | 0°C~70°C With Derating | 2011 | ZP40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Not For New Designs | - | 7 | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 30W | 40W | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | - | R-XXMA-X7 | 1 | CE | 78% | 3kV | 5V | 6A | 115V | NO | - | 1.6A | - | 6A | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 6A | - | - | - | 30W | - | No | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 30.48mm | - | - | - | - | RoHS Compliant | - | ||
![]() QS40.481 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | 1.9kg | 90V~264VAC | -10°C~70°C With Derating | - | DIMENSION Q (960W) | 5.00Lx4.88W x 4.88 H 127.0mmx124.0mmx124.0mm | yes | Active | Not Applicable | 16 | - | Enclosed | - | - | - | ITE (Commercial) | 960W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 124mm | - | NOT SPECIFIED | - | 1 | CB, cCSAus, CE, cULus, cURus | 95% | 500V | 48V | - | 100V | YES | - | - | 20A | 20A | - | 54V | - | - | 100V | 240V | - | 960W | - | 48V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC | - | - | - | - | - | RoHS Compliant | - | ||
![]() LFA30F-5-SN Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 80g | - | -10°C~70°C | 2011 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 30W | - | - | - | - | - | 36mm | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | 5V | - | - | - | - | - | - | 6A | 30W | - | - | - | - | - | 6A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPP 30-148A-J Traco Power | 12865629 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | - | -40°C~85°C With Derating | - | TPP 30A-J (30W) | 3.34Lx1.36W x 0.77 H 84.8mmx34.5mmx19.6mm | - | Active | Not Applicable | 5 | EAR99 | Open Frame | - | - | - | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXFM-X5 | 1 | CB, CE, cURus | 91.5% | 4kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | - | - | 30W | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NET-35D MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Desktop | Chassis Mount | - | - | 7 | - | - | -20°C~60°C With Derating | - | NET-35 (35W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 37W | - | - | - | - | - | - | - | - | - | - | - | 3 | CB, cURus | 79% | 3kV | - | - | - | - | - | - | 2.5A 500mA 1A | 3.5A | - | - | - | 24V | - | - | 2.5A | - | 12V | - | 36.5W | - | Yes | 750mA | - | - | 500mA | - | - | 1A | Adjustable Output, Universal Input | 35.56mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-3R3 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 350.000009g | - | -10°C~71°C With Derating | 2005 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 82.5mm | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | 3.3V | - | - | - | - | - | - | 15A | 49.5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 15A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSS50036/I TDK-Lambda Americas Inc. | 2248 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2012 | CSS500 (500W) | 9.00Lx4.70W x 1.63 H 228.6mmx119.4mmx41.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | 360W 500W Forced Air | REMOTE SHUTDOWN | - | - | - | - | - | - | - | - | - | - | 1 | CE | 87% | 4kV | 36V | - | - | - | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | 360W | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input | 38.5mm | 203.2mm | - | - | - | RoHS Compliant | - | ||
![]() CSU550AP-3-001 Artesyn Embedded Power | In Stock | - | Datasheet | 20 Weeks | - | Rack Mount | - | - | - | - | - | 0°C~50°C With Derating | 2016 | CSU550AP (550W) | 7.28Lx2.89W x 1.57 H 185.0mmx73.5mmx40.0mm | - | Active | - | - | - | Front End | - | - | - | ITE (Commercial) | 550W | - | - | - | - | - | - | - | - | - | - | - | 2 | BSMI, CB, CCC, cUL KC, TUV, UL | 94% | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | DC Input Capable, Hot Swappable, Load Sharing, PMBus™, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() LFA100F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 280g | - | -10°C~70°C With Derating | 2010 | LFA (100W) | - | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 100W | - | 103.2W | - | - | - | - | - | 72mm | - | - | - | 1 | CE, cURus, TUV | 87% | - | 24V | - | - | - | - | - | - | 4.3A | 103.2W | - | - | - | - | - | 4.3A | - | - | - | - | - | No | - | - | 3kV | - | - | - | - | Universal Input | 45mm | 185mm | 72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA100F-24-SN Cosel USA, Inc. | 11 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~70°C With Derating | 2010 | LFA (100W) | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | - | - | - | - | - | - | - | - | - | 103.2W | - | - | - | - | - | 4.3A | - | - | - | - | - | No | - | - | 3kV | - | - | - | - | Universal Input | 45mm | 185mm | 72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA15F-12-SNY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | 2006 | LDA (15W) | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 15.6W | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | 3kV | - | - | - | - | - | 21mm | 125mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-15-CF1 Cosel USA, Inc. | 920 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 1.6kg | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | - | Active | Not Applicable | - | - | Enclosed | 71°C | -20°C | - | ITE (Commercial) | - | - | 645W | - | - | - | - | - | 120mm | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 15V | - | - | - | - | - | 43A | 43A | 645W | - | - | - | - | - | 43A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 61mm | 190mm | 120mm | - | - | ROHS3 Compliant | - | ||
![]() LFP300F-36-TY Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | 810g | - | -10°C~70°C | 2014 | LFP (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 360W | - | - | - | - | - | 95mm | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 36V | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CUS150M12/A TDK-Lambda Americas Inc. | 96 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~85°C With Derating | 2017 | CUS150M (150W) | 4.57Lx2.52W x 1.57 H 116.0mmx64.0mmx39.7mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | 150W 150W Forced Air | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() CUS60M5 TDK-Lambda Americas Inc. | 41 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | - | CUS60M (60W) | 3.00Lx2.00W x 1.05 H 76.2mmx50.8mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 30W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | CE | 81% | 4kV | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFC, Remote Sense | - | - | - | - | - | RoHS Compliant | - | ||
![]() VDRS-150-48 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -10°C~70°C | 2015 | VDRS-150 (150W) | 3.93Lx2.19W x 4.92 H 99.8mmx55.5mmx125.0mm | yes | Obsolete | Not Applicable | 10 | - | Enclosed | - | - | - | ITE (Commercial) | 150W | - | - | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 1 | CE, cULus, cURus, TUV | 87% | 4.242kV | 48V | 3.2A | 115V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 124.968mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LFA150F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 390g | - | -10°C~70°C | 2010 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 151.2W | - | - | - | - | - | 85mm | - | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | 24V | - | - | - | - | - | - | 6.3A | 151.2W | - | - | - | - | - | 6.3A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 33.5mm | - | - | - | - | ROHS3 Compliant | Lead Free |