- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML50.100 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 100 | - | - | 240g | - | 85V~264VAC | - | 0°C~70°C With Derating | - | - | MiniLine (50W) | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 50W | ALSO OPERATES IN 85 TO 375VDC, 60 TO 85VAC AND 264 TO 300VAC | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 75mm | - | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CB, cCSAus, CE, cULus, cURus | 89% | 500V | 24V | - | 100V | YES | - | 2.1A | - | 28V | - | - | 100V | 240V | 2.1A | 50W | - | 24V | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMA60F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 350g | - | - | - | -10°C~70°C | - | 2015 | PMA (60W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | Medical | - | - | 60W | - | - | - | - | - | 82mm | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | 15V | - | - | - | - | 4A | 60W | - | - | - | - | - | 4A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 82mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMA60F-12-N Cosel USA, Inc. | 2956 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 350g | - | - | - | -10°C~70°C | - | 2015 | PMA (60W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -10°C | Medical | - | - | 60W | - | - | - | - | - | 82mm | - | - | - | - | 1 | CE, cURus, TUV | 82% | 2kV | 12V | - | - | - | - | 5A | 60W | - | - | - | - | - | 5A | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 82mm | 135mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLA600F-12 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 2kg | - | - | - | -20°C~70°C With Derating | - | 2014 | PLA (600W) | - | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 600W | - | - | - | - | - | 120mm | - | - | - | - | 1 | CE, cURus, TUV | 84% | - | 12V | - | - | - | - | 50A | 600W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 50A | - | - | - | - | - | No | - | - | 3kV | - | - | - | - | 0.04242Vrms | Universal Input | 0.3 s | 61mm | 215mm | 120mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GSP750PS48-EF XP Power | 2166 |
| Datasheet | 21 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2016 | GSP750 (750W) | 10.00Lx4.00W x 1.65 H 254.0mmx101.6mmx41.9mm | yes | Active | 1 (Unlimited) | - | EAR99 | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | - | 4kV | - | - | - | - | - | - | 750W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVAD040-05 Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | - | MVAD040 (40W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial) | 40W | - | - | 40W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, VDE | 80% | 4kV | 5V | 6A | - | - | - | - | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | 33.02mm | - | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() NNS5012 TDK-Lambda Americas Inc. | 761 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 14 | - | - | - | - | -20°C~71°C With Derating | - | 2016 | NN (50W) | 7.87Lx3.82W x 4.45 H 200.0mmx97.0mmx113.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 78W | - | - | - | - | - | unknown | - | - | - | 1 | CE | 52% | 3.75kV | 12V | 6.5A | - | - | - | - | 78W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 6.5A | - | - | - | 78W | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | - | 113.03mm | 200mm | 97mm | - | - | RoHS Compliant | - | ||
![]() LPS353-CF Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 0°C~70°C With Derating | Bulk | 2005 | LPS350 (350W) | 9.00Lx5.00W x 2.50 H 228.6mmx127.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 350W | - | 350W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 75% | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CT10.241-C1 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | NO | - | - | - | 323V~576VAC 3 Phase | 24V | -25°C~70°C With Derating | - | - | DIMENSION C (240W) | 4.61Lx2.44W x 4.88 H 117.0mmx62.0mmx124.0mm | yes | Active | Not Applicable | 9 | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 240W | ALSO REQUIRE 576VAC TO 700VAC INPUT VOLTAGE | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CB, CE, cULus, cURus | 92.9% | 500V | 24V | - | 380V | YES | 10A | - | - | - | - | - | - | - | - | 240W | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Conformal Coating, Load Sharing | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECL10US09-T XP Power | 28 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2002 | ECL (10W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 10W | 10W | - | - | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 78% | 3kV | 9V | 1.1A | - | - | - | 1.1A | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.1A | - | - | - | 10W | - | No | 9V | 200mA | - | - | 85V | 264V | - | - | Adjustable Output, DC Input Capable, Universal Input | - | 22.352mm | 65mm | 25.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ECM40UT34 XP Power | 79 |
| Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | 150g | - | - | - | 0°C~70°C With Derating | - | 2004 | ECM (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | - | - | 40W | 40W | - | - | - | - | - | - | 63Hz | - | - | 3 | CB, CE | 80% | 4kV | 3.3V | 1.5A | - | - | - | 6A | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | 90V | 264V | 6A | - | 12V | - | 60W | - | Yes | - | 600mA | - | 1.5A | 90V | 264V | 500mA | - | Adjustable Output, Universal Input | - | 30.48mm | 101.6mm | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() SDS60UQ02 XP Power | 2346 |
| Datasheet | 19 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | 250g | - | - | - | 0°C~70°C With Derating | - | 2013 | SDS (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | 60W | - | 63W | 63W | - | - | - | - | - | - | - | - | - | 4 | - | 80% | 3kV | 5V | 3A | - | - | - | 6A | 63W | - | - | 12V | 90V | 264V | 6A | - | -12V | - | 63W | -5V | Yes | - | - | - | 3A | 90V | 264V | 800mA | - | Adjustable Output, DC Input Capable, Universal Input | - | 30.48mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ECP225PS48-A XP Power | 2187 |
| Datasheet | 18 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2013 | ECP225-A (225W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 150W 225W Forced Air | REMOTE SHUTDOWN | - | 150W | - | - | - | - | - | - | - | - | - | 1 | CB, CE, UL | 92% | 4kV | 48V | 3.1A | - | - | - | - | 150W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 3.1A | - | - | - | 150W | - | No | 48V | - | - | - | 85V | 264V | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | 25.4mm | - | 76.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ECP225PS28-A XP Power | 2856 |
| Datasheet | 18 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2013 | ECP225-A (225W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 150W 225W Forced Air | REMOTE SHUTDOWN | - | 150W | - | - | - | - | - | - | - | - | - | 1 | CB, CE, UL | 92% | 4kV | 28V | 5.36A | - | - | - | - | 150W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 5.36A | - | - | - | 150W | - | No | 28V | - | - | - | 85V | 264V | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | 25.4mm | - | 76.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() HDS3000PS36 XP Power | 721 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | - | - | -20°C~60°C With Derating | - | 2008 | HDS3000 (3000W) | 14.41Lx5.00W x 5.00 H 366.0mmx127.0mmx127.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 3000W | - | - | 3kW | - | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 92% | 3kV | - | 83.5A | - | - | - | - | 3.006kW | - | - | - | 90V | 264V | 83.5A | - | - | - | 3kW | - | No | 36V | - | - | - | 90V | 264V | - | - | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 127mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LRS-150F-5 MEAN WELL USA Inc. | 199 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | - | - | - | - | Commercial grade | - | - | -30°C~70°C With Derating | - | - | LRS-150F (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Household Appliances, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, RCM, TUV | 85% | 4kV | - | - | - | - | - | - | 110W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECM40UT31 XP Power | 249 |
| Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 0°C~70°C With Derating | - | 2004 | ECM (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | - | - | 40W | 40W | - | - | - | - | - | - | 63Hz | - | - | 3 | CB, CE | 80% | 4kV | 5V | 2A | - | - | - | 6A | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 90V | 264V | 6A | - | -12V | - | 40W | - | Yes | - | 600mA | - | 2A | 90V | 264V | 500mA | - | Adjustable Output, Universal Input | - | 30.48mm | 101.6mm | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EMH350PS12-01 XP Power | 2371 |
| Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 0°C~70°C With Derating | - | 2011 | EMH (350W) | 5.00Lx3.00W x 1.43 H 127.0mmx76.2mmx36.3mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | - | - | 354W | 350W | - | - | - | - | - | - | - | - | - | 1 | CB, CE, TUV, UL | 87% | 4kV | 12V | 29.2A | - | - | - | 29.2A | 350W | - | - | - | 80V | 275V | 29.2A | - | - | - | 354W | - | No | 12V | - | - | - | 80V | 275V | - | - | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 36.322mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LZSA-1000-2 TDK-Lambda Americas Inc. | 766 |
| Datasheet | 30 Weeks | Chassis Mount, Panel | Chassis Mount | 120 | - | - | 400.000006g | - | - | - | -40°C~71°C With Derating | - | 2010 | LZSA (1000W) | 10.50Lx5.62W x 4.75 H 266.7mmx142.7mmx120.7mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 1000W | - | 1.008kW | 1kW | - | - | - | - | 142.8mm | - | - | - | - | 1 | CE | 84% | 3kV | 12V | 84A | - | - | - | 84A | 1.008kW | - | - | - | 85V | 265V | 84A | - | - | - | 1.008kW | - | - | 12V | - | - | - | 85V | 265V | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | 120.65mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() LCM600U-T-A Artesyn Embedded Power | 2262 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2012 | LCM600 (600W) | 7.50Lx4.50W x 2.40 H 190.5mmx114.3mmx61.0mm | - | Active | Not Applicable | - | - | Front End | 70°C | -40°C | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | - | - | - | - | 1 | CB | 89% | 4kV | 36V | 16.7A | - | - | 16.7A | - | - | - | - | - | - | - | - | - | - | - | 600W | - | No | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | 60.96mm | 190.5mm | 114.3mm | - | - | RoHS Compliant | - |