- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS3.241 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | DIN Rail | - | - | - | 440g | 85V~276VAC | -10°C~70°C With Derating | - | DIMENSION Q (80W) | 4.02Lx1.26W x 4.88 H 102.0mmx32.0mmx124.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 80W | - | - | - | - | - | - | - | 124mm | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 90% | 500V | - | - | - | - | - | 3.33A | 3A | - | 28V | - | - | 100V | 240V | 3.4A | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing | - | - | - | - | RoHS Compliant | - | ||
![]() LCC250-24U-7PE Artesyn Embedded Power | 2108 |
| Datasheet | 10 Weeks | - | - | Chassis Mount | - | - | - | - | - | -40°C~85°C With Derating | 2012 | LCC250 (250W) | 7.00Lx4.00W x 1.48 H 177.8mmx101.4mmx37.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 91% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Baseplate, IP64, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() ECP225PS12 XP Power | 2220 |
| Datasheet | 18 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | 2013 | ECP (225W) | 5.00Lx2.50W x 1.00 H 127.0mmx63.5mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 150W 225W Forced Air | - | - | 150W | - | - | - | - | - | - | - | - | 1 | CB, CE | 93% | 4kV | 12V | 18.75A | - | - | - | - | - | 150W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 12.5A | - | - | - | 225W | - | No | - | 12V | - | - | 85V | 264V | - | Adjustable Output, Universal Input | 25.4mm | - | 63.5mm | Unknown | ROHS3 Compliant | - | ||
![]() VSK-S15-3R3U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -40°C~70°C | 2015 | VSK-S15-T (15W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 73% | 3kV | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ZWX180/A1 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount | Chassis Mount | 200 | - | - | 259.999997g | - | -10°C~70°C With Derating | 2008 | ZWX (180W) | 8.27Lx3.70W x 1.42 H 210.1mmx94.0mmx36.1mm | - | Obsolete | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | 90W 153W Forced Air | REMOTE SHUTDOWN | 90W | 90W | - | - | - | - | 93.98mm | - | - | - | 4 | CE | 81% | 3kV | 5V | 6A | - | - | - | - | 6A | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | 12V | - | - | -12V | No | - | - | - | - | - | - | - | PFC, Remote On/Off, Remote Sense, Universal Input | 36.068mm | 210.06mm | - | - | RoHS Compliant | - | ||
![]() SHP650PS15-EF XP Power | 2110 |
| Datasheet | 21 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | -40°C~70°C With Derating | 2010 | SHP (650W) | 9.18Lx4.00W x 2.50 H 233.2mmx101.6mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 607W | 650W | - | - | - | - | - | - | - | - | 1 | CB | 85% | 3kV | 15V | 40A | - | - | - | - | 40A | 601W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 80V | 264V | 40A | - | 5V | - | 607W | - | No | - | 15V | - | 500mA | 80V | 264V | 200mA | Adjustable Output, Load Sharing, Remote On/Off, Standby Output, Universal Input | 63.5mm | 233.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() LCM1500U-T Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | - | Chassis Mount | - | - | - | - | - | -40°C~70°C With Derating | 2013 | LCM1500 (1500W) | 10.00Lx5.20W x 2.43 H 254.0mmx132.0mmx61.7mm | yes | Active | Not Applicable | - | - | Front End | - | - | ITE (Commercial), Medical | 1500W | - | - | - | - | - | - | - | - | - | - | - | 1 | BSMI, CB, CCC, CE, cURus, TUV | 91% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() HWS150A12/HD TDK-Lambda Americas Inc. | 2660 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount | Chassis Mount | - | - | - | 519.816856g | - | -10°C~71°C With Derating | 2014 | HWS/HD (150W) | 6.30Lx3.23W x 1.46 H 160.0mmx82.0mmx37.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame, Conformal Coated | - | - | ITE (Commercial) | - | - | - | 150W | - | - | - | - | - | - | - | - | 1 | CE | 88% | 3kV | 12V | 13A | - | - | - | - | - | 156W | - | - | - | - | - | 13A | - | - | - | 156W | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 41.91mm | - | - | - | RoHS Compliant | - | ||
![]() HWS30A15/HD TDK-Lambda Americas Inc. | 23 |
| Datasheet | 17 Weeks | - | - | Chassis Mount | - | NO | - | - | - | -40°C~70°C With Derating | 2014 | HWS/HD (30W) | 3.74Lx1.24W x 3.23 H 95.0mmx31.5mmx82.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Open Frame, Conformal Coated | - | - | ITE (Commercial) | 30W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XXMA-X6 | 1 | CE | 87% | 3kV | 15V | - | 100V | YES | - | - | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() MFA350PS48-SEF XP Power | 2607 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | -10°C~70°C With Derating | 2011 | MFA (350W) | 8.20Lx3.33W x 1.75 H 208.3mmx84.5mmx44.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 350W 364W Forced Air | REMOTE SHUTDOWN | 364W | 350W | - | - | - | - | - | - | - | - | 1 | CB, CE | 88% | 3kV | 48V | 7.3A | - | - | - | - | 7.3A | 352W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 85V | 264V | 7.3A | - | 5V | - | 364W | - | No | - | 48V | - | 1A | 85V | 264V | 300mA | Adjustable Output, Hot Swappable, Load Sharing, Standby Output, Universal Input | 44.45mm | - | 84.47mm | No SVHC | ROHS3 Compliant | - | ||
![]() SDH400PS12 XP Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2014 | SDH400 (400W) | 7.00Lx5.00W x 1.25 H 177.8mmx127.0mmx31.7mm | - | Obsolete | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 400W | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 88% | 3kV | 12V | 33.33A | - | - | - | - | - | 400W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 33.33A | - | - | - | 400W | - | - | - | 12V | - | - | 90V | 264V | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | 31.75mm | 203.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() DR-100-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | - | - | 6 | 350g | - | -20°C~60°C With Derating | - | DR-100 (100W) | 2.20Lx3.94W x 3.66 H 56.0mmx100.0mmx93.0mm | yes | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | 93mm | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 24V | - | - | - | - | - | 4.2A | 100.8W | 29V | - | - | 88V | 264V | 4.2A | - | - | 24V | 100W | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZPT405245N TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | 6 | 170.097139g | - | 0°C~70°C With Derating | 2011 | ZP40 (40W) | 4.00Lx2.00W x 1.07 H 101.6mmx50.8mmx27.1mm | - | Active | 1 (Unlimited) | 8 | - | Open Frame | - | - | ITE (Commercial) | - | - | 40.5W | 40W | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | - | R-XXMA-X8 | 3 | CE | 75% | 3kV | 5V | 1A | 115V | NO | 1.6A | 3.2A 1A 300mA | 3.2A | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | 5A | - | -5V | - | 40.5W | - | No | - | - | - | 1A | - | - | 300mA | Adjustable Output | 27.178mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LDA100W-9-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Module | - | - | - | - | - | 2006 | LDA (100W) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 103.5W | - | - | - | - | - | 11.5A | - | - | - | - | - | - | - | - | 3kV | - | - | - | - | - | 35mm | 222mm | 62mm | - | ROHS3 Compliant | - | ||
![]() LDA10F-5-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Module | - | - | - | - | - | 2006 | LDA (10W) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10W | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 3kV | - | - | - | - | - | 21mm | 105mm | 50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRL-24V240W1AS Delta Electronics | 43 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | -20°C~70°C With Derating | 2011 | LYTE (240W) | 4.63Lx2.36W x 4.87 H 117.6mmx60.0mmx123.6mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 240W | - | - | 240W | - | - | - | - | - | unknown | - | - | 1 | CB, CCC, CE, cURus, TUV | 90% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.698mm | - | - | - | ROHS3 Compliant | - | ||
![]() S8VM-01515C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, DIN Rail | Chassis Mount | - | - | 5 | 179.999996g | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.06W x 3.21 H 80.5mmx27.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | - | 1A | - | - | - | 1A | - | 15W | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 81.534mm | 80.518mm | 26.924mm | - | RoHS Compliant | Lead Free | ||
![]() CUS350M18/F TDK-Lambda Americas Inc. | 2727 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | 2015 | CUS350M (350/420W) | 7.48Lx3.43W x 1.57 H 190.0mmx87.0mmx40.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 350W 420W Forced Air | - | - | 350W | - | - | - | - | - | - | - | - | 1 | CE, TUV | 94% | 4kV | - | 19.4A | - | - | - | - | - | 349.2W | - | - | - | 85V | 265V | 19.4A | - | - | - | 349.2W | - | - | - | - | - | - | 85V | 265V | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 39.878mm | - | - | Unknown | RoHS Compliant | - | ||
![]() PPS-200-5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Screw | Chassis Mount | - | - | 13 | 370g | - | -20°C~70°C With Derating | - | PPS-200 (200W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | 130W 180W Forced Air | - | 180W | - | - | - | - | - | 34.6mm | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 5V | - | - | - | - | - | 36A | 130W | - | - | - | - | - | 36A | - | - | - | 180W | - | No | 2.2A | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 35.56mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPT-65G-C MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | -20°C~60°C With Derating | - | RPT-65 (65W) | 5.12Lx3.35W x 1.46 H 130.0mmx85.0mmx37.0mm | - | Obsolete | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 3 | CB, CE, cURus, TUV | 81% | 3kV | - | - | - | - | - | - | 2.25A | - | - | - | 5V | - | - | - | - | 12V | - | 66W | - | Yes | 1.5A | - | - | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | - | - | - | RoHS Compliant | - |