- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT-125A MEAN WELL USA Inc. | 71 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | 8 | 700g | - | - | -25°C~70°C With Derating | - | - | RT-125 (125W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 131W | - | - | - | - | - | 38mm | - | - | - | - | 3 | CB, CE, cURus, TUV | 79% | 3kV | 12V | - | - | - | - | 12A 5.5A 1A | 12A | - | - | - | - | - | - | 12A | - | -5V | - | 131W | Yes | 3A | - | - | 5.5A | - | - | 1A | - | Adjustable Output | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2938879 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 11 | 3.499919kg | - | - | -25°C~70°C With Derating | - | 2005 | Quint | 4.92Lx9.45W x 5.12 H 125.0mmx240.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 960W | - | - | 960W | - | - | - | - | 130mm | - | - | - | - | 1 | CB, cULus, cURus | 92% | 4kV | - | 40A | - | - | - | - | 40A | 960W | 28.5V | - | - | 85V | 264V | 40A | - | - | 22.5V | - | No | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | 130.048mm | 124.968mm | 240.03mm | - | - | RoHS Compliant | Lead Free | ||
![]() U7Y0043 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 13 | 709.872059g | - | - | 0°C~70°C With Derating | - | 2015 | CFE400M (400W) | 7.00Lx3.94W x 2.80 H 177.8mmx100.0mmx71.2mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | 0°C | - | ITE (Commercial), Medical | 400W | - | 400W | 400W | - | - | - | - | - | - | - | - | - | 1 | CE | 91% | 4kV | 12V | 33.3A | - | - | - | 33.3A | 33.3A | 400W | - | - | - | - | - | 37.5A | - | - | - | 400W | - | - | 12V | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Standby Output, Universal Input | 71.2mm | 177mm | 100.076mm | - | No SVHC | RoHS Compliant | - | ||
![]() QS40.241 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | 1.9kg | - | 90V~264VAC | -10°C~70°C With Derating | - | - | DIMENSION Q (960W) | 5.00Lx4.88W x 4.88 H 127.0mmx124.0mmx124.0mm | - | Active | Not Applicable | 15 | EAR99 | Enclosed | - | - | - | Hazardous Locations, ITE (Commercial) | 960W | ALSO OPERATES WITH THE RANGE OF 85 VOLT TO 90 VOLT | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 124mm | - | - | NOT SPECIFIED | - | 1 | CB, cCSAus, CE, cULus, cURus | 94.6% | 500V | 24V | - | 100V | YES | - | 40A | 40A | - | 28V | - | - | 100V | 240V | - | 960W | - | 24V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC | - | - | - | - | - | RoHS Compliant | - | ||
![]() PBA300F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | 100 | - | - | 1kg | - | - | -20°C~70°C With Derating | - | 2004 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | - | Active | Not Applicable | 32 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 102mm | - | - | - | R-XXFM-X32 | 1 | CE, cURus, TUV | 81% | 3kV | 15V | - | 100V | YES | - | - | 22A | 330W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 22A | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HPU1K5PS48-M XP Power | 956 |
| Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2009 | HPU1K5 (1500W) | 12.75Lx4.00W x 1.70 H 323.9mmx101.6mmx43.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Medical | 1500W | REMOTE SHUTDOWN | 1.5kW | 1.5kW | - | - | - | - | - | - | - | - | - | 1 | CSA, EN, UL | 90% | 4kV | 48V | 25A | - | - | - | - | 31A | 1.493kW | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 31A | - | - | - | 1.5kW | No | - | 48V | - | - | 85V | 264V | - | - | Adjustable Output, Remote Sense, Standby Output, Universal Input | 43.18mm | 323.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LRS-350-3.3 MEAN WELL USA Inc. | In Stock |
| Datasheet | 15 Weeks | Panel | Chassis Mount | - | - | - | - | - | - | -25°C~70°C With Derating | - | - | LRS-350 (350W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | Silver | ITE (Commercial) | 198W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, cURus | 79.5% | 3kV | 3.3V | - | 90V | YES | - | - | 60A | 198W | - | - | - | - | - | - | - | - | - | 350W | No | 6.8A | - | - | - | - | - | - | - | Adjustable Output | 30.48mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S8VS-09024BES Omron Automation and Safety | 2031 |
| - | - | DIN Rail | DIN Rail | - | - | - | 489.87976g | - | - | -10°C~60°C With Derating | - | 2012 | S8VS (90W) | 4.78Lx1.97W x 4.53 H 121.3mmx50.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 90W | - | - | 90W | - | - | - | - | - | unknown | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | - | RoHS Compliant | - | ||
![]() LCC250-12U-4PE Artesyn Embedded Power | 2248 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2012 | LCC250 (250W) | 7.00Lx4.00W x 1.48 H 177.8mmx101.4mmx37.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | 250W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 91% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate, IP64, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() GCU500PS48 XP Power | 2739 |
| Datasheet | 21 Weeks | - | Chassis Mount | - | NO | - | - | - | - | -40°C~70°C With Derating | - | 2017 | GCU500 (500W) | 6.50Lx3.30W x 1.55 H 165.1mmx83.8mmx39.4mm | - | Active | 1 (Unlimited) | 16 | - | Enclosed | - | - | - | ITE (Commercial), Medical | 250W 499W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, TUV, UL | 92% | 4kV | 48V | - | 115V | YES | - | - | - | 250W | - | - | - | - | - | - | 500W | - | - | - | No | - | - | - | - | - | - | - | - | Remote On/Off, Standby Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSP-600-36 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Chassis | Chassis Mount | - | - | 19 | 1.569883kg | - | - | -40°C~70°C With Derating | Bulk | - | MSP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | Medical | - | - | 630W | - | - | - | - | - | 63.5mm | - | - | - | - | 1 | CB, CE, cURus | 89% | 4kV | 36V | - | - | - | - | - | 17.5A | 630W | - | - | - | - | - | 17.5A | - | - | - | 630W | No | 8.5A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SWT40-5FF TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | - | - | - | 0°C~50°C | - | 1998 | SWT (40W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | - | Obsolete | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | compliant | - | - | - | 3 | CE, cUR, UR | 70% | 3kV | 5V | - | - | - | - | 3A 1.5A 300mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | - | - | - | 42W | -15V | - | - | Yes | - | - | - | - | - | - | - | 0.04242Vrms | DC Input Capable, Universal Input | - | 127mm | 76.2mm | - | - | - | - | ||
![]() RD-125-1224 MEAN WELL USA Inc. | 372 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | 7 | - | Commercial grade | - | -25°C~70°C With Derating | - | - | RD-125 (125W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 133W | - | - | - | - | - | - | - | 98mm | - | - | - | - | 2 | CB, CE, cURus, TUV | 85% | 3kV | - | - | - | - | - | 3.7A 3.7A | 3.7A | 133.2W | - | - | 24V | - | - | 3.7A | - | - | - | 133.2W | Yes | 3A | - | - | 3.7A | - | - | - | - | Adjustable Output | 38mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() VMS-365-48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2015 | VMS-365 (365W) | 5.00Lx3.00W x 1.17 H 127.0mmx76.2mmx29.6mm | yes | Active | 1 (Unlimited) | 22 | - | Open Frame | - | - | - | Medical | - | - | - | 365W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X22 | 1 | CCC, CE, cURus, VDE | 90% | 5.656kV | 48V | 7.6A | 115V | YES | - | - | - | 365W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 29.718mm | - | 76.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCM600Q-4-A Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2012 | LCM600 (600W) | 7.50Lx4.50W x 2.40 H 190.5mmx114.3mmx61.0mm | - | Active | Not Applicable | - | - | Front End | 70°C | -40°C | - | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | - | - | - | - | 1 | CB | 89% | 4kV | 24V | 27A | - | - | - | 27A | - | - | - | - | - | - | - | - | - | - | - | 600W | No | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 60.96mm | 190.5mm | 114.3mm | - | - | RoHS Compliant | - | ||
![]() 9928890005 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | 5 | 160g | - | - | -10°C~70°C With Derating | Bulk | 2007 | Connect Power INSTA (24W) | 2.46Lx2.05W x 3.56 H 62.5mmx52.0mmx90.5mm | - | Active | Not Applicable | 5 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 24W | 24W | UNSPECIFIED | UNSPECIFIED | - | 1 | 62.5mm | - | - | - | - | 1 | CE, cULus, cURus, GOST, TUV | 78% | 3kV | 5V | 2A | 115V | NO | - | - | 2A | 10W | - | - | - | 85V | 265V | - | - | - | - | 10W | - | - | 5V | 460mA | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 90.5mm | - | - | No | Unknown | RoHS Compliant | Contains Lead | ||
![]() CUS60M12 TDK-Lambda Americas Inc. | 388 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | NO | - | - | - | - | -20°C~70°C With Derating | - | 2017 | CUS60M (60W) | 3.00Lx2.00W x 1.05 H 76.2mmx50.8mmx26.7mm | - | Active | 1 (Unlimited) | 8 | - | Open Frame | - | - | - | ITE (Commercial), Medical | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 88% | 4kV | 12V | - | 115V | YES | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFC, Remote Sense | - | - | - | - | - | RoHS Compliant | - | ||
![]() CFM21S150-T Cincon Electronics Co. LTD | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | - | - | - | - | - | - | -25°C~70°C With Derating | - | - | CFM21 (20W) | 3.00Lx1.60W x 0.77 H 76.2mmx40.6mmx19.5mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 21W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 5.656kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 19.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AWSP150-24 Triad Magnetics | 9 |
| Datasheet | 21 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 7 | 560.186577g | Commercial grade | - | -10°C~60°C With Derating | Box | 2007 | AWSP150 | 7.83Lx3.86W x 1.97 H 199.0mmx98.0mmx50.0mm | - | Active | Not Applicable | - | - | Enclosed | 60°C | -10°C | - | ITE (Commercial) | 150W | - | 150W | 150W | - | - | - | - | - | - | 63Hz | - | - | 1 | TUV, UR | 83% | 3kV | 24V | 6.3A | - | - | - | - | 6.3A | 150W | - | - | - | 88V | 264V | 6.3A | - | - | - | 150W | No | - | - | - | - | 88V | 264V | - | - | Adjustable Output, Universal Input | 50mm | 199mm | 98mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() KHNA240F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | DIN Rail | - | - | - | - | 900g | - | - | - | - | 2013 | KHNA (240W) | - | - | Active | Not Applicable | - | - | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | 124mm | unknown | - | - | - | 1 | - | 94 % | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 10A | 240W | 24V | - | - | 85V | 264V | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | 117mm | 50mm | - | - | ROHS3 Compliant | Lead Free |