- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECE60US09-SD XP Power | 61 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~70°C With Derating | 2014 | ECE60 (60W) | 4.45Lx1.57W x 1.12 H 113.0mmx40.0mmx28.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 60W | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 87% | 3kV | 9V | 6.67A | - | - | 264V | - | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 6.67A | - | 60W | No | - | 9V | - | 85V | 264V | - | - | DC Input Capable, Universal Input | 28.448mm | - | 40mm | - | Unknown | ROHS3 Compliant | - | ||
![]() LCC250-12U-7P Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C With Derating | 2012 | LCC250 (250W) | 7.00Lx4.00W x 1.48 H 177.8mmx101.4mmx37.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial), Medical | 250W | - | 250W | - | - | - | - | - | - | - | - | 1 | CB, CE | 91% | 4kV | 12V | - | - | - | - | - | 20.8A | 250W | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Baseplate, IP64, PFC, Remote On/Off, Remote Sense, Universal Input | 27.9mm | 177.6mm | 101.4mm | - | - | RoHS Compliant | - | ||
![]() D1U-W-1600-12-HC2C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Rack | Rack Mount | - | - | - | - | - | 0°C~50°C | - | D1U-W-1600 (1600W) | 12.00Lx4.75W x 1.60 H 304.8mmx120.7mmx41.0mm | - | Obsolete | Not Applicable | 16 | EAR99 | Front End | - | - | ITE (Commercial) | 1600W | REMOTE SHUTDOWN | 1.6kW | 1.6kW | UNSPECIFIED | UNSPECIFIED | - | - | - | - | 16 | 1 | cCSAus, CE, TUV | 90% | 3kV | 12V | 131.6A | - | - | - | - | 1.7A | 1.6kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | 131.3A | - | 1.6kW | Yes | - | - | - | - | - | - | 0.04242Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | 40.64mm | 304.8mm | - | No | - | RoHS Compliant | - | ||
![]() LGA150A-5-SNY Cosel USA, Inc. | 39 |
| Datasheet | 6 Weeks | Chassis | Chassis Mount | Module | - | - | 420g | - | -10°C~60°C | 2004 | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 150W | - | - | - | - | - | 47mm | - | - | 1 | CE, cURus, TUV | 82% | 2kV | 5V | - | - | - | - | - | 30A | 150W | - | - | - | - | 30A | - | - | No | - | - | - | - | - | - | - | - | 47mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-12-SNY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82% | 2kV | - | - | - | - | - | - | - | 51.6W | - | - | - | - | 4.3A | - | - | No | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GHA300F-48-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~80°C With Derating | 2017 | GHA (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial), Medical | 100W 300W Forced Air | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 91% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AC3-OM2H-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | - | - | -20°C~70°C | 2006 | ACE (300W) | 10.00Lx4.06W x 2.50 H 254.0mmx103.1mmx63.5mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | - | - | - | 300W | - | 24V | - | - | 14A | - | - | No | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-12-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 199.999989g | - | -10°C~71°C With Derating | 2005 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 15.6W | - | - | - | - | - | 34.5mm | - | - | 1 | CE, cURus, TUV | 78% | 3kV | 12V | - | - | - | - | - | 1.3A | 15.6W | - | - | - | - | 1.3A | - | - | No | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-5-C Cosel USA, Inc. | 2865 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 560.186577g | - | -10°C~71°C With Derating | 2005 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | - | - | - | - | 150W | - | - | - | - | 30A | - | - | No | - | - | - | - | - | - | - | - | 34mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-24-J1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | - | 336W | - | - | - | - | 12.5A | - | - | No | - | - | - | - | - | - | - | - | 49mm | 222mm | 95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEP-240-54A MEAN WELL USA Inc. | 482 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | -55°C~70°C With Derating | - | HEP-240 (240W) | 9.61Lx2.68W x 1.53 H 244.2mmx68.0mmx38.8mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 93.5% | 3.75kV | - | - | - | - | - | - | - | 240.3W | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-12-CF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 1.6kg | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | - | Active | Not Applicable | - | - | Enclosed | 71°C | -20°C | ITE (Commercial) | - | - | 636W | - | - | - | - | - | 120mm | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 12V | - | - | - | - | 53A | 53A | 636W | - | - | - | - | 53A | - | - | No | - | - | - | - | - | - | - | - | 61mm | 190mm | 120mm | - | - | ROHS3 Compliant | - | ||
![]() LFA50F-48-SNY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82.5% | 3kV | - | - | - | - | - | - | - | 52.8W | - | - | - | - | 1.1A | - | - | No | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA100F-36-SNY Cosel USA, Inc. | 18072030 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | - | - | - | 100.8W | - | - | - | - | 2.8A | - | - | No | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFP100F-36-SNY Cosel USA, Inc. | 18072030 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | - | - | -10°C~70°C | - | LFP (100W) | 6.10Lx2.44W x 1.30 H 154.9mmx62.0mmx33.0mm | - | Active | Not Applicable | 14 | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | 36V | - | 100V | YES | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC 080-124 Traco Power | 398 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -25°C~70°C With Derating | 2013 | TPC (80W) | 3.80Lx2.48W x 3.54 H 96.5mmx63.0mmx89.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | 79W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 87% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERP-350-48 MEAN WELL USA Inc. | 7 |
| Datasheet | 15 Weeks | Chassis, Panel | Chassis Mount | - | - | 9 | 1.149857kg | Commercial grade | -30°C~60°C With Derating | - | ERP-350 (350W) | 7.87Lx5.12W x 1.89 H 200.0mmx130.0mmx48.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 350W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CQC, cURus | 90% | 3kV | - | - | - | - | - | - | - | 350.4W | - | - | - | - | 7.3A | - | - | No | - | - | - | - | - | - | - | Adjustable Output | 48mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VOF-180-48 CUI Inc. | 2203 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | - | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | Not Applicable | 11 | - | Open Frame | - | - | ITE (Commercial) | 120W 180W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() RT-50B MEAN WELL USA Inc. | 50 |
| Datasheet | 14 Weeks | Chassis | Chassis Mount | - | - | 8 | - | Commercial grade | -25°C~70°C With Derating | - | RT-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 97mm | - | - | 3 | CB, CE, cURus, TUV | 77% | 3kV | - | - | - | - | - | 4A 2A 500mA | 4A | 50W | - | 12V | - | - | 4A | -12V | 50W | Yes | 1.3A | - | 2A | - | - | 500mA | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VMS-300-12 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 5.00Lx3.20W x 1.50 H 127.0mmx81.3mmx38.1mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | Medical | 300W | - | - | 300W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 82% | 4kV | 12V | 25A | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | - | - | - | - | RoHS Compliant | Lead Free |