- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Body Material | Core Material | Approvals | Degree of protection (IP) | Input Frequency | Maximum Output Power | Mfr | Modular version | Mounting | Mounting Styles | Package | Panel Cutout | Product Status | Rail mounting possible | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type of supply voltage | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Max Power Dissipation | Depth | Current Rating | Pin Count | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Termination Type | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Shielded | Max Output Power | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Current - Output 3 | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKM4111API Ericsson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | - | 22 A | 110 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() THD 15-4811 TRACO | In Stock | - | - | Through Hole | - | 12 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | 71 °C | -25 °C | - | 15 W | - | 10 mm | - | - | 1 | 86 % | 5.1 V | - | - | 3 A | - | - | - | - | - | 48 V | - | - | - | - | 1.5 kV | - | - | - | - | 25.4 mm | - | - | - | - | ||
![]() MP6-2D-2Q-4EE-00 Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2467050000 Weidmuller | 583 |
| - | Panel | - | - | Thermoplastic | - | - | IP20 | - | - | - | - | - | - | - | - | - | Yes | Non-Compliant | None | No | Screw connection | AC/DC | - | 250 V | - | - | - | - | Solder | - | - | - | - | - | - | 125 | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 139 | - | - | - | ||
![]() 8000050554 Weidmuller | In Stock | - | - | - | - | - | - | - | - | IP65 | - | - | - | No | - | - | - | - | - | - | Non-Compliant | - | No | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215 | - | 240 | - | - | - | ||
![]() MS-150B MEAN WELL | 12 |
| - | - | - | - | - | - | - | - | - | - | MEAN WELL USA Inc. | - | - | - | Bulk | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS-150G MEAN WELL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MEAN WELL USA Inc. | - | - | - | Bulk | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPS105-M Advanced Energy | 203 |
| - | - | - | - | - | - | - | - | 47 to 63 Hz | 150 W | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 50 °C | - | - | - | - | Regulated | - | - | - | - | - | - | - | 18 | 1 | - | 24 V | - | - | 4.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | - | - | ||
![]() BMR4542005/005 Ericsson | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() BMR4622202/001 Ericsson | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V6G05C3 TDK Lambda | In Stock | - | - | - | - | - | - | Non-magnetic | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | Compliant | - | - | - | - | 3.3 V | - | -55°C to +125°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | RoHS | - | - | 5 V | 90 V | 264 V | 18 A | - | 12 V | - | 650 W | - | - | 50 A | 18 A | - | - | - | - | - | Unknown | - | ||
![]() CPA250-4530CG Bel Fuse Inc | In Stock | - | - | Rack | - | - | - | Ferrite | CE, TUV, cULus | - | - | - | - | - | - | Thru-Hole | - | - | - | - | Compliant | - | - | - | - | 5 V | - | -55°C to +125°C | - | - | 0.1 | - | - | 50 °C | -25 °C | - | - | 250 W | - | - | - | 4 | 83 % | - | 1 A | RoHS | - | - | 3.3 V | - | - | - | - | 12 V | No | - | -12 V | 3 kV | - | - | - | 162.56 mm | 128.778 mm | 40.64 mm | - | - | - | ||
![]() MP11-7117563-G Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP2-77507 Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP2-72505-EL Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM4-1501 Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-73529 Vicor | In Stock | - | - | - | - | - | - | Powdered Iron | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX7-7712952-G Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX1-746552-G-EL Vicor | In Stock | - | - | - | - | - | - | Phenolic | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX5-7510454-MC Vicor | In Stock | - | - | - | - | - | - | Ferrite | - | - | - | - | Vicor Corporation | - | - | Thru-Hole | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |